0.22µF Film Capacitor 200V 400V Polyester, Metallized Axial
METALIZED POLYESTER FILM CAPACITOR
CAP FILM 0.22UF 5% 400VDC AXIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | MKT1813422404-ND | 65C1190 | MKT1813422404 |
| Product Name | Film Capacitors | Metalized Polyester Film Capacitor Vishay | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Applications | General Purpose | General Purpose; General Purpose | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | |
| Electrostatic Capacitors | Polyester | Polyester; Polyester, Metallized |