1000pF Film Capacitor 200V 400V Polyester, Metallized Radial
CAP FILM 1000PF 10% 400VDC RAD
CAPACITOR POLY FILM, 1000PF, 400V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1000pF; Capacitance Tolerance:± 10%; Voltage(AC):200V; Voltage(DC):400V; Lead Spacing:5mm RoHS Compliant: Yes
Capacitor;Polyester Metallized;Cap 1000pF;Tol 10%;Vol-Rtg 400 VDC;Radial
CAP FILM 1000PF 10% 400VDC RAD
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Allied Electronics, Inc. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MKT1817210405-ND | MKT1817210405 | 11M5215 | 70053962 | MKT1817210405 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Capacitor Poly Film, 1000Pf, 400V, 10%, Radial; Dielectric Type Vishay | Capacitor;Polyester Metallized;Cap 1000pF;Tol 10%;Vol-Rtg 400 VDC;Radial | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors | |
| Applications | General Purpose | General Purpose; General Purpose | General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |