Manufacturer: Vishay
Win Source Part Number: 885087-MKT1813533255
Series: MKT1813
Operating Temperature Range: -55°C ~ 100°C
Features: 3.3 µF Film Capacitor 160V 250V Polyester, Metallized Axial
Package: Axial
Package: Bulk
Mounting: Through Hole
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
HTSUS: 8532.25.0070
MKT1813 Polyester Cap 3.3uF 250V 10%
MKT1813 Polyester Cap 3.3uF 250V 10%
Cap Film 3.3uF 250V PET 10%( 15.5 X 31.5mm) Axial 100°C Bulk Product overview: MKT1813533255 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3.3uF, 250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-MKT1813533255 can be used for catalog matching and distributor lookup.
3.3µF Film Capacitor 160V 250V Polyester, Metallized Axial
CAP FILM 3.3UF 10% 250VDC AXIAL
CAP, 3.3µF, 250V, 10%, PET; Capacitance:3.3µF; Voltage Rating:250V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 10%; Product Range:MKT1813 Series; Capacitor Case Style:-; Capacitor Terminals:Axial Leaded; Lead RoHS Compliant: Yes
| Win Source Electronics | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 885087-MKT1813533255 | 1854230 | 62-MKT1813533255 | MKT1813533255-ND | MKT1813533255 | 57AC2628 |
| Product Name | Film Capacitors - MKT1813533255 | Film Capacitors | 3.3uF 250V Capacitor | Film Capacitors | Capacitors - Film Capacitors | Cap, 3.3Μf, 250V, 10%, Pet; Capacitance Vishay |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | ||
| Operating Temperature | -55 to 100 C (-67 to 212 F) | 100 C (212 F) | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | ||
| Mounting Style | Through Hole | Through Hole | Through Hole; Surface Mount Technology; Axial | |||
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Axial Leaded | ||
| Applications | Automotive | General Purpose | General Purpose; General Purpose |