0.47µF Film Capacitor 63V 100V Polyester, Metallized Axial
CAPACITOR POLY FILM 0.47UF, 100V, 5%, AXIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.47µF; Capacitance Tolerance:± 5%; Voltage(AC):63V; Voltage(DC):100V; Capacitor Mounting:Through Hole RoHS Compliant: Yes
CAP FILM 0.47UF 5% 100VDC AXIAL
CAP FILM 0.47UF 5% 100VDC AXIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MKT1813447014R-ND | 08J5270 | MKT1813447014R | MKT1813447014R |
| Product Name | Film Capacitors | Capacitor Poly Film 0.47Uf, 100V, 5%, Axial; Dielectric Type Vishay | Capacitors - Film Capacitors | Film Capacitors |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | ||
| Electrostatic Capacitors | Polyester | Metallized PET | Polyester; Polyester, Metallized | Polyester; Polyester, Metallized |