2200pF Film Capacitor 200V 400V Polyester, Metallized Radial
CAP FILM 2200PF 20% 400VDC RAD
MKT 2,2nF 20% 400Vdc Pitch 5mm / LOOSE IN BOX
CAP FILM 2200PF 20% 400VDC RAD
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MKT1817222406-ND | MKT1817222406 | 19T5011 | MKT1817222406 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Mkt 2,2Nf 20% 400Vdc Pitch 5Mm / Loose In Box Vishay | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |