Vishay Precision Group Film Capacitors MKT1813522255

Description
2.2µF Film Capacitor 160V 250V Polyester, Metallized Axial
Request a Quote Datasheet
Description
2.2µF Film Capacitor 160V 250V Polyester, Metallized Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 56-MKT1813522255-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
56-MKT1813522255-ND
Film Capacitors 56-MKT1813522255-ND
2.2µF Film Capacitor 160V 250V Polyester, Metallized Axial

2.2µF Film Capacitor 160V 250V Polyester, Metallized Axial

Buy Now Datasheet
Film Capacitors - 1854224 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1854224
Film Capacitors 1854224
MKT1813 Polyester Cap 2.2uF 250V 10%

MKT1813 Polyester Cap 2.2uF 250V 10%

Supplier's Site
Cap, 2.2Μf, 250V, 10%, Pet; Capacitance Vishay - 57AC2626 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Μf, 250V, 10%, Pet; Capacitance Vishay
57AC2626
Cap, 2.2Μf, 250V, 10%, Pet; Capacitance Vishay 57AC2626
CAP, 2.2µF, 250V, 10%, PET; Capacitance:2.2µF; Voltage Rating:250V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 10%; Product Range:MKT1813 Series; Capacitor Case Style:-; Capacitor Terminals:Axial Leaded; Lead RoHS Compliant: Yes

CAP, 2.2µF, 250V, 10%, PET; Capacitance:2.2µF; Voltage Rating:250V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 10%; Product Range:MKT1813 Series; Capacitor Case Style:-; Capacitor Terminals:Axial Leaded; Lead RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 56-MKT1813522255-ND 1854224 57AC2626
Product Name Film Capacitors Film Capacitors Cap, 2.2Μf, 250V, 10%, Pet; Capacitance Vishay
Technology Film Capacitors Film Capacitors
Applications General Purpose Automotive
Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 100 C (-67 to 212 F) 100 C (212 F)
Electrostatic Capacitors Polyester Polyester Polyester; PET (Polyester)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Aluminum Electrolytic - 101C293U040AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1725487 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers