Vishay Precision Group Film Capacitors MKT1813515065

Description
1.5µF Film Capacitor 40V 63V Polyester, Metallized Axial
Request a Quote Datasheet
Description
1.5µF Film Capacitor 40V 63V Polyester, Metallized Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - MKT1813515065-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
MKT1813515065-ND
Film Capacitors MKT1813515065-ND
1.5µF Film Capacitor 40V 63V Polyester, Metallized Axial

1.5µF Film Capacitor 40V 63V Polyester, Metallized Axial

Buy Now Datasheet
Film Capacitors - 1854050 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1854050
Film Capacitors 1854050
MKT1813 Polyester Cap 1.5uF 63V 10%

MKT1813 Polyester Cap 1.5uF 63V 10%

Supplier's Site
Film Capacitors - 1854050P - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1854050P
Film Capacitors 1854050P
Polyester capacitor 1.5uF 63V 10%

Polyester capacitor 1.5uF 63V 10%

Supplier's Site
Film Capacitors - 1733784 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1733784
Film Capacitors 1733784
MKT1813 Polyester Cap 1.5uF 63V 10%

MKT1813 Polyester Cap 1.5uF 63V 10%

Supplier's Site
Cap, 1.5Uf, 63V, Film, Axial Rohs Compliant Vishay - 69AH1112 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1.5Uf, 63V, Film, Axial Rohs Compliant Vishay
69AH1112
Cap, 1.5Uf, 63V, Film, Axial Rohs Compliant Vishay 69AH1112
CAP, 1.5UF, 63V, FILM, AXIAL ROHS COMPLIANT: YES

CAP, 1.5UF, 63V, FILM, AXIAL ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Film Capacitors - MKT1813515065 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
MKT1813515065
Capacitors - Film Capacitors MKT1813515065
CAP FILM 1.5UF 10% 63VDC AXIAL

CAP FILM 1.5UF 10% 63VDC AXIAL

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number MKT1813515065-ND 1854050 1854050P 69AH1112 MKT1813515065
Product Name Film Capacitors Film Capacitors Film Capacitors Cap, 1.5Uf, 63V, Film, Axial Rohs Compliant Vishay Capacitors - Film Capacitors
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications General Purpose Automotive Automotive General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 100 C (-67 to 212 F) 100 C (212 F) 100 C (212 F) -55 to 100 C (-67 to 212 F)
Electrostatic Capacitors Polyester Polyester Polyester Polyester; Polyester, Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Capacitors - 1725557 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Polymer - 157XMPL2R5MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers