0.22µF Film Capacitor 160V 250V Polyester, Metallized Axial
Capacitor,Met Polyester (MYLAR),220nF,250VDC
CAP FILM 0.22UF 10% 250VDC AXIAL
CAP FILM 0.22UF 10% 250VDC AXIAL
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MKT1813422255R-ND | 65C1189 | MKT1813422255R | MKT1813422255R |
| Product Name | Film Capacitors | Capacitor,met Polyester (Mylar),220Nf,250Vdc,10-% Tol,10+% Tol Vishay | Film Capacitors | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | ||
| Electrostatic Capacitors | Polyester | Polyester; Polyester, Metallized | Polyester; Polyester, Metallized |