0.47µF Film Capacitor 200V 400V Polyester, Metallized Axial
CAP FILM 0.47UF 10% 400VDC AXIAL
CAPACITOR POLYESTER FILM 0.47UF, 400V, 10%, AXIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.47µF; Capacitance Tolerance:± 10%; Voltage(AC):200V; Voltage(DC):400V; Capacitor Terminals:PC PinRoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | MKT1813447405G-ND | MKT1813447405G | 26M1654 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Capacitor Polyester Film 0.47Uf, 400V, 10%, Axial; Dielectric Type Vishay |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |
| Applications | General Purpose | General Purpose; General Purpose | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | |
| Electrostatic Capacitors | Polyester | Polyester; Polyester, Metallized | Metallized PET |