Radwell International Datasheets for Circuit Breakers

Circuit breakers are mechanical switching devices capable of breaking currents under specified abnormal circuit conditions.
Circuit Breakers: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 20 30 33
Product Name Notes
3 PH/BR LOADCENTER 225A MLO 42/42 CIR. AL BUS NEMA 1. FREE 2 YEAR RADWELL WARRANTY
3-PHASE BUSBAR FOR 2 CIRCUIT BREAKERS SIZE S2 MODULAR SPACING: 75 MM. FREE 2 YEAR RADWELL WARRANTY
3B30UR, 30A, MCIRCUIT BREAKER, B CHAR, 3 POLE, 480Y/277VAC UL1077. FREE 2 YEAR RADWELL WARRANTY
3C12UL, 12A, CIRCUIT BREAKER, C CHAR,3POLE,480Y/277V AC,UL489. FREE 2 YEAR RADWELL WARRANTY
3C15UL, 15A, CIRCUIT BREAKER,C CHAR,3POLE,480Y/277V AC,UL489. FREE 2 YEAR RADWELL WARRANTY
3C16UL, 16A, CIRCUIT BREAKER,C CHAR,3POLE,480Y/277V AC,UL489. FREE 2 YEAR RADWELL WARRANTY
3CU05R,0.5A,MCB,CCHA R,3POLE, 480Y/277VAC,UL1077. FREE 2 YEAR RADWELL WARRANTY
3CU20R,20A,MCB,CCHAR ,3POLE, 480Y/277VAC,UL1077. FREE 2 YEAR RADWELL WARRANTY
3CU40L,40A,MCB,CCHAR ,3POLE, 240V AC,UL489. FREE 2 YEAR RADWELL WARRANTY
3D10UR, 10A, MCIRCUIT BREAKER, D CHAR, 3 POLE, 480Y/277VAC UL1077. FREE 2 YEAR RADWELL WARRANTY
3D16UR, 16A, MCIRCUIT BREAKER, D CHAR, 3 POLE, 480Y/277VAC UL1077. FREE 2 YEAR RADWELL WARRANTY
3D2UM, 2A, CIRCUIT BREAKER,D CHAR,3POLE,480Y/277V AC,UL508. FREE 2 YEAR RADWELL WARRANTY
3D60UL, 60A, CIRCUIT BREAKER,D CHAR,3POLE,240VAC,UL 489. FREE 2 YEAR RADWELL WARRANTY
3DU15L,15A,MCB,DCHAR ,3POLE, 480Y/277VAC,UL489. FREE 2 YEAR RADWELL WARRANTY
3DU15R, 15A,MCB,DCHAR,3POLE, 480Y/277VAC,UL1077. FREE 2 YEAR RADWELL WARRANTY
3DU16R, 16A,MCB,DCHAR,3POLE, 480Y/277VAC,UL1077. FREE 2 YEAR RADWELL WARRANTY
3G12UM, 12A,CIRCUIT BREAKER, G CHAR,3POLE,480Y/277V AC,UL508. FREE 2 YEAR RADWELL WARRANTY
3G2UM, 2A,CIRCUIT BREAKER,G CHAR,3POLE,480Y/277V AC,UL508. FREE 2 YEAR RADWELL WARRANTY
3G3UM, 3A,CIRCUIT BREAKER,G CHAR,3POLE,480Y/277V AC,UL508. FREE 2 YEAR RADWELL WARRANTY
3G40UM, 40A, MCIRCUIT BREAKER, G CHAR, 3 POLE, 480Y/277VAC UL508. FREE 2 YEAR RADWELL WARRANTY
3G5UM, 5A,CIRCUIT BREAKER, G CHAR,3POLE,480Y/277V AC,UL508. FREE 2 YEAR RADWELL WARRANTY
3G60UM, 60A,CIRCUIT BREAKER,G CHAR,3POLE,480Y/277V AC,UL508. FREE 2 YEAR RADWELL WARRANTY
3VF1231-1DH11-0AB3 BREAKER, CIRCUIT BREAKER, MOLDED CASE, CIRCUIT BREAKER, MOLDED CASE CIRCUIT BREAKER. FREE 2 YEAR RADWELL WARRANTY
400 A 1 POLE SPLICER BLOCK, TIN ALUMINUM 6AWG-400MCM. FREE 2 YEAR RADWELL WARRANTY
ADDRESSING PLUG, FOR ASSIGNING THE PROFIBUS ADDRESS TO SIMOCODE PRO, WITHOUT PC/PG. FREE 2 YEAR RADWELL WARRANTY
ALARM SWITCH AUXILIARY CONTACT, 10AMP, 240V, 1NO/1NC, . FREE 2 YEAR RADWELL WARRANTY
ALTECH CORP , 3CU10 , CIRCUIT BREAKER, 10 AMP, 3 POLE, 415V AC, DINRAIL. FREE 2 YEAR RADWELL WARRANTY
ALTECH CORP , 3CU6 , CIRCUIT BREAKER , 6 AMP, 3 POLE, 480Y/277VAC. FREE 2 YEAR RADWELL WARRANTY
ALTECH CORP , 3CU8 , CIRCUIT BREAKER, 8AMP, 3POLE, 480Y/277V AC, DINRAIL. FREE 2 YEAR RADWELL WARRANTY
ALTECH CORP Circuit Breaker 3B25UR
BREAKER EG 3-LUG KIT, 2W, 6-3/0 CU-AL. FREE 2 YEAR RADWELL WARRANTY
BREAKER, 100 A, STANDARD LUGS, 3 POLE, 600 VAC MAX. FREE 2 YEAR RADWELL WARRANTY
BREAKER, 3VA41 3P 60A 35KA FTFM LOAD LUG. FREE 2 YEAR RADWELL WARRANTY
BRKR VL1 IEC 3P 160A 55K ATFM MT. FREE 2 YEAR RADWELL WARRANTY
BRKR VL1 IEC 3P 20A 70K FTFM MT. FREE 2 YEAR RADWELL WARRANTY
BUSBAR MODULAR, 45 MM SPACING, 63 AMP, 3 PHASE, 690 V, FOR 4 SWITCHES FORK SHAPE CONNECTIONS. FREE 2 YEAR RADWELL WARRANTY
BUSBAR MODULAR, TERMINAL, FORK SHAPE, 3 PHASE, 63 AMP, 690 VAC, 45 MM SPACING, IP20. FREE 2 YEAR RADWELL WARRANTY
BUSBAR, 3 PHASE, 115A/480VAC, 16SQMM, 12 LUGS UL489 REC. FREE 2 YEAR RADWELL WARRANTY
BUSBAR, 3 PHASE, 63 AMP, 690 V, 55MM SPACING, 15 CONTACTS, FORK SHAPE CONNECTIONS. FREE 2 YEAR RADWELL WARRANTY
BUSBAR, 3 PHASE, 690VAC, FOR SIZE S2, USE W/TYPE 3RV1.3. FREE 2 YEAR RADWELL WARRANTY
BUSBAR, 3 PHASE, MODULAR SPACING, 63 MM, FOR 4 SWITCHES. FREE 2 YEAR RADWELL WARRANTY
BUSBAR, 3-PHASE, INCLUDING EXTENSION CONNECTOR, FOR 2 CIRCUIT BREAKERS, SIZE S00 AND S0. FREE 2 YEAR RADWELL WARRANTY
BUSBAR, 3-PHASE,63 AMP, 500 VAC, LEFT INFEED, FOR 2 S00/S0 CIRCUIT BREAKERS, SPRING-LOADED TERMINALS, -20 TO +60 DEGREES C, IP00/20. FREE 2 YEAR RADWELL WARRANTY
BUSBAR, 3PHASE, MODULE SPACING 55MM, FOR 2 BREAKER 3RV191. FREE 2 YEAR RADWELL WARRANTY
BUSBAR, 3RM SERIES, 3-PHASE, 9 PIN, FOR MOTOR STARTERS, 22.5 MM SCREW CONNECTION. FREE 2 YEAR RADWELL WARRANTY
BUSBAR, ACCESSORY FOR SIRIUS 3RM1, 3-PHASE , FOR 5 MOTOR STARTERS, MODULAR SPACING 22.5 MM , SCREW CONNECTION SYSTEM. FREE 2 YEAR RADWELL WARRANTY
BUSBAR, CONNECTING PIECE, 6 POSITION, 63 AMP, 690 VAC, 45 MM SPACING, FOR USE W/ 3RV SERIES. FREE 2 YEAR RADWELL WARRANTY
BUSBAR, SIRIUS, SIZE: S00/S0, 3 PHASE, 63 AMP, 690 VAC, 45 MM PITCH, FINGER SAFE, SCREW TYPE TERMINALS, IP20. FREE 2 YEAR RADWELL WARRANTY
BUSBAR,3 PHASE,18SQMM,PIN TYPE, 6 LUGS UL/CUL LISTED. FREE 2 YEAR RADWELL WARRANTY
BUSSBAR, MSP, 3RV, 2 LINE, SIDE FEEDER, 45 MM SPACING. FREE 2 YEAR RADWELL WARRANTY
CCT BOLT-ON LOADCENTRE, 225A, 3PH, 42/84. FREE 2 YEAR RADWELL WARRANTY
CIRCIT BREAKER, SIZE S2, FOR XFRMR, 54-65A, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER 10AMP 3POLE 600VAC. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER 20AMP 3POLE 70K 415V TIME ADJ. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER 2BLADE. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER 30AMP 3P 240V ENCLOSED W/LOCK-OFF. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER 32AMP 3POLE 600V. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER 3POLE 4AMP 480Y/277V C-TRIP. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER 3POLE. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER 3VA1 IEC FRAME 250 BREAKING CAPACITY CLASS S ICU=36KA @ 415V 4-POLE, LINE PROTECTION TM240, ATAM, IN=200A OVERLOAD PROTECTION IR=140A...200A SHORT-CIRCUIT PROTECTION II=5...10 X IN N CONDUCTOR UNPROTECTED...
CIRCUIT BREAKER 3VA5 UL FRAME 125 3-POLE, STARTER PROTECTION TM120M, AM, IN=50A WITHOUT OVERLOAD PROTECTION SHORT-CIRCUIT PROTECTION II=3...7 X IN WITHOUT CONNECTION. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER 3VA5 UL FRAME 125 BREAKING CAPACITY CLASS H 65KA @ 480V 3-POLE, LINE PROTECTION TM230, FTAM, IN=80A OVERLOAD PROTECTION IR=80A FIXED SHORT-CIRCUIT PROTECTION II=5...10 X IN WITHOUT CONNECTION.
CIRCUIT BREAKER 3VA5 UL FRAME 125 BREAKING CAPACITY CLASS S 25KA @ 480V 2-POLE, LINE PROTECTION TM210, FTFM, IN=20A OVERLOAD PROTECTION IR=20A FIXED SHORT-CIRCUIT PROTECTION II=15 X IN WITHOUT CONNECTION.
CIRCUIT BREAKER 3VA5 UL FRAME 400 BREAKING CAPACITY CLASS C 100KA @ 480 V 3POLE, LINE PROTECTION TM230, FTAM, IN=400A OVERLOAD PROTECTION IR=400A FIXED SHORT CIRCUIT PROTECTION II=5...10 X IN...
CIRCUIT BREAKER 3VA6 UL FRAME 150 BREAKING CAPACITY CLASS H 65KA @ 480V 3-POLE, LINE PROTECTION ETU330, LIG, IN=40A OVERLOAD PROTECTION IR=16A...40A SHORT-CIRCUIT PROTECTION II=1.5...12 X IN GROUND-FAULT PROTECTION IG=0.375...1...
CIRCUIT BREAKER 3VA6 UL FRAME 150 BREAKING CAPACITY CLASS M 35KA @ 480V 3-POLE, LINE PROTECTION ETU550, LSI, IN=100A OVERLOAD PROTECTION IR=40A...100A SHORT-CIRCUIT PROTECTION ISD=0.6..10X IN, II=1.5..12X IN N CONDUCTOR...
CIRCUIT BREAKER 3VA6 UL FRAME 600 BREAKING CAPACITY CLASS M 35KA @ 480V 3-POLE, LINE PROTECTION ETU350, LSI, IN=600A OVERLOAD PROTECTION IR=240A...600A SHORT-CIRCUIT PROTECTION ISD=1.5...9 X IR, II=9 X IN...
CIRCUIT BREAKER 40AMP 1POLE. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER 40AMP 2POLE 120/240VAC. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER 50AMP 3POLE. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER 80AMP 400/690V 50/60HZ 3P. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER 8AMP 3P 480Y/277VAC. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER ACCESSORY, SENTRON MOLDED CASE, 3 PIECE ALUMINUM BODY LUG, FOR 3 POLE 600/1200 AMP MD/ND FRAME BREAKER, 4 BARRELL LUG. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER FOR LINE PROTECT 40AMP 3POLE 18KA. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER MOTORIZED, OPERATING MECHANISM WITH LOCKING DEVICE, 110/127V AC/DC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER S3UL489 3P 45A. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER SIZE S0 FOR MOTOR PROTECTION, CLASS 10 A-RELEASE 0.35...0.5 A SHORT-CIRCUIT RELEASE 6.5 A SCREW TERMINAL STANDARD SWITCHING CAPACITY. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER SIZE S0 FOR MOTOR PROTECTION, CLASS 10 A-RELEASE 1.4...2 A N-RELEASE 26 A SCREW TERMINAL STANDARD SWITCHING CAPACITY. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER SIZE S0 FOR MOTOR PROTECTION, CLASS 10 A-RELEASE 10...16 A N-RELEASE 208 A SPRING-TYPE TERMINAL STANDARD SWITCHING CAPACITY WITH TRANSVERSE AUXILIARY SWITCHES 1 NO+1 NC. FREE 2 YEAR...
CIRCUIT BREAKER SIZE S0 FOR MOTOR PROTECTION, CLASS 10 A-RELEASE 9...12.5 A N-RELEASE 163 A SCREW TERMINAL STANDARD SWITCHING CAPACITY. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER SIZE S0 FOR MOTOR PROTECTION, CLASS 10 WITH OVERLOAD RELAY FUNCTION A-RELEASE 16...22 A N-RELEASE 286 A SCREW TERMINAL STANDARD SWITCHING CAPACITY. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER SIZE S0 FOR STARTER COMBINATION RATED CURRENT 3.2 A N RELEASE 42 A SCREW TERMINAL STANDARD SWITCHING CAPACITY. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER SIZE S0 FOR SYSTEM PROTECTION WITH APPROVAL CIRCUIT BREAKER UL 489, CSA C22.2 NO.5-02 A-RELEASE 22 A N-RELEASE 286 A SCREW TERMINAL STANDARD SWITCHING CAPACITY. FREE 2 YEAR...
CIRCUIT BREAKER SIZE S00 FOR MOTOR PROTECTION, CLASS 10 A-RELEASE 0.11...0.16 A N-RELEASE 2.1 A SCREW TERMINAL STANDARD SWITCHING CAPACITY WITH TRANSVERSE AUXILIARY SWITCH 1 NO+1 NC. FREE 2 YEAR...
CIRCUIT BREAKER SIZE S00 FOR MOTOR PROTECTION, CLASS 10 A-RELEASE 0.28...0.4 A N-RELEASE 5.2 A SPRING-TYPE TERMINAL STANDARD SWITCHING CAPACITY WITH TRANSVERSE AUXILIARY SWITCHES 1 NO+1 NC. FREE 2 YEAR...
CIRCUIT BREAKER SIZE S00 FOR MOTOR PROTECTION, CLASS 10 A-RELEASE 0.35...0.5 A N-RELEASE 6.5 A SPRING-TYPE TERMINAL STANDARD SWITCHING CAPACITY WITH TRANSVERSE AUXILIARY SWITCHES 1 NO+1 NC. FREE 2 YEAR...
CIRCUIT BREAKER SIZE S00 FOR MOTOR PROTECTION, CLASS 10 A-RELEASE 0.9...1.25 A N-RELEASE 16 A 1 NO+1 NC TRANSVERSE SCREW TERMINAL STANDARD SWITCHING CAPACITY. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER SIZE S00 FOR MOTOR PROTECTION, CLASS 10 A-RELEASE 2.2...3.2 A N RELEASE 42 A 1 NO+1 NC TRANSVERSE SCREW TERMINAL STANDARD SWITCHING CAPACITY, DIN RAIL MOUNT. FREE 2...
CIRCUIT BREAKER SIZE S00 FOR MOTOR PROTECTION, CLASS 10 A-RELEASE 9...12 A N-RELEASE 156 A 1 NO+1 NC TRANSVERSE SCREW TERMINAL STANDARD SWITCHING CAPACITY. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER SIZE S00 FOR MOTOR PROTECTION, CLASS 10 WITH OVERLOAD RELAY FUNCTION A-RELEASE 0.11...0.16 A N-RELEASE 2.1 A SCREW TERMINAL STANDARD SWITCHING CAPACITY. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER SIZE S00 FOR STARTER COMBINATION RATED CURRENT 10 A N RELEASE 130 A SPRING-TYPE TERMINAL STANDARD SWITCHING CAPACITY. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER SIZE S2 FOR MOTOR PROTECTION, CLASS 10 A-RELEASE 14...20 A N-RELEASE 260 A SCREW TERMINAL INCREASED SWITCHING CAPACITY WITH TRANSVERSE AUXILIARY SWITCHES 1 NO+1 NC. FREE 2 YEAR...
CIRCUIT BREAKER SIZE S2 FOR MOTOR PROTECTION, CLASS 10 A-RELEASE 42...52 A N-RELEASE 741 A SCREW TERMINAL STANDARD SWITCHING CAPACITY WITH TRANSVERSE AUXILIARY SWITCHES 1 NO+1 NC. FREE 2 YEAR...
CIRCUIT BREAKER SIZE S3 FOR MOTOR PROTECTION CLASS 10 WITH OVERLOAD RELAY FUNCTION A-RELEASE 65...84 A N-RELEASE 1170 A SCREW TERMINAL INCREASED SWITCHING CAPACITY 100 KA. FREE 2 YEAR RADWELL...
CIRCUIT BREAKER SIZE, S00 FOR MOTOR PROTECTION, CLASS 10 A-RELEASE 9...12 A N-RELEASE, 163 A, SPRING-TYPE, TERMINAL, STANDARD SWITCHING CAPACITY. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER VARIANTE C, MOTOR PROTECTION, S00, SCREW TERMINAL, .. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER VL150X UL, TYPE CG NON-INTERCHANGEABLE FRAME, WITH CIRCUIT BREAKER APPROVAL ACC TO UL 489, STANDARD BREAKING CAPACITY, 3-POLE, NEMA RATING 35KA/480V. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER, 0.28-0.4AMP, 3POLE, 600VAC, SIZE S0. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER, 0.45-0.63 AMP, 690 VOLT, 3 POLE, SCREW TERMINAL, S00 FOR MOTOR PROTECTION CLASS 10. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER, 1.1-1.6 AMP, 3 POLE, 240 VAC, SUCCESSOR TO: 3RV1021-1AA10. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER, 1.6 AMP, 3 POLE, 277 VAC. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER, 1.8-2.5 AMP, 100KA, 400-690V, 50HZ, 1 NO+1 NC, DIN RAIL MOUNT, CLASS 10, SPRING-TYPE TERMINAL, STANDARD SWITCHING CAPACITY. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER, 10 A, AC COIL, 50 HZ, S00 FRAME. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER, 10-16AMP, 1NO 1NC, CLASS 10, SPRING-TYPE TERMINAL, STANDARD SWITCHING CAPACITY, WITH TRANSVERSE AUXILIARY SWITCHES, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER, 10AMP 1POLE, 250VAC. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER, 11-16AMP, S0, SPRING TERMINAL, FOR MOTOR PROTECTION. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER, 125A, 3POLE, FRAME 3VL1. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER, 15 AMP, 3-POLE, 800 V, 10.6 W. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER, 15AMP, 1POLE, 240/480V CURVE 2. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER, 15AMP, 3POLE, 240V. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER, 2.2-3.2 AMP, 690 VAC, 3 POLE, 1.1 KW S00 FOR MOTOR PROTECTION CLASS 10. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER, 2.8-4A AUX, 1NO 1NC, 50HZ, DIN RAIL MOUNT,. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER, 240VAC, 50-60HZ, S00, 4.5-6.3A, AUXILIARY, 1NO 1NC, SPRING, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER, 3 POLE, 0.14-0.20 AMP, 690 VAC, SIZE S00, FOR MOTOR PROTECTION, CLASS 10, SCREW TERMNAL, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER, 3 POLE, 5.5-8 AMP A-RELEASE, 104 AMP N-RELEASE, 690 VAC, 50 HZ, S00, FOR MOTOR PROTECTION, CLASS 10, WITHOUT AUXILIARY SWITCH, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY...
CIRCUIT BREAKER, 3 POLE, 6.3AMP, SIZE S0, UL489. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER, 3 POLE, 63 AMP, 55 KA. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER, 3 POLE, 690 VAC OPERATING VOLTAGE, 80 AMP OVERLOAD PROTECTION, 35 KA, LOAD LUG TERMINATION, IP40 ENCLOSURE PROTECTION. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER, 3 POLE, G-CURVE, 20 AMP, UL508, 480Y/277 VAC. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER, 3 POLE, HIGH BREAKING CAPACITY, 70KA/415VAC, 50AMP. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER, 3 POLE, TMCB UL489 S00, 8 AMP, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER, 3.0A, MCB, CCHAR, 3POLE, 480Y/277VAC, UL489. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER, 3.5-5 AMP A-RELEASE, 65 AMP N-RELEASE, 690 VAC, STARTER MOTOR PROTECTOR, SIZE S00, CLASS 10, SCREW TERMINAL, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER, 3.5-5AMP, 6KA, 690V, 50HZ, CLASS 10, FOR MOTOR PROTECTION, SCREW TERMINAL, DIN MOUNT. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER, 32AMP, 240-415VAC, 4POLE, 18KA, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER, 35/420 AMP, 3 POLE, 415-690V. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER, 3P, 60A, 25KA, FTFM LOAD LUG, 3VA41. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER, 3RV2 SERIES, 0.28-0.4 AMP A-RELEASE, 5.2 AMP N-RELEASE, 3 POLE, 690 V, SCREW TERMINAL, S00 SIZE, CLASS 10, FOR MOTOR PROTECTION, DIN RAIL MOUNT. FREE 2 YEAR RADWELL...
CIRCUIT BREAKER, 3RV2 SERIES, FOR MOTOR PROTECTION, 1 AMP, 1/2 HP, 690 VAC, 3 POLE, FOR CLASS 10, IP20, REPLACES 3RV1021-0JA10. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER, 3RV2 SERIES, SIZE S0, 3 POLE, 4.4 WATTS PER POLE, 27-32 AMP, 20-690 VAC, 50/60 HZ, CLASS 10, SCREW TERMINALS, STANDARD SWITCHING CAPACITY, FOR MOTOR PROTECTION, DIN RAIL...
CIRCUIT BREAKER, 3RV2 SERIES, SIZE S0, 3 POLE, 7 WATT, 9-12.5 AMP, 690 VOLT, 50/60 HZ, RELEASE, FINGER SAFE, SCREW TERMINALS, STANDARD SWITCHING CAPACITY, IP20 PROTECTION, FOR MOTOR PROTECTION, DIN...
CIRCUIT BREAKER, 3RV2 SERIES, SIZE S00, 1.6 AMP, SWITCHING VOLTAGE 690 VAC, SCREW TERMINAL, FOR TRANSFORMERS, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER, 3RV2 SERIES, SIZE S3, 14 W POWER LOSS, 8 KV SURGE VOLTAGE RESISTANCE, 35 AMP CURRENT, 3-POLE, 600 V OPERATING VOLTAGE, 50/60 HZ FREQUENCY. FREE 2 YEAR RADWELL...
CIRCUIT BREAKER, 3VA HDLE FOR MAX-FLEX N3R PL RB. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER, 3VA, UL FRAME 250 BREAKING CAPACITY, CLASS M, 250AMP, 3POLE, 35KA, 480V, LINE PROTECTION TM210, FTFM. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER, 3VA1 IEC FRAME, 250 BREAKING CAPACITY CLASS S ICU=36KA @ 415V 3-POLE, LINE PROTECTION TM240, ATAM, IN=160A OVERLOAD PROTECTION IR=112A..., 160A SHORT-CIRCUIT PROTECTION, II=5...10 X IN NUT KEEPER...
CIRCUIT BREAKER, 3VA13 3P 400A 36KA ATFM NUT. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER, 3VA4 UL FRAME, 125 BREAKING CAPACITY, CLASS H, 65KA @ 480V, 3-POLE. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER, 3VA4, 5 125 ROT HNDL NEMA 1, 12, 3R. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER, 3VA41 1P 20A 25KA FTFM LOAD LUG. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER, 3VA41 1P 25A 35KA FTFM LOAD LUG. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER, 3VA41 3P 100A 35KA FTFM LOAD LUG. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER, 3VA41 3P 100A 65KA FTFM LOAD LUG. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER, 3VA41 3P 125A 25KA FTFM LOAD LUG. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER, 3VA41 3P 15A 25KA FTFM LOAD LUG. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER, 3VA41 3P 15A 35KA FTFM LOAD LUG. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER, 3VA41 3P 25A 35KA FTFM LOAD LUG. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER, 3VA41 3P 40A 35KA FTFM LOAD LUG. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER, 3VA41 3P 50A 65KA FTFM LOAD LUG. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER, 3VA41 3P 90A 25KA FTFM LOAD LUG. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER, 3VA41 3P 90A 35KA FTFM LOAD LUG. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER, 3VA41, 1 POLE, 20 A, 50 KA, FTFM, LOAD LUG. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER, 3VA41, 3P, 20A, 65KA, FTFM, LOAD LUG. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER, 3VA41, 3P, 50A, 25KA. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER, 3VA5 250A MAX FLEX KIT 36 INCH. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER, 3VA5 UL FRAME, 30AMP, 3POLE, 600VDC, 50/60HZ, 8KV. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER, 3VA5, UL FRAME, 125 BREAKING CAPACITY, CLASS H, 65KA @ 480V 3-POLE, SYSTEM PROTECTION TM240, ATAM, IN = 60A OVERLOAD PROTECTION IR = 48A, 60A SHORT-CIRCUIT PROTECTION II...
CIRCUIT BREAKER, 3VA6 SERIES, UL FRAME, 150 BREAKING CAPACITY, CLASS H, 65KA @ 480V, 3-POLE, LINE PROTECTION ETU320, LI, IN=40A OVERLOAD PROTECTION IR=16A...40A SHORT-CIRCUIT PROTECTION II=1.5...12 X IN WITHOUT CONNECTION.
CIRCUIT BREAKER, 4.5-6.3 AMP, 690 VAC, 3 POLE, S00 FOR MOTOR PROTECTION CLASS 10, 1NO/1NC, SPRING TYPE TERMINAL. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER, 4.5-6.3AMP, 3POLE, 690VAC, CLASS 10, SCREW TERMINAL, DIN RAIL MOUNT, SIZE S00. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER, 415 V AC, 3-POLE, LINE PROTECTION ELECTRONIC TRIP UNIT TM, SHORT-CIRCUIT PROT. WITH SCREW TERMINALS, WITHOUT AUXILIARY RELEASE- WITHOUT AUXILIARY/ALARM SWITCH . FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER, 5.5 - 8 AMP, 50HZ, SIZE S0, FOR MOTOR PROTECTION, CLASS 10 AMP RELEASE, 104 A SCREW TERMINAL, STANDARD SWITCHING CAPACITY. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER, 5.5-8 AMP, 690 VAC, 3 POLE, 50 HZ, S00 FOR MOTOR PROTECTION CLASS 10, 1NO/1NC, SCREW TYPE TERMINAL. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER, 5AMP, 480V, UNI TH 5A EMBR.BR7 2BT COMPENSATION TEMP . FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER, 6.3AMP, 3POLE, 600/347V, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER, 63AMP, 220/240V, 3POLE. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER, A RELEASE 0.14-0.2 AMP, N RELEASE 2.6 AMP, SIZE 00, FOR MOTOR PROTECTION, SCREW TERMINAL, CLASS 10, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER, C CURVE, 10 AMP, 3 POLE, 277 VAC, 80 VDC, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER, C CURVE, 10 KA, 2 POLE, 50 AMP, 415 V, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER, C-TRIP CHARACTERISTIC, 6A,3 POLE, 480Y/277VAC, 50/60HZ, POSITIVE TRIP INDICATOR (GREEN-OFF/TRIPPED RED-ON), TOGGLE ACTUATOR TYPE, DIN RAIL MOUNTED, THERMAL MAGNETIC, 10KA SHORT CIRCUIT W/O CAPACITY, UL1077 RECOGNIZED. FREE 2...
CIRCUIT BREAKER, CLASS 10 A-RELEASE 0.22...0.32 A N-RELEASE 4.2 A, 3 POLE, 690 VAC, SIZE S00, SCREW TERMINAL, STANDARD SWITCHING CAPACITY, W/ TRANSVERSE AUXILIARY SWITCH, 1 NO+1 NC, FOR MOTOR...
CIRCUIT BREAKER, CLASS 10 A-RELEASE 4.5...6.3 A / N-RELEASE 82 A, SIZE S0, SCREW TERMINAL, STANDARD SWITCHING CAPACITY, FOR MOTOR PROTECTION. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER, DIN RAIL MOUNT, 3 POLE, 3 AMP, 277/480VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER, FOR MOTOR PROTECTION CLASS 10, A-RELEASE: 7-10 AMP / N RELEASE: 130 AMP, 3 POLE, 690 VAC, 50/60 HZ, 1NO / 1NC, SIZE: S00, SCREW TYPE TERMINAL, IP20.
CIRCUIT BREAKER, FOR MOTOR PROTECTION, 0.22-0.32 AMP A-RELEASE, 4.2 AMP N-RELEASE, SIZE: S00, STANDARD SWITCHING CAPACITY, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER, FOR MOTOR PROTECTION, A-RELEASE, 16-22 AMP, N-RELEASE, SIZE S0, CLASS 10, SCREW TERMINAL, STANDARD SWITCHING CAPACITY, SUCCESSOR FOR 3RV1021-4CA10. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER, FOR MOTOR PROTECTION, CLASS 10, 18-25 AMP A-RELEASE, 325 AMP N-RELEASE, SIZE S0, SCREW TERMINAL, STANDARD SWITCHING CAPACITY, SUCCESSOR FOR 3RV1021-4DA10. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER, FOR MOTOR PROTECTION, CLASS 10, SIRIUS INNOVATION RANGE, 3RV2 SERIES, CURRENT RATING 0.45 TO 0.63 AMP, 690 VAC, SCREW TERMINAL, SPRING CLAMP CONNECTION, DIN RAIL MOUNT. FREE 2...
CIRCUIT BREAKER, FOR MOTOR PROTECTION, S2, CLASS 10, 22-32AMP, SCREW. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER, FOR MOTOR PROTECTION, SIZE: S00, 3 POLE, 4.5-6.3 AMP, 690 VAC, 50/60 HZ, SCREW TYPE TERMINAL, DIN RAIL MOUNT, -20 TO +60 DEGREES C, IP20. FREE 2 YEAR...
CIRCUIT BREAKER, FOR MOTORS, 0.35-0.5A AUXILIARY, 50/60HZ, 1NO, 1NC, SCREW. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER, IEC MOLDED CASE CIRCUIT BREAKER WITH THERMAL-MAGNETIC TRIP, LOW VOLTAGE, 3VA, 20A, 3-POLE,3VA11 FRAME WITH LOW BREAKING CAPACITY. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER, LOW VOLTAGE, 3VA UL MOLDED CASE CIRCUIT BREAKER, WITH THERMAL - MAGNETIC TRIP UNIT. 3VA41 FRAME, WITH HIGH (CLASS H) BREAKING CAPACITY, TM210 TRIP UNIT, WITH FIXED IR...
CIRCUIT BREAKER, LOW VOLTAGE, 3VA UL MOLDED CASE, WITH THERMAL MAGNETIC TRIP UNIT.. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER, MOLDED CASE CIRCUIT BREAKER, 16A, 50/60HZ, 240V, 3 POLE. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER, MOLDED CASE, 3VA4,5, 125A PHASE BARRIERS 2 PCS. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER, MOLDED CASE, 3VA5, HANDLE KIT, 125A, MAX FLEX KIT 1/3R/12-36 INCH CABLE. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER, MOLDED CASE, TMCB UL489 S0, 20 AMP, SCREW. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER, MOLDED, THERMAL/MAGNETIC, 3 POLE, 30-AMP, 65KVA, LOAD LUG. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER, MOTOR BREAKER, FOR DIN RAIL MOUNTING, 0.06KW, 2.6A, SCREW TERMINALS, 3RV2 SERIES, 220-690 VAC. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER, MOTOR PROTECTION, SIZE S0, MOTOR PROTECTION, CLASS 10, 3RV2 SERIES, 10/16 AMP, N RELEASE / 208 AMP, SCREW TERMINAL, SCREW/SNAP-ON, STANDARD SWITCHING CAPACITY, DIN RAIL MOUNT. FREE 2...
CIRCUIT BREAKER, MOTOR PROTECTION, SIZE S00, CLASS 10, .14-.2 AMP. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER, MOTOR PROTECTION, SIZE S00, CLASS 10, A-RELEASE, 1NO/1NC, 0.18-0.25 AMP, 3 POLE, 690 VOLT, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER, MOTOR PROTECTION, SIZE S2, CLASS 10, A-RELEASE 54-65 AMP, N-RELEASE 845 AMP, SCREW TERMINAL, STANDARD SWITCHING CAPACITY. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER, MOTOR PROTECTOR, 3RV2 SERIES, SIZE S00, SCREW TERMINAL DESIGN, 3 PHASE, 50/60 HZ, 690 VAC, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER, MOTOR STARTER PROTECTOR, SIZE S0, CLASS 10, 0.9-1.25 AMP, ADJUSTABLE, SCREW TERMINAL, DIN RAIL MOUNT, SWITCHING CAPACITY. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER, MOTOR STARTER/PROTECTION, SIZE S00, 3 POLE, 7-10 AMP, 690 VAC, 50/60 HZ, SCREW TYPE TERMINAL, DIN RAIL MOUNT, IP20. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER, MSP S00 FOR XFRMR, 5.5-8A, SPRING, SIRIUS 2 S00 MSP. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER, QDL32175LU. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER, S0, 14-20 A AUX, 1 N.O., 1 N.C., SPRING. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER, S3, UL489, 3 POLE, 20 AMP. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER, SIRIUS 3RV2 TYPE, 3 POLE, 690 VAC, 4 AMP RATED CURRENT, 2.8-4 AMP ADJUSTABLE PICK-UP CURRENT, 6 KV, SIZE S00, SCREW TERMINALS, DIN RAIL MOUNTING, IP20, SUCCESSOR FOR...
CIRCUIT BREAKER, SIRIUS, FOR MOTOR PROTECTION, SIZE: S00, 3 POLE, 1.4-2 AMP, 400-690 VAC, 50/60 HZ, SCREW TYPE TERMINAL, DIN RAIL MOUNT, -20 TO +60 DEGREES C. FREE 2 YEAR...
CIRCUIT BREAKER, SIRIUS, SIZE S0, FOR MOTOR PROTECTION, 0.7-1 AMP, 690 VAC, 50/60 HZ, 7.4 W, SCREW TYPE TERMINAL, DIN RAIL MOUNT, IP20. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER, SIRIUS, SIZE S00, 3 POLE, 15 AMP, 690 VAC, 50/60 HZ, FOR SYSTEM PROTECTION, SCREW TYPE TERMINALS, DIN RAIL MOUNT, -20 TO +60 DEGREES C, IP20. FREE 2...
CIRCUIT BREAKER, SIRIUS, SIZE: S00, FOR MOTOR PROTECTION, 0.7-1 AMP, 690 VAC, 50/60 HZ, 5.5 W, 6 KV, SCREW TYPE TERMINAL, DIN RAIL MOUNT, -20 TO +60 DEGREES C, IP20.
CIRCUIT BREAKER, SIZE 00 FOR MOTOR PROTECTION, 1.4-2AMP, 3POLE ,690VAC, CLASS 10, STANDARD SWITCHING CAPACITY. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER, SIZE 00, FOR MOTOR PROTECTION, 3 POLE, 9-12.5 AMP, 690 VAC, 50/60 HZ, 7 W, SCREW TYPE TERMINAL, DIN RAIL MOUNT, -20 TO +60 DEGREES C, IP20. FREE...
CIRCUIT BREAKER, SIZE 2, FOR MOTOR PROTECTION, CLASS 10, 52 AMP, 690 VAC, 50/60 HZ, SCREW TERMINAL, DIN RAIL MOUNT, -20 TO +80 DEGREE C, IP00. FREE 2 YEAR RADWELL...
CIRCUIT BREAKER, SIZE S0 FOR MOTOR PROTECTION, 4A, 52 A SCREW TERMINAL, 1NO, 1NC. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER, SIZE S0 FOR MOTOR PROTECTION, CLASS 10, A-RELEASE 23...28 A, N-RELEASE 364 A, SPRING-TYPE TERMINAL, STANDARD SWITCHING CAPACITY. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER, SIZE S0, FOR MOTOR PROTECTION, 3 POLE, 1.6 AMP, 20-690 VAC, 50/60 HZ, CLASS 10, SCREW TYPE TERMINAL, DIN RAIL MOUNT, -50 TO +80 DEGREES C, IP20. FREE...
CIRCUIT BREAKER, SIZE S0, FOR MOTOR PROTECTION, 3.5-5 AMP A-RELEASE, 65 AMP N-RELEASE, CLASS 10, SCREW TERMINAL, STANDARD SWITCHING CAPACITY. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER, SIZE S0, FOR MOTOR PROTECTION, 3RV2 SERIES, 7-10A, CLASS 10, 130A, OPERATING VOLTAGE: 20-690V, 50/60HZ, WITH AUXILIARY 1NO+1NC, SCREW TERMINALS, DIN RAIL MOUNT, OPERATING TEMP: -20 - +60...
CIRCUIT BREAKER, SIZE S0, FOR MOTOR PROTECTION, 400 A, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER, SIZE S0, FOR MOTOR PROTECTION, CLASS 10 A-RELEASE, 13-20 AMP, N-RELEASE, 260 AMP, SCREW TERMINAL STANDARD SWITCHING CAPACITY, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER, SIZE S0, FOR MOTOR PROTECTION, CLASS 10, 2.2-3.2 AMP OVERLOAD RANGE, 42 AMP INSTANT RELEASE, SCREW TERMINAL, STANDARD SWITCHING CAPACITY. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER, SIZE S0, FOR MOTOR PROTECTION, CLASS 10, A-RELEASE: 1.8...2.5 A, N-RELEASE: 33 A, SCREW TERMINAL, STANDARD SWITCHING CAPACITY. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER, SIZE S0, FOR MOTOR PROTECTION, SCREW TERMINAL, STANDARD SWITCHING CAPACITY, CLASS 10 A, 8.2 A MP. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER, SIZE S0, MOTOR PROTECTION, CURRENT RANGE 30-36 AMP, 3 POLE, 690 VOLT, SCREW TERMINAL, FINGER SAFE, N-RELEASE 432 A SCREW TERMINAL STANDARD SWITCHING CAPACITY. FREE 2 YEAR RADWELL...
CIRCUIT BREAKER, SIZE S0, UL489, 3P, 3.2A A-RELEASE, N-RELEASE 42 A, SCREW TERMINAL, STANDARD SWITCHING CAPACITY. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER, SIZE S00 FOR MOTOR PROTECTION, 1.1-1.6 AMP, 3 PHASE, 690 VAC, 0.55 KW. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER, SIZE S00 FOR MOTOR PROTECTION, 3 POLE, 0.28-0.4 AMP A-RELEASE, 5.2 AMP N-RELEASE, CLASS 10, SCREW TYPE TERMINAL, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER, SIZE S00 FOR MOTOR PROTECTION, CLASS 10, A-RELEASE 0.35 - 0.5 AMP, N-RELEASE 6.5 AMP, SCREW TERMINAL, STANDARD SWITCHING CAPACITY. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER, SIZE S00, 0 FOR MOTOR PROTECTION, CLASS 10, 3 POLE, 0.9-1.25 AMP, 690 VAC, 50/60 HZ, SCREW TYPE TERMINAL, DIN RAIL MOUNT, IP20. FREE 2 YEAR RADWELL WARRANTY...
CIRCUIT BREAKER, SIZE S00, CLASS 10 A-RELEASE, 1.1-1.6A N-RELEASE, 21A SPRING-TYPE TERMINAL, STANDARD SWITCHING. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER, SIZE S00, CLASS 10, 3 POLE, A-RELEASE, 0.55 - 0.8 AMP, N-RELEASE, 10 AMP, 400/690V, SCREW TERMINALS, STANDARD SWITCHING CAPACITY, DIN RAIL MOUNTING, FOR MOTOR PROTECTION. FREE 2...
CIRCUIT BREAKER, SIZE S00, FOR MOTOR PROTECTION, 0.45-0.63 AMP, 3 POLE, 690 VAC, CLASS 10, STANDARD SWITCHING, SCREW TYPE TERMINAL, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER, SIZE S00, FOR MOTOR PROTECTION, 1NO/1NC, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER, SIZE S00, FOR MOTOR PROTECTION, 3 POLE, 1.4-2 AMP, 690 VAC, 50/60 HZ, CLASS A, SCREW TERMINAL, DIN RAIL MOUNT, -20 TO +80 DEGREES C. FREE 2 YEAR...
CIRCUIT BREAKER, SIZE S00, FOR MOTOR PROTECTION, 3 POLE, 1.8-2.5 AMP, 690 VAC, 50/60 HZ, 100 KA, SCREW TYPE TERMINAL, DIN RAIL MOUNT, -20 TO +60 DEGREES C, IP20. FREE...
CIRCUIT BREAKER, SIZE S00, FOR MOTOR PROTECTION, 5.5-8 AMP, SCREW TERMINAL, REPLACES: 3RV1021-1HA10. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER, SIZE S00, FOR MOTOR PROTECTION, 7-10AMP, 3POLE, 690VAC, CLASS 10, STANDARD SWITCHING CAPACITY. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER, SIZE S00, FOR MOTOR PROTECTION, CLASS 10 A-RELEASE 0.18...0.25 A, N-RELEASE 3.3 A, SCREW TERMINAL, STANDARD SWITCHING CAPACITY. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER, SIZE S00, FOR MOTOR PROTECTION, CLASS 10 A-RELEASE 1.4...2 A, N-RELEASE 26 A, SPRING-TYPE TERMINAL, STANDARD SWITCHING CAPACITY, WITH TRANSVERSE AUXILIARY SWITCHES, 1 NO+1 NC. FREE 2 YEAR...
CIRCUIT BREAKER, SIZE S00, FOR MOTOR PROTECTION, CLASS 10 A-RELEASE 10...16 A N-RELEASE 208 A SCREW TERMINAL, 11-16 AMP, 3 POLE, 460 V, 3 PHASE, 50/60 HZ, STANDARD SWITCHING CAPACITY,...
CIRCUIT BREAKER, SIZE S00, FOR MOTOR PROTECTION, CLASS 10, 2.2-3.2 AMP, 690 VAC, 50/60 HZ, SCREW TYPE TERMINAL, DIN RAIL MOUNT, -50 TO +80 DEGREES C. FREE 2 YEAR RADWELL...
CIRCUIT BREAKER, SIZE S00, FOR MOTOR PROTECTION, CLASS 10, 3.5-5 AMP A-RELEASE, 65 AMP N RELEASE, SPRING-TYPE TERMINAL, STANDARD SWITCHING CAPACITY. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER, SIZE S00, FOR MOTOR PROTECTION, CLASS 10, A-RELEASE 0.35-0.5 AMP, N-RELEASE 6.5 AMP, SCREW TERMINAL, STANDARD SWITCHING CAPACITY. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER, SIZE S00, FOR MOTOR PROTECTION, CLASS 10, A-RELEASE 1.8...2.5, A N-RELEASE, 33 A, SCREW TERMINAL, STANDARD SWITCHING CAPACITY WITH TRANSVERSE AUXILIARY SWITCHES, 1 NO+1 NC. FREE 2 YEAR...
CIRCUIT BREAKER, SIZE S00, FOR MOTOR PROTECTION, CLASS 10, A-RELEASE 10...16 A, N-RELEASE 208 A, SCREW TERMINAL, STANDARD SWITCHING CAPACITY, WITH TRANSVERSE AUXILIARY SWITCHES, 1 NO+1 NC. FREE 2 YEAR...
CIRCUIT BREAKER, SIZE S00, FOR STARTER COMBINATION, RATED CURRENT 16 A, N-RELEASE, 208 A, SPRING-TYPE TERMINAL, STANDARD SWITCHING CAPACITY. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER, SIZE S00, FOR SYSTEM PROTECTION WITH APPROVAL UL489, 3.2 AMP, 690 VAC, 6 KV SURGE. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER, SIZE S00, FOR SYSTEM PROTECTION, 12.5 AMP, 3 POLE, 690 V, INTERRUPT RATING 100 KA AT 400 V, -20 TO +60 DEGREES CELSIUS, SCREW MOUNT. FREE 2 YEAR...
CIRCUIT BREAKER, SIZE S00, FOR TRANSFORMER PROTECTION, 2.2-3.2 AMP A-RELEASE, 65 AMP N RELEASE, SCREW TERMINAL, STANDARD SWITCHING CAPACITY. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER, SIZE S00, FOR TRANSFORMER PROTECTION, A-RELEASE, 2.2...3.2 A, N RELEASE, 65 A, SPRING-TYPE, TERMINAL STANDARD, SWITCHING CAPACITY. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER, SIZE S00, FOR TRANSFORMER PROTECTION, WITH APPROVAL CIRCUIT BREAKER UL 489, CSA C22.2, NO5-02 A RELEASE, 3.2 A N RELEASE, 65 A SCREW TERMINAL, STANDARD SWTICHING CAPACITY. FREE...
CIRCUIT BREAKER, SIZE S2, 12-17 AMP, STANDARD SWITCHING CAPACITY, L1, L2, L3. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER, SIZE S2, FOR MOTOR PROTECTION, CLASS 10, A-RELEASE 18-25 AMP, N-RELEASE, 325 AMP SCREW TERMINAL, STANDARD SWITCHING CAPACITY. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER, SIZE S3, SCREW TERMINAL, INCREASED SWITCHING CAPACITY, 14-20A. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER, SIZE SO, CLASS 10, A-RELEASE - 18-25 AMP, N-RELEASE - 325 AMP, SCREW TERMINAL, STANDARD SWITCHING CAPACITY, TRANSVERSE AUX SWITCHES/1 NO & 1 NC, 6 KV SURGE VOLTAGE,...
CIRCUIT BREAKER, SIZE: S00, SIRIUS, FOR MOTOR PROTECTION, 3 POLE, 7-10 AMP, 690 VAC, 50/60 HZ, SCREW TYPE TERMINAL, DIN RAIL MOUNT, IP20. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER, STARTER MOTOR PROTECTOR, 1.8-2.5 AMP, 690 VAC, 3 POLE, POWER SWITCH BRG, SIZE S00, STANDARD SWITCHING, SCREW CONNECTION. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER, SZ SOO, CLASS 10,WITH OVERLOAD RELAY FUNCTION, A-RELEASE 0.7...1 A, N-RELEASE 13 A, SCREW CONNECTION, STANDARD W CAPACITY. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER, THERMAL MAGNETIC TRIP, 3-POLE, 690 VAC RATING, 50/60 HZ, 0.9-1.25 AMP, SCREW TERMINATION, IP20 ENCLOSURE PROTECTION, DIN-RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER, THERMAL MAGNETIC, 250MA, 690 VAC, DC ROTARY, DIN RAIL, 3 POLES. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER, THERMAL MAGNETIC, 3 POLES, 320MA, 690 VAC, DC ROTARY, DIN RAIL. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER, THERMAL MAGNETIC, 400MA, 690 VAC, DC ROTARY, DIN RAIL, 3 POLES. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER, THERMAL MAGNETIC, SIZE S00, 5 AMP, SCREW TERMINATION, MSP, 3 POLE, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER, THERMAL MAGNETIC, V-EA SERIES, 8 AMP, G-TRIP CHAR, 3 POLE, 480Y/277VAC. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER, TMCB, UL489, FOR XFRMR, S00, 5 A, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER, VL DG COMPRESSION KIT 3PC. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER, VL DG CU BODY 3PC LUG 1W 3/0AWS. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER, VL FG DIST LUG 3PC 6W 1AWS. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER, VL JG AL BODY 3PC LUG 2W 250KCMIL. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER, VL LG CU BODY 3PC LUG 2W 600KCM LN. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER, VL150X UL, TYPE CG, 25A,3POLE, NEMA RATING 65KA/480V, ELECTRONIC TRIP UNIT TM, WITHOUT AUXILIARY/ALARM SWITCH. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER, VL150X, TYPE CG, 30A, 250V T/M, 3 POLE, 65 KA, W/O LUGS. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER, VL160L, VL IEC 50A 100K/415V, 3P TM ADJ. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER, VL160N, IEC, 3POLE, 63AMP, 55K, MAGNETIC TRIP UNIT,. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER,0.11-0.16 AMP, 690 VOLT, 3 POLE, 691 VA, DIN MOUNT, S00 FOR MOTOR PROTECTION CLASS 10. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER,100AMP, 3POLE, 415VAC. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER,A-RELEASE 4.5...6.3 AMP / N-RELEASE 82 AMP, CLASS 10, SIZE S00, STANDARD SWITCHING CAPACITY, W/ TRANSVERSE AUXILIARY SWITCHES 1 NO+1 NC, SCREW TERMINAL, FOR MOTOR PROTECTION. FREE 2 YEAR...
CIRCUIT BREAKER. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER. SIZE S00. FOR MOTOR PROTECTION, 26 AMP, 690 VAC, 1 NO/NC, SCREW TYPE TERMINAL, DIN RAIL MOUNT, -50 TO +80 DEGREE C, IP20, SUCCESSOR TO 3RV1021-1BA15. FREE 2...
CIRCUIT BREAKERS 1 POLE/ 63 AMPS 240V BLK PKG-3. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT-BREAKER, 3-POLE FOR MOTOR PROTECTION IR=80-100A, ICU=40KA/415V WITH OVERCURRENT RELEASE AN N-REL. 15 X IN, FIXED-MOUNTED TRIP CLASS FIXED SETTING W/O PHASE FAILURE SENSITIVITY W/O AUXIL.CONTACT/ALARM SWITCH W/O AUXILIARY RELEASE.
CIRCUIT-BREAKER, 30AMP, 480V, 50/60HZ, 14W, 8KV, SCREW TERMINAL . FREE 2 YEAR RADWELL WARRANTY
CIRCUIT-BREAKER, 4-POLE FOR PLANT PROTECTION. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT-BREAKER, 4POLE, FOR PLANT PROTECTION IR=125,160A,. FREE 2 YEAR RADWELL WARRANTY
COMPRESSION LUG KIT, FOR VL400UL, 3 UNITS IN SET. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTUER,CIRCUIT BREAKER,3 AMP,3 POLE,1 N.O./1 N.C. CONTACTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER (1/10/2015), LOAD FEEDER FUSELESS, 0.9 TO 1.25AMP, 400VAC, SCREW TERMINAL,. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER , CIRCUIT BREAKER, 10A, 3POLE, 277/480VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER ,CIRCUIT BREAKER, 25AMP, 3POLE ,480V ,DIN RAIL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 01-03-17, CIRCUIT BREAKER, 1.8-2.5AMP, 690VAC, 3P, S00 FOR MOTOR PROTECTION, CLASS 10, REPLACED BY 3RV2011-1CA20. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 01.03.2017, CIRCUIT BREAKER, FOR MOTOR PROTECTION, CLASS 10 A-RELEASE, 2.8 TO 4 A SHORT-CIRCUIT RELEASE, 52 A, SPRING-TYPE TERMINAL, STANDARD SWITCHING CAPACITY, SIZE 00, REPLACED BY 3RV2011-1EA20.
DISCONTINUED BY MANUFACTURER 01.10.20, CIRCUIT BREAKER, MOTOR PROTECTOR, 9/12.5 AMP, 3 POLE, 400/690 VAC, 50/60 HZ, SIZE S0, SUCCESSOR IS SIRIUS 3RV2, PREFERRED SUCCESSOR TYPE IS 3RV2011-1KA10. FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER 01.10.2019, CIRCUIT BREAKER, SIZE S0, FOR STARTER COMBINATION, RATED CURRENT 25 A, SHORT-CIRCUIT RELEASE, 325 A SCREW TERMINAL, STANDARD SWITCHING CAPACITY, SUCCESSOR IS 3RV2321-4DC10. FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER 01.10.2019, CIRCUIT-BREAKER, SIZE S0, FOR MOTOR PROTECTION, CLASS 10, THERMAL MAGNETIC, 100 AMP, 690 VAC, 3 POLE, WITH OVERLOAD RELAY FUNCTION, SCREW CONNECTION, STANDARD BREAKING CAPACITY. FREE...
DISCONTINUED BY MANUFACTURER 01.10.2020, CIRCUIT BREAKER, SIZE S2, A-RELEASE 18-25 AMP, SHORT CIRCUIT RELEASE 520 AMP, SCREW TERMINAL, PREFERRED SUCCESSOR: 3RV2431-4DA10. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 01/05/23, CIRCUIT BREAKER, 3 POLE, 35 AMP, 690 VAC, SIZE S3, SCREW TERMINAL, FOR SYSTEM PROTECTION, STANDARD SWITCHING CAPACITY, SUCCESSOR IS 3RV2742-5FD10. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER 01/05/23, CIRCUIT BREAKER, 63-819 A, 50 KA, SCREW TERMINAL, STANDARD SWITCHING CAPACITY, SIZE S3, FOR STARTER COMBINATION, SUCCESSOR IS 3RV2331-4JC10. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 01/09/02, CIRCUIT BREAKER, 45-63 AMP, 3 POLE, 600V AC, FOR MOTOR PROTECTION, W/O AUXILIARY RELEASE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 01/10/20, CIRCUIT BREAKER, 28-40 AMP, 1NO/1NC, SCREW TERMINAL, WITH INTEGRATED AUXILIARY SWITCH, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 01/10/20, CIRCUIT BREAKER, MOTOR STARTER PROTECTOR, 3 POLE, 75 AMP, 400 VAC, 50/60 HZ, 50 KA, SCREW TERMINALS, SHORT CIRCUIT, NON RELEASE, SIZE S3. FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER 01/10/2019, CIRCUIT BREAKER, FOR MOTOR PROTECTION, 17-22 AMP SHORT-CIRCUIT RELEASE, CLASS 10, SCREW TERMINAL, STANDARD SWITCHING CAPACITY, REPLACED BY 3RV2021-4CA10. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 01/10/2020, CIRCUIT BREAKER, THERMAL MAGNETIC, 80 AMP, 3 POLE, 415 VAC, 50 HZ, 55 KA, W/O AUXILIARY RELEASE/ALARM SWITCH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 01/11/93, MOTOR-PROTECTION CIRCUIT BREAKER, 20 AMP, 3 POLE, 3 PHASE, 1NO/1NC, SCREW TERMINALS, 0.63-1 AMP A-RELAY, 12 AMP N-RELAY, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER 04/01/2022, MEASURING MODULE, CURRENT/VOLTAGE, 63-630 AMP, 690 VAC, BUS BAR CONNECTION, REPLACED BY 3UF7114-1BA01-0. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 05/01/2004, BUSBAR, FOR 2 CIRCUIT BREAKERS, 3 PHASE, 63 AMP, 690 VAC, 63 MM MODULAR SPACING, SLOT MOUNTED, REPLACED BY 3RV1915-3AB. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 05/01/2023, CIRCUIT BREAKER, FOR MOTOR PROTECTION, 11-16 AMP, 3 POLE, 690 VAC, SIZE S2, DIN RAIL MOUNT, REPLACED BY 3RV2031-4TA10. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 05/01/2023, CIRCUIT BREAKER, SIZE S2, FOR MOTOR PROTECTION, CLASS 10, 22-32 AMP A-RELEASE, 416 AMP SHORT CIRCUIT RELEASE, SCREW TERMINAL, INTEGRATED AUXILIARY SWITCH, PREFERRED SUCCESSOR: 3RV2031-4EA15. FREE...
DISCONTINUED BY MANUFACTURER 05/01/2023, CIRCUIT BREAKER, SIZE S2, FOR STARTER COMBINATION, 25 AMP, SHORT-CIRCUIT RELEASE: 325 AMP, SCREW TERMINAL, STANDARD SWITCHING CAPACITY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 05/01/2023, CIRCUIT BREAKER, SIZE S2, FOR STARTER COMBO, 3 POLE, 32 AMP, 690 V, 6000V SURGE VOLTAGE RESISTANCE, SCREW TERMINAL, STANDARD SWITCHING CAPACITY, PREFERRED SUCCESSOR: 3RV2331-4EC10. FREE...
DISCONTINUED BY MANUFACTURER 05/01/2023, MOTOR PROTECTION CIRCUIT BREAKER, 63 AMP, 3 POLE, 690 VAC/DC, 100 KA, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 08.01.2015, CIRCUIT BREAKER, FOR PLANT PROTECTION, 3 POLE, 63 AMP, 18 KA, 415 V, WITH OVERCURRENT RELEASE, W/O AUXILIARY RELEASE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 09/30/2021 , BUS BAR TERMINAL, 3 PHASE, FOR CIRCUIT BREAKER 3 RV, SIZE S0, FORK SHAPE CONNECTIONS, REPLACED BY 3RV2925-5EB. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 09/30/2021, CIRCUIT BREAKER, 3 POLE, RATED CURRENT 12.5 AMP, SHORT CIRCUIT RELEASE 163 AMP, 60 VAC/DC, 100 KA, SCREW TERMINAL, SIZE S0, DIN RAIL MOUNT, SUCCESSOR: 3RV2311-1KC10.
DISCONTINUED BY MANUFACTURER 1-2-1992, CIRCUIT BREAKER, 22-32 AMP SETTING, MOTOR PROTECT.UP TO 63A, BASIC VERSION W/OVERCURRENT RELEASE (AN-REL.) A=22 TO 32A, N=380A WITHOUT AUXILIARY SWITCH, W/O VOLTAGE RELEASE. FREE 2...
DISCONTINUED BY MANUFACTURER 10.01.2019, CIRCUIT BREAKER, SIZE S0, FOR MOTOR PROTECTION, 5.5-8AMP, 3KW, 690VAC, CLASS 10, STANDARD SWITCHING CAPACITY, SUCCESSOR: 3RV2011-1HA10. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 10/01/2017, CIRCUIT BREAKER, MOTOR PROTECTION, CLASS 10, 2.8-4 AMPS, 400-690 VAC, 50/60 HZ, 3-POLE, 1 NO, 1 NC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 10/01/2019, CIRCUIT BREAKER, 3 POLE, 0.18-0.25 AMP, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 10/01/2019, CIRCUIT BREAKER, FOR MOTOR PROTECTOR, SIZE 2, CLASS 10, 40-50 AMP, 3 POLE, 690 VAC, SCREW TERMINAL AND SNAP-ON MOUNTING ON 35MM STD RAIL, STANDARD SWITCHING...
DISCONTINUED BY MANUFACTURER 10/01/2019, CIRCUIT BREAKER, FOR TRANSFORMER PROTECTION, 0.7-1 AMP A-RELEASE, 21 AMP SHORT-CIRCUIT RELEASE, SCREW TERMINAL, STANDARD SWITCHING CAPACITY, SIZE S0, DIN RAIL MOUNTABLE, SUCCESSOR: 3RV2411-0JA10. FREE 2...
DISCONTINUED BY MANUFACTURER 10/01/2019, CIRCUIT BREAKER, SIZE S0, 3.5-5 AMP, 3 POLE 400/690 VAC 50/60 HZ, SCREW TERMINALS, DIN-RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 10/01/2019, CIRCUIT BREAKER, SIZE S0, FOR MOTOR PROTECTION, CLASS 10 AMP RELEASE 2.8....4 AMP, SHORT-CIRCUIT RELEASE 52 AMP, SCREW TERMINAL, STANDARD SWITCHING CAPACITY, REPLACED BY 3RV2011-1EA10. FREE...
DISCONTINUED BY MANUFACTURER 10/01/2019, SENTRON LUG KIT, CIRCUIT BREAKER, LINE/LOAD, 150A DG-FRAME BREAKER, 3 LUGS, STEEL TERMINAL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 10/01/2020, CIRCUIT BREAKER, 3 POLE, 63 AMP, 415 VAC (50/60 HZ), 55 KA BREAKING CAPACITY, SCREW MOUNTED. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 10/01/2020, CIRCUIT BREAKER, FOR MOTOR PROTECTION, SIZE S2, 14-20 AMP, 3 POLE, 400-690 VAC, SCREW TYPE TERMINALS, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 10/01/2020, CIRCUIT BREAKER, MOLDED CASE, 3 POLE, 40 AMP, 600 AMP SHORT CIRCUIT PROTECTION, 415 VAC, LINE PROTECTION TRIP UNIT TM, WITHOUT AUXILIARY RELEASE, WITHOUT AUXILIARY/ALARM SWITCH.
DISCONTINUED BY MANUFACTURER 10/01/2020, CIRCUIT BREAKER, SIZE S2, CLASS 10 AMP / RELEASE 18...25 AMP / SHORT CIRCUIT RELEASE: 325 AMP, SCREW TERMINAL, STANDARD SWITCHING CAPACITY, FOR MOTOR PROTECTION, IP20.
DISCONTINUED BY MANUFACTURER 10/01/2020, CIRCUIT BREAKER, SIZE S2, FOR MOTOR PROTECTION, 28-40 AMP, 3 POLE, CLASS 10, STANDARD SWITCHING CAPACITY, PREFERRED SUCCESSOR 3RV2031-4UA10. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 10/17/2014, CIRCUIT BREAKER, 4 POLE, 315-400 AMP, 40KA / 415V, FIXED, SCREW TERMINALS, W/O AUXILIARY RELEASE, W/O AUXILIARY AND ALARM SWITCH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 10/17/2014, CIRCUIT BREAKER, OVERCURRENT RELEASE / N REL 500-1000 AMP, 40 KA, 80-100 AMP, 3 POLE, 415 VAC, FIXED MOUNTED, FOR PLANT PROTECT, W/O AUXILIARY RELEASE AND...
DISCONTINUED BY MANUFACTURER 11/01/1993, MOTOR PROTECTION CIRCUIT BREAKER, PROTECTION UP TO 20 AMP, 3 POLE, 0.4/0.63 AMP A-RELEASE, 7.5 AMP N-RELEASE, 380/660 VAC, 100 KA, 3 HP. FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER 11/01/1993, MOTOR PROTECTOR CIRCUIT BREAKER, UPTO 20 AMP, AUXILIARY CONTACTS 1NO+1NC, A-RELEASE 8-12.5 AMP, N-RELEASE 150 AMP, SCREW TERMINALS, DIN-RAIL MOUNTED. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 11/01/2018, CIRCUIT BREAKER, 1.8-2.5 AMP, 400/690VAC, 50/60 HZ, 3-POLE, 1NO, 1NC, REPLACED BY 3RV2011-1CA15. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 12/01/2022, CIRCUIT BREAKER, MOLDED CASE, 3 POLE, 415 VAC, 50 AMP, 600 AMP SHORT CIRCUIT PROTECTION, 55 KA BREAKING CAPACITY, W/O AUXILIARY RELEASE, W/O AUXILIARY/ALARM SWITCH. FREE...
DISCONTINUED BY MANUFACTURER 2020,CIRCUIT BREAKER, 14-20 AMP, 3 POLE, 1 N/O,1 N/C, SIZE SO. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER CIRCUIT BREAKER, SIZE SO, UL 489, CSA C22.2 NO.5-02, 15 AMP, 3 POLE, 208 A SCREW TERMINAL, N-RELEASE, STANDARD SWITCHING CAPACITY, END OF PRODUCT LIFECYCLE SINCE: 02/07/2022.
DISCONTINUED BY MANUFACTURER SINCE 01/10/19, CIRCUIT BREAKER, 0.35-0.5 AMP, FOR TRANSFORMER PROTECTION, A-RELEASE, SHORT-CIRCUIT RELEASE 10A, SCREW TERMINAL, STANDARD SWITCHING CAPACITY, SUCCESSOR: 3RV2411-0FA10. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER SINCE 2019, CIRCUIT BREAKER, SIRIUS, .55-.8AMP, 3P, 690V, 50/60HZ, SUCCEEDED BY 3RV2411-0HA10. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER SINCE: 01.10.2019, 3-PHASE BUSBAR, INCLUDING EXTENSION CONNECTOR FOR 3 CIRCUIT BREAKERS, SIZE S00 AND S0, REPLACED BY: 3RV2917-4B . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER SINCE: 01.10.2020, UNDERVOLTAGE RELEASE, 400 VAC, 50 HZ, 440 VAC, 60 HZ, FOR CIRCUIT BREAKER SIZE S00...S3. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER SINCE: 01/10/16, CIRCUIT BREAKER, 63 AMP, 3 POLE, 55 KA, 415 VAC, MOLDED CASE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AUXILIARY RELEASE, SHUNT TRIP, 90-110VAC 50HZ, 70-190VAC 60HZ, CSA/UL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BREAKER BUSBAR CONNECTION PIECES, 3 PIECES. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BUSBAR JUMPER, 2 FORK, LUG, 125 AMP, 1 PHASE, 10/PK. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BUSSBAR ADAPTER, DC, CONNECTING STRIP, 0.77INCH X 1.96INCH X 17.7INCH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BUSSBAR, AUXILIARY LINE SIDE FEEDER, W/OUT SIDE MTD ACCESS, 12 POLE, 63AMP, 690V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER DIN RAIL MOUNT 25AMP 3POLE 277VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER UNDERVOLTAGE RELEASE, FOR 3VF3, 380/480VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, 0.28-.4 AMP, SIZE S0, DIN RAIL MOUNT, NO DIRECT REPLACEMENT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, 0.28-0.40 AMP, 690 VOLT, 3 POLE, SPRING TERMINAL, S00 FOR MOTOR PROTECTION CLASS 10. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, 0.35-0.5 AMP, 50 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, 0.45-0.63 AMP, 690 VAC, 50/60 HZ, 3 POLE, SIZE S0. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, 0.7-1 AMP, 3 POLE, 690VAC, SIZE 0, REPLACED BY 3RV2011-0JA10. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, 1.1-1.6 AMP, 690 VOLT, 3 POLE, SPRING TERMINAL, S00 FOR MOTOR PROTECTION CLASS 10 . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, 1.25 AMP, 3-POLE, SIZE S0. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, 1.6AMP, 3POLE, 690VAC/DC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, 1.8-2.5AMP, 3POLE, 600VAC, SIRIUS, SCREW TERMINALS, DIN RAIL MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, 10 - 16AMP, 3 POLE, 600VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, 10 AMP, 3 POLE, 50 HZ, SIZE S0. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, 10AMP, 690V, 50/60HZ, 100KA, 3.3-10W. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, 125 AMP, 3 POLE, 415 VAC, 25 KA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, 16-25AMP, 3POLE, 600V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, 16AMP, 3POLE ,690VAC, DIN-RAIL, REPALCEMENT 3RV2311-4AC10. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, 16AMP, 3POLE, 660VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, 2.2 - 3.2 AMP, 690 VAC, 3 POLE, S00 FOR MOTOR PROTECTION, CLASS 10, SPRING TYPE TERMINAL, DIN RAIL MOUNTING. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, 20 AMP, 1 POLE, 120/240 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, 20 AMP, 3 POLE, SIZE S2, CLASS 10, A-RELEASE, 14-20 AMP ADJ RANGE, SCREW TERMINATION, DIN RAIL MOUNTING, FOR MOTOR PROTECTION. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, 21 AMP, 3 POLE, 400 VAC, 50/60 HZ, REPLACED BY : 3RV2011-1AA10. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, 22 AMP, 3-POLE, S0, UL489. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, 22-32 AMP, 3 POLE, 400-690 VAC, 12 KA, 165 X 70 X 174 MM, SCREW TERMINAL, LOCKABLE IN OFF POSITION, MANUAL RESET. FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, 22-32 AMP, 50 HZ, 3 POLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, 25AMP, 3POLE, 18KA, 415V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, 3 POLE, 100 AMP, 55 K. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, 3 POLE, 32 AMP, 55 K, 415 V AC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, 3 POLE, 8 AMP, 600 VAC MAX, SIZE S0, UL 489, DIN RAIL MOUNT, REPLACED BY: 3RV2711-1HD10. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, 3-POLE, 50AMP, 600Y/347V, 250V, VL 150X UL, TYPE NCGA, FRAME - CG. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, 30 AMP, 3 POLE, 480 VOLT AC, SERIES: L. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, 32 AMP, 3 POLE, 277/480 VAC, DIN RAIL MOUNT, C CURVE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, 3P, 70A. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, 3POLE, 480 VOLT AC MAX, 10 KA MS SYMMETRICAL AMPERES, E-TRIPWITH A DESIGN E MOTOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, 3RV2 SERIES, S3UL489, 60 AMP, 3 POLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, 3VF1 SERIES, 80 AMP, 3 POLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, 40AMP, 100 KA, 3POLE, 690VAC, THERMAL-MAGNETIC, ROTARY SWITCH, SHORT-CIRCUIT, PREFERRED SUCCESSOR IS 3RV2742-5GD10. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, 40AMP, 3POLE, 480V, WITHOUT AUXILIARY SWITCH, W/O VOLTAGE RELEASE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, 5 AMP, 3 POLE, SCREW TERMINALS, S0 SIZE, 5A RATED CURRENT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, 50/60HZ, 32AMP, UL489. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, 50AMP, 3POLE, 415VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, 5AMP, 3POLE, 240/415V, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, 63AMP, 3POLE, 600VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, 80AMP, 3P, 380/415VAC, 50/60HZ, 18KA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, 9-12.5 AMP, 10 HP, 100 KA, SIZE S0. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, ADJUSTABLE, 3.5-5 AMP, 690 VAC, 3 POLE, S00 FOR MOTOR PROTECTION CLASS 10, SPRING TYPE TERMINAL, DIN RAIL MOUNTING. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, FOR TRANSFORMER, SIZE S2, SHORT CIRCUIT RELEASE, 660 A, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, MOLDED CASE, 3 POLE, 125 AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, MOLDED CASE, 3 POLE, 400 VAC, 16 AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, MOLDED CASE, 63-80AMP, 415VAC, 50/60HZ, 3 POLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, MOTOR PROTECTOR, 13 AMPS, 3-PHASE, 100 KA @ 240-690 V, 1NO / 1NC, SIZE 0, REPLACED BY 3RV2011-0JA15. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, MOTOR STARTER PROTECTOR, 2.5-4AMP, 1NO/1NC, 3PHASE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, MOTOR STARTER, 0.9-1.25 AMP, 3 POLE, 600 VAC, 10 AMP TRIP, 16 AMP, STANDARD SWITCHING CAPACITY, SCREW CONNECTION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, MSP, TYPE E, S3 A-RELEASES, CL10 36-50A, SCREW, WITH OVERLOAD RELAY FUNCTION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, PANEL MOUNT, PLUG-IN TYPE, 10 AMP, SINGLE POLE, 250 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, S3UL489, 3 POLE, 25 AMP, 347-480/600 VAC, 50/60 HZ, REPLACED BY: 3RV2742-5DD10. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, S3UL489, 3 POLE, 30 AMP, 347-480/600 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, SERIES 3VF3, MOLDED CASE, FOR PLANT PROTECTION, 100-125AMP, 415-600VAC, 50/60HZ, 18/25K-AMP INTERRUPT RATING, AUX SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, SERIES 3VF3, MOLDED CASE, FOR PLANT PROTECTION, 125-160AMP, 415-600VAC, 50/60HZ, 8/18/25K-AMP INTERRUPT RATING, AUX SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, SIRIUS, TYPE-E, SIZE-S0, 1.8-2.5 AMP, 3POLE, 690VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, SIZE S0 FOR STARTER COMBINATIONS, RATED CURRENT 6.3 AMP SHORT-CIRCUIT RELEASE, 82 AMP SCREW TERMINAL STANDARD SWITCHING CAPACITY, 3 POLE, OPERATING VOLTAGE: 690 VAC, 50/60HZ.
DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, SIZE S0, FOR MOTOR PROTECTION, 1.1-1.6AMP, 3PHASE, 690V, STANDARD SWITCHING CAPACITY . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, SIZE S0, MOTOR PROTECTION, CLASS 10 A, 1.4-2 AMP, 3 POLE, SCREW TERMINAL, 690 VA, 100 KA, DIN RAIL MOUNT, IP20, (SUCCESSOR: 3RV2011-1BA10). FREE 2...
DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, SIZE S0, MOTOR PROTECTION, CLASS 10, 11-16 AMP, SCREW TERMINALS, (SUCCESSOR 3RV2021-4AA10). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, SIZE S0, MOTOR PROTECTION, CLASS 10, 4.5-6.3 AMP RELEASE, SCREW TERMINALS, STANDARD SWITCHING CAPACITY, (SUCCESSOR: 3RV2011-1GA10). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, SIZE S0, UL489, 3 POLE, 2.5 AMP, 600 VAC MAX, SCREW TERMINALS, DIN-RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, SIZE S00, FOR MOTOR PROTECTION, 1.8-2.5AMP, 3POLE, CLASS 10. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, SIZE S00, FOR MOTOR PROTECTION, CLASS 10, 2.8-4 AMP, 3 POLE, 690 VAC, 50/60 HZ, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, SIZE S2, 28-40 AMP, SHORT CIRCUIT RELEASE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, SIZE S2, MOTOR PROTECTION, CLASS 10, 22-32 AMP RELEASE, SCREW TERMINALS, STANDARD SWITCHING CAPACITY, (SUCCESSOR: 3RV2031-4EA10). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, SIZE S3 FOR SYSTEM PROTECTION WITH APPROVAL CIRCUIT BREAKER UL 489, 225 A, SCREW TERMINAL, STANDARD SWITCHING CAPACITY, SUCCESSOR IS SIRIUS 3RV2 PREFERRED SUCCESSOR TYPE...
DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, SIZE S3 FOR SYSTEM PROTECTION WITH APPROVAL CIRCUIT BREAKER UL 489, 3 POLES, 50 AMP, 690 V AC, 100 KA @ 400 V AC, THERMO...
DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, SIZE S3, CLASS 10, 3 POLE, 28-40 AMP ADJ RANGE, MANUAL TEST BUTTON, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, SIZE S3, FOR MOTOR PROTECTION, 70-90 AMP, NO + 1 NC, CLASS 10, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, STARTER MOTOR PROTECTOR, 0.22-0.32 AMP, 3 POLE, CLASS 10, 4.2A, 1 NORMALLY OPEN / 1 NORMALLY CLOSED, A RELEASE, SCREW TERMINAL, TRANSVERSE AUXILIARY. FREE 2...
DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, STARTER MOTOR PROTECTOR, SIZE S0, CLASS 10, 20-25 AMP, SCREW TERMINAL, STANDARD SWITCHING CAPACITY, SUCCESSOR IS 3RV2021-4DA10. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, THERMAL MAGNETIC, 60 A, 480 VAC / 277 VAC, 3 POLE, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, TYPE E, S3, CLASS 20, 36-50AMP, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, VF100, LINE PROTECT, 100 AMP, 3 POLE, 18 KA, 240-415 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER,3-POLE,125AM P, 25KA,480V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, C TRIP, 10 KA, 5 AMP, 3 POLE, 480Y/277 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DISCONTINUED SINCE 01/10/2019, CIRCUIT BREAKER, 2.5AMP, 3POLE, 690VAC, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DISCONTINUED SINCE 01/10/2019, CIRCUIT BREAKER, 20AMP, 3POLE, 575VAC, DIN-RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MOLDED CASE CIRCUIT BREAKER, 100 A, 3-POLE, 65 KA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MOLDED CASE CIRCUIT BREAKER, 20 A, 3-POLE, 240 V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MOLDED CASE CIRCUIT BREAKER, 3-POLES, TYPE: NDGA, 150 AMPS, 600 VAC, 250 VDC, STANDARD SWITCHING CAPACITY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MOLDED CASE CIRCUIT BREAKER, 3RV1 SERIES, TYPE E, S3, CL10, 100 AMP, ADAPTER, 690 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MOLDED CASE CIRCUIT BREAKER, 4 POLE, 10 KA, 415 VAC, 50-60 AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MOLDED CASE CIRCUIT BREAKER, STARTER MOTOR PROTECTOR, 2.2-3.2 AMP, 3 POLE, 600 V AC, 50/60 HZ, 3 PHASE, 1/3 HP, SIZE-0. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MOLDED CIRCUIT BREAKER, 25AMP, 3 POLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MOTOR PROTECTION CIRCUIT BREAKER,0.55/0.8 AMP, 3 POLE, 400-690 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MOTOR PROTECTOR, 63 AMP, 5-15 HP, 3 POLE, REPLACED BY 3RV2031-4JA10. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MOTOR STARTER, 0.25/0.4 AMP, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OPERATING MECHANISM, REMOTE MOTORIZED, 230/240 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRODUCT DISCONTINUED SINCE: 01-10-2019, CIRCUIT BREAKER TRIP, MOTOR STARTER PROTECTOR, 0.45-0.63 AMP, 3 POLE, 690 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRODUCT DISCONTINUED SINCE: 01.10.2019, CIRCUIT BREAKER, SIZE S0, FOR TRANSFORMER PROTECTION A-RELEASE, 4.5-6.3 AMP, SCREW TERMINAL, STANDARD SWITCHING CAPACITY, 3RV1421-1GA10 IS REPLACED BY 3RV2411-1GA10. FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER, SHUNT RELEASE 20...24 V AC, 50/60 HZ, 100% ON PERIOD 20-70 VAC, 5 S ON PERIOD 20-70 V DC, 5 S ON PERIOD FOR CIRCUIT BREAKER SIZE...
DISCONTINUED BY MANUFACTURER, SINCE 01.10.2019, CIRCUIT BREAKER, FOR MOTOR PROTECTOR, SIZE S0, 0.22-0.32 AMP, 10-14 AWG, SUCCESSOR: 3RV2011-0DA10. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SINCE 01.10.2020, CIRCUIT BREAKER, 16AMP, 3 POLE, 415VAC, 55KA, LINE PROTECTION TRIP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SINCE 01/10/19, CIRCUIT BREAKER, SIZE S0, FOR TRANSFORMER PROTECTION, A-RELEASE 9-12.5 AMP, SHORT-CIRCUIT RELEASE 260 AMP, SCREW TERMINAL, STANDARD SWITCHING CAPACITY, SUCCESSOR 3RV2411-1KA10. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, SINCE 01/10/2020, CIRCUIT BREAKER STARTER, 50 AMP, 3-POLE, 400-V, SIZE S2, IP20 ENCLOSURE PROTECTION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SINCE 17/10/14, CIRCUIT BREAKER, 3 POLE, IR: 40-50A, ICU: 40KA/415V, WITH OVERCURRENT RELEASE, AN N-REL 300-500A, FIXED-MOUNTED, WITHOUT AUXILIARY RELEASE, WITHOUT AUXILIARY AND ALARM SWITCH. FREE 2...
DISCONTINUED BY MANUFACTURER, SINCE: 01.10.2019, CIRCUIT BREAKER, A-RELEASE: 2.8..4 AMP / SHORT-CIRCUIT RELEASE: 82 AMP, SIZE S0 TRANSFORMER PROTECTION, CL.10, SCREW CONNECTION STANDARD BREAKING CAPACITY, REPLACED BY: 3RV2411-1EA10. FREE 2...
DISCONTINUED BY MANUFACTURER, TRIPING UNIT 1.5AMP 220VAC 2W. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRIPPING UNIT, 110-127VAC, 50/60HZ, TYPE 1, 1A, 400V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, UNDERVOLTAGE RELASE, 24VDC, MSP S00-S3. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,01.10.2 016, CIRCUIT BREAKER SIZE S0,SHORT-CIRCUIT RELEASE,42 AMP,STARTER PROTECTION,100 KA,SCREW TERMINAL,RATED CURRENT:3.2 A WITHOUT A / N = 13 X IN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,CIRCUIT BREAKER, 40KA, 160AMP, 3POLE, 480VAC,. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED SINCE 11/01/2018, CIRCUIT BREAKER, SIRIUS, SIZE 0, 5.5-8AMP, 600V, SUCCESSOR 3RV2411-1HA10. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUTED BY MANUFACTURER, CIRCUIT BREAKER, SIZE S0, MOTOR PROTECTION, CLASS 10, 7-10 AMP RELEASE, SCREW TERMINALS, STANDARD SWITCHING CAPACITY, (SUCCESSOR: 3RV2011-1JA10). FREE 2 YEAR RADWELL WARRANTY
DISONTINUED BY MANUFACTURER, SHUNT RELEASE, 210-240 VAC, 50/60 HZ, 190-330 VDC, 5 S ON PERIOD. FREE 2 YEAR RADWELL WARRANTY
DISTRIBUTION WIRE CONNECTOR, 6 CABLES 3 UNITS ACCESSORY FOR: 3VA1 400/630/3VA2 400/630. FREE 2 YEAR RADWELL WARRANTY
DOOR COUPLING ROTARY, FOR S3 HANDLE EMERGENCY SWITCH. FREE 2 YEAR RADWELL WARRANTY
DOOR MOUNTED ROTARY OPERATOR, STANDARD IEC, IP65, ACCESSORY FOR: 3VA10/11. FREE 2 YEAR RADWELL WARRANTY
FB STUD LONG FOR CIRCUIT BREAKER. FREE 2 YEAR RADWELL WARRANTY
FD REAR FED TERMINAL, CIRCUIT BREAKER, LUG TERMINAL KIT, CIRCUIT BREAKER, MOLDED CASE CIRCUIT BREAKER. FREE 2 YEAR RADWELL WARRANTY
FURNAS ELECTRIC CO Circuit Breaker 3RV1011-1BA10
FURNAS ELECTRIC CO Circuit Breaker 3RV1011-1CA10
FURNAS ELECTRIC CO Circuit Breaker 3RV1011-1FA10
FURNAS ELECTRIC CO Circuit Breaker 3RV1011-1JA10
FURNAS ELECTRIC CO Circuit Breaker 3RV1021-0GA10
FURNAS ELECTRIC CO Circuit Breaker 3RV1021-1BA10
FURNAS ELECTRIC CO Circuit Breaker 3RV1021-1CA10
FURNAS ELECTRIC CO Circuit Breaker 3RV1021-1DA10
FURNAS ELECTRIC CO Circuit Breaker 3RV1021-1EA10
FURNAS ELECTRIC CO Circuit Breaker 3RV1021-1FA10
FURNAS ELECTRIC CO Circuit Breaker 3RV1021-4BA10
FURNAS ELECTRIC CO Circuit Breaker 3RV1021-4CA10
FURNAS ELECTRIC CO Circuit Breaker 3RV1021-4DA10
FURNAS ELECTRIC CO Circuit Breaker 3RV1031-4DA10
FURNAS ELECTRIC CO Circuit Breaker 3RV1031-4HA10
FURNAS ELECTRIC CO Circuit Breaker 3RV1041-4HA10
FURNAS ELECTRIC CO Circuit Breaker 3RV1041-4JA10
FURNAS ELECTRIC CO Circuit Breaker 3RV1041-4MA10
FURNAS ELECTRIC CO Circuit Breaker 3RV1915-1BB
FURNAS ELECTRIC CO Circuit Breaker 3RV1915-1CB
FURNAS ELECTRIC CO Circuit Breaker 3RV1921-1M
FURNAS ELECTRIC CO Circuit Breaker 3RV1935-1A
FURNAS ELECTRIC CO Circuit Breaker 3RV2011-0BA10
FURNAS ELECTRIC CO Circuit Breaker 3RV2011-1AA10
FURNAS ELECTRIC CO Circuit Breaker 3RV2011-1AA20
FURNAS ELECTRIC CO Circuit Breaker 3RV2011-1BA10
FURNAS ELECTRIC CO Circuit Breaker 3RV2011-1DA10
FURNAS ELECTRIC CO Circuit Breaker 3RV2011-1FA10
FURNAS ELECTRIC CO Circuit Breaker 3RV2011-1GA20
FURNAS ELECTRIC CO Circuit Breaker 3RV2011-1JA10
FURNAS ELECTRIC CO Circuit Breaker 3RV2011-1KA10
FURNAS ELECTRIC CO Circuit Breaker 3RV2011-4AA10
FURNAS ELECTRIC CO Circuit Breaker 3RV2021-1CA10
FURNAS ELECTRIC CO Circuit Breaker 3RV2021-4BA10
FURNAS ELECTRIC CO Circuit Breaker 3RV2031-4EA10
ISOLATOR MODULE, BUSBAR, 3 PHASE, 108 AMP, 6 POSITION, 600 VAC, 55 MM MODULAR SPACING, SIZE 2, FOR 2 CIRCUIT BREAKERS. FREE 2 YEAR RADWELL WARRANTY
LOAD FEEDER FUSELESS, DIRECT-ON-LINE STARTING 400 V AC, SIZE S0 10...16 A 24 V DC SCREW TERMINAL FOR INSTALLATION ON STANDARD MOUNTING RAIL (ALSO FULFILLS TYPE OF COORDINATION 1) TYPE...
LOAD FEEDER FUSELESS, DIRECT-ON-LINE STARTING 400 V AC, SIZE S0 13...20 A 230 V AC SCREW TERMINAL FOR INSTALLATION ON STANDARD MOUNTING RAIL (ALSO FULFILLS TYPE OF COORDINATION 1) TYPE...
LOAD FEEDER FUSELESS, DIRECT-ON-LINE STARTING 400 V AC, SIZE S0 13...20 A 230 V AC SCREW TERMINAL FOR INSTALLATION ON STANDARD MOUNTING RAIL TYPE OF COORDINATION 1, IQ = 150...
LOAD FEEDER FUSELESS, DIRECT-ON-LINE STARTING 400 V AC, SIZE S0 4.50...6.30 A 24 V DC SCREW TERMINAL FOR INSTALLATION ON STANDARD MOUNTING RAIL (ALSO FULFILLS TYPE OF COORDINATION 1) TYPE...
LOAD FEEDER FUSELESS, DIRECT-ON-LINE STARTING 400 V AC, SIZE S00 0.22...0.32 A 24 V DC SCREW TERMINAL FOR INSTALLATION ON STANDARD MOUNTING RAIL (ALSO FULFILLS TYPE OF COORDINATION 1) TYPE...
LOADCENTER FIELD INSTALLATION KITS AND PARTS, REQUIRES (6) 1 IN SPACES, MAIN AND SUB-FEED LUG BLOCKS, 225 AMP, THREE-POLE. FREE 2 YEAR RADWELL WARRANTY
LOADCENTRE, 100A, 3PH, 30/60, CCT BOLT-ON. FREE 2 YEAR RADWELL WARRANTY
MINI CIRCUIT BREAKER, HANDLE, C/L SERIES, 25 AMP, 3 POLE, SCREW, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
MOLDED CASE CIRCUIT BREAKER, 100 A, 400 V, 3-POLE, SCREW TERMINAL INCLUDING PHASE BARRIERS. FREE 2 YEAR RADWELL WARRANTY
MOLDED CASE CIRCUIT BREAKER, 3 POLE, 60 AMP, 35 KA, 690 VAC MAX, 50/60 HZ, WITHOUT LUGS. FREE 2 YEAR RADWELL WARRANTY
MOLDED CASE CIRCUIT BREAKER, 3D40UL, 40 AMP, 240 VAC, 50/60 HZ, 3 POLE, UL SERIES. FREE 2 YEAR RADWELL WARRANTY
MOLDED CASE CIRCUIT BREAKER, 415VAC, 3 POLE, 32A, W/O AUXILIARY RELEASE, W/O AUXILIARY/ALARM SWITCH. FREE 2 YEAR RADWELL WARRANTY
MOLDED CASE CIRCUIT BREAKER, G CHAR, 3POLE, 32 A, 480Y/277VAC,UL508. FREE 2 YEAR RADWELL WARRANTY
MOLDED CASE CIRCUIT BREAKER, MCCB, 3VA TYPE, 60 AMP, 3 POLE, 25KAIC AT 600Y/347 VAC, 65KAIC AT 480 VAC, LOAD SIDE LUG TERMINALS INSTALLED, THERMAL MAGNETIC TRIP UNIT. FREE 2...
MOLDED-PLASTIC ENCLOSURE FOR WALL MOUNTING, DEGREE OF PROTECTION IP55, WITH N AND PE TERMINAL, 72MMM. FREE 2 YEAR RADWELL WARRANTY
MOTOR OPERATOR, 110-240 VAC, 110-250 VDC, DC ACCESSORY FOR: 3VA6 150/250 3VA5 250. FREE 2 YEAR RADWELL WARRANTY
MOTOR PROTECTION CIRCUIT BREAKER, 17-22AMP, 690V, 50/60HZ, 1NO1NC, 8W. FREE 2 YEAR RADWELL WARRANTY
MOTOR PROTECTION CIRCUIT BREAKER, 690 VAC, 20 A, 100 KA INTERRUPT, 3 POLES, THERMOMAGNETIC TRIP. FREE 2 YEAR RADWELL WARRANTY
MOTOR PROTECTION CIRCUIT BREAKER, ON/OFF ROTARY HANDLE, WITH LOCKOUT, 1 AMP, 690 VOLTS, 3 POLE. FREE 2 YEAR RADWELL WARRANTY
MOTOR PROTECTOR, 0.55-0.8AMP, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY
MSP S0 1.4-2A SCRW W/AUX 1NO/1NC. FREE 2 YEAR RADWELL WARRANTY
MSP S0-S3 FRONT PLATE. FREE 2 YEAR RADWELL WARRANTY
MSP,TYPE E,S3,CL10,11-16A,SCR EW,+ADAPT. FREE 2 YEAR RADWELL WARRANTY
PHASE BARRIER, TYPE E, PHASE BARRIERS INCREASED AIR CLEARANCES, CREEPAGE DISTANCES FOR 3RV2 SIZE S00/S0, WITH SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY
SHUNT RELEASE, SIZE: S00/S0/S2, FOR USE WITH 3RV2 SERIES CIRCUIT BREAKERS, 90-110 VAC, 50/60 HZ, SCREW TYPE TERMINAL, DIN RAIL MOUNT, IP20. FREE 2 YEAR RADWELL WARRANTY
SHUNT TRIP FOR 3VF2 BREAKERS 1/2AMP 220-240VAC. FREE 2 YEAR RADWELL WARRANTY
SHUNT TRIP, LEFT, 24 VAC, 50/60 HZ, 24 - 30 VDC, ACCESSORY FOR: 3VA4/5/6 CIRCUIT BREAKERS. FREE 2 YEAR RADWELL WARRANTY
SIEMENS , 3VF2313-1FE41-0AA0, 3VF23131FE410AA0, CIRCUIT BREAKER, 25AMP, 3POLE, 415VAC, 25KA. FREE 2 YEAR RADWELL WARRANTY
SIEMENS ,FURNAS ELECTRIC CO, 3VF2213-0FL41-0AA0, 3VF22130FL4-0AA0, CIRCUIT BREAKER LINE PROTECT, 50A, 3P, 18KA, 415V. FREE 2 YEAR RADWELL WARRANTY
SIEMENS Circuit Breaker 3RV1011-0HA15
SIEMENS Circuit Breaker 3RV1011-1GA10
SIEMENS Circuit Breaker 3RV1011-1HA10
SIEMENS Circuit Breaker 3RV1021-1GA10
SIEMENS Circuit Breaker 3RV1021-1JA10
SIEMENS Circuit Breaker 3RV1021-4AA10
SIEMENS Circuit Breaker 3RV1031-4EA10
SIEMENS Circuit Breaker 3RV2011-1EA10
SIEMENS Circuit Breaker 3RV2011-1EA25
SIEMENS Circuit Breaker 3RV2011-1JA15
SIEMENS Circuit Breaker 3RV2021-4CA10
SIEMENS Circuit Breaker 3VA9038-0LB12
SIEMENS Circuit Breaker 3VA9132-0WA00
SIEMENS Circuit Breaker 3VA9133-0JB11
SIEMENS Circuit Breaker 3VL2115-1KN30-0AA0
SIEMENS, 3VF2217-0EC41-0AA0, 3VF22170EC410AA0, CIRCUIT BREAKER, 16 AMP, 2 POLE, 240/415 VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
SIEMENS, 3VH1-330-1MG, 3VH13301MG, MOTOR CONTROLLER, 1-1.6AMP, 3POLE,. FREE 2 YEAR RADWELL WARRANTY
SPECIAL TYPE CIRCUIT BREAKER SIZE S00 FOR MOTOR PROTECTION, CLASS 10 A-RELEASE 1.1...1.6 A N-RELEASE 21 A SPRING-TYPE TERMINAL STANDARD SWITCHING CAPACITY AMBIENT TEMPERATURE -50 °C 500 SWITCHING CYCLES. FREE...
SUB FEED LUG BLOCK, 150 AMP, BR LOADCENTER. FREE 2 YEAR RADWELL WARRANTY
UNDER-VOLTAGE TRIPPING DEVICE 500V 50HZ. FREE 2 YEAR RADWELL WARRANTY
UNDERVOLTAGE RELEASE 415 V AC/50 HZ, 480 V AC/60 HZ WITH SCREW TERMINAL FOR CIRCUIT BREAKER 3RV2. FREE 2 YEAR RADWELL WARRANTY
UNDERVOLTAGE RELEASE, 230 V AC/50 HZ, 240 V AC/60 HZ, WITH SCREW TERMINAL, FOR CIRCUIT BREAKER 3RV2. FREE 2 YEAR RADWELL WARRANTY

<< Prev Next >>