Altech Corp. Circuit Breaker;Therm/Mag;Hndl;Cur-Rtg 60A;DIN Rail;3 Pole;Vol-Rtg 480Y/277VAC;G 3GU60

Description
Miniature Circuit Breaker, 277 VAC Rated Voltage, DIN Rail Mounting, Wire Termination UL Listed, CSA Certified V-EA manual motor controllers are horsepower rated and suitable as motor disconnect. They can also be used for AC general use, AC resistance, AC discharge lamps and AC incandescent lamps.
Description
Miniature Circuit Breaker, 277 VAC Rated Voltage, DIN Rail Mounting, Wire Termination UL Listed, CSA Certified V-EA manual motor controllers are horsepower rated and suitable as motor disconnect. They can also be used for AC general use, AC resistance, AC discharge lamps and AC incandescent lamps.

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker;Therm/Mag;Hndl;Cur-Rtg 60A;DIN Rail;3 Pole;Vol-Rtg 480Y/277VAC;G - 70077063 - Allied Electronics, Inc.
Fort Worth, TX, USA
Circuit Breaker;Therm/Mag;Hndl;Cur-Rtg 60A;DIN Rail;3 Pole;Vol-Rtg 480Y/277VAC;G
70077063
Circuit Breaker;Therm/Mag;Hndl;Cur-Rtg 60A;DIN Rail;3 Pole;Vol-Rtg 480Y/277VAC;G 70077063
Miniature Circuit Breaker, 277 VAC Rated Voltage, DIN Rail Mounting, Wire Termination UL Listed, CSA Certified V-EA manual motor controllers are horsepower rated and suitable as motor disconnect. They can also be used for AC general use, AC resistance, AC discharge lamps and AC incandescent lamps.

Miniature Circuit Breaker, 277 VAC Rated Voltage, DIN Rail Mounting, Wire Termination

  • UL Listed, CSA Certified
    V-EA manual motor controllers are horsepower rated and suitable as motor disconnect. They can also be used for AC general use, AC resistance, AC discharge lamps and AC incandescent lamps.
Supplier's Site
Din Rail Mount Circuit Breaker - 148147749 - Radwell International
Willingboro, NJ, United States
Din Rail Mount Circuit Breaker
148147749
Din Rail Mount Circuit Breaker 148147749
DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, THERMAL MAGNETIC, 60 A, 480 VAC / 277 VAC, 3 POLE, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, THERMAL MAGNETIC, 60 A, 480 VAC / 277 VAC, 3 POLE, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Radwell International
Product Category Circuit Breakers Circuit Breakers
Product Number 70077063 148147749
Product Name Circuit Breaker;Therm/Mag;Hndl;Cur-Rtg 60A;DIN Rail;3 Pole;Vol-Rtg 480Y/277VAC;G Din Rail Mount Circuit Breaker
Rated AC Voltage 277 volts 277 to 480 volts
Rated Current 60 amps
Trip System Type Thermal Magnetic
Number of Poles 3 3
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 486-3850-ND - DigiKey
Specs
Rated Current 12 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details