Altech Corp. Manual Motor Triple Pole Controllers Circuit Breakers 3G60UM

Description
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote Datasheet
Description
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Manual Motor Triple Pole Controllers Circuit Breakers - 3G60UM - Altech Corp.
Flemington, NJ, USA
Manual Motor Triple Pole Controllers Circuit Breakers
3G60UM
Manual Motor Triple Pole Controllers Circuit Breakers 3G60UM
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity

Features:

  • DIN Rail Mounted
  • 17.5mm width
  • Thermal Magnetic
  • Current Limiting
  • 10kA Short Circuit Interrupting Capacity
Buy Now Datasheet
Circuit Breakers - 3G60UM - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers
3G60UM
Circuit Breakers 3G60UM
3G60UM, 60A,CIRCUIT BREAKER

3G60UM, 60A,CIRCUIT BREAKER

Buy Now
Din Rail Mount Circuit Breaker - 26263259 - Radwell International
Willingboro, NJ, United States
Din Rail Mount Circuit Breaker
26263259
Din Rail Mount Circuit Breaker 26263259
3G60UM, 60A,CIRCUIT BREAKER,G CHAR,3POLE,480Y/277V AC,UL508. FREE 2 YEAR RADWELL WARRANTY

3G60UM, 60A,CIRCUIT BREAKER,G CHAR,3POLE,480Y/277VAC,UL508. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
CIRC BRKR;UL508;THERM/MAG;HNDL;CUR-RTG 60A;DIN RAIL;3 POLE;VOL-RTG 480Y/277VAC;G - 70076383 - Allied Electronics, Inc.
Fort Worth, TX, USA
CIRC BRKR;UL508;THERM/MAG;HNDL;CUR-RTG 60A;DIN RAIL;3 POLE;VOL-RTG 480Y/277VAC;G
70076383
CIRC BRKR;UL508;THERM/MAG;HNDL;CUR-RTG 60A;DIN RAIL;3 POLE;VOL-RTG 480Y/277VAC;G 70076383
CIRC BRKR;UL508;THERM/MAG ;HNDL;CUR-RTG 60A;DIN RAIL;3 POLE;VOL-RTG 480Y/277VAC;G

CIRC BRKR;UL508;THERM/MAG;HNDL;CUR-RTG 60A;DIN RAIL;3 POLE;VOL-RTG 480Y/277VAC;G

Supplier's Site

Technical Specifications

  Altech Corp. Powell Electronics, Inc. Radwell International Allied Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 3G60UM 3G60UM 26263259 70076383
Product Name Manual Motor Triple Pole Controllers Circuit Breakers Circuit Breakers Din Rail Mount Circuit Breaker CIRC BRKR;UL508;THERM/MAG;HNDL;CUR-RTG 60A;DIN RAIL;3 POLE;VOL-RTG 480Y/277VAC;G
Rated AC Voltage 277 to 480 volts 277 volts
Rated DC Voltage 24 to 48 volts
Rated Current 60 amps 60 amps 60 amps
Trip System Type Thermal Magnetic Thermal Magnetic
Number of Poles 3 3 3
Unlock Full Specs
to access all available technical data

Similar Products

AC Single Pole D-Trip Miniature Molded Case Circuit Breakers - 1D16UL - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 16 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
Circuit Breaker;Therm/Mag;Togl;Cur-Rtg 30A;DIN Rail;1 Pole;Screw Snap;D - 70076926 - Allied Electronics, Inc.
Specs
Rated AC Voltage 277 volts
Rated DC Voltage 24 volts
Rated Current 30 amps
View Details
Manual Motor Single Pole Controllers Circuit Breakers - 1G15UM - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated DC Voltage 24 to 48 volts
Rated Current 15 amps
View Details
5 suppliers