Altech Corp. Triple Pole C-Trip Manual Motor Controllers Circuit Breakers 3C10UM

Description
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote Datasheet
Description
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triple Pole C-Trip Manual Motor Controllers Circuit Breakers - 3C10UM - Altech Corp.
Flemington, NJ, USA
Triple Pole C-Trip Manual Motor Controllers Circuit Breakers
3C10UM
Triple Pole C-Trip Manual Motor Controllers Circuit Breakers 3C10UM
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity

Features:

  • DIN Rail Mounted
  • 17.5mm width
  • Thermal Magnetic
  • Current Limiting
  • 10kA Short Circuit Interrupting Capacity
Buy Now Datasheet
Circuit Breakers - 3C10UM - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers
3C10UM
Circuit Breakers 3C10UM
3C10UM, 10A,CIRCUIT BREAKER

3C10UM, 10A,CIRCUIT BREAKER

Buy Now
ALTH Miniature - 3C10UM - Galco Industrial Electronics
Madison Heights, MI, United States
ALTH Miniature
3C10UM
ALTH Miniature 3C10UM
508 480Y/277AC Breaker 3P C TRP 10A UL

508 480Y/277AC Breaker 3P C TRP 10A UL

Supplier's Site
Molded Case Circuit Breaker - 26255516 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
26255516
Molded Case Circuit Breaker 26255516
CIRCUIT BREAKER, C CURVE, 10 AMP, 3 POLE, 277 VAC, 80 VDC, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY

CIRCUIT BREAKER, C CURVE, 10 AMP, 3 POLE, 277 VAC, 80 VDC, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Altech Corp. Powell Electronics, Inc. Galco Industrial Electronics Radwell International
Product Category Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 3C10UM 3C10UM 3C10UM 26255516
Product Name Triple Pole C-Trip Manual Motor Controllers Circuit Breakers Circuit Breakers ALTH Miniature Molded Case Circuit Breaker
Rated AC Voltage 277 to 408 volts 277 volts
Rated DC Voltage 24 to 42 volts 80 volts
Rated Current 10 amps 10 amps 10 amps
Trip System Type Thermal Magnetic
Number of Poles 3 3
Unlock Full Specs
to access all available technical data

Similar Products

Single Pole Supplementary B-Trip Circuit Breakers - 1BU05R - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 0.5000 amps
Trip System Type Thermal Magnetic
View Details
3 suppliers
Circuit Breakers & Accessories - 1BU02L - Powell Electronics, Inc.
Specs
Rated Current 0.2000 amps
View Details
AC Single Pole D-Trip Miniature Molded Case Circuit Breakers - 1D05UL - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 0.5000 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
Single Pole D-Trip Supplementary Circuit Breakers - 1D20UR - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 20 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers