Altech Corp. Miniature Molded Three Pole AC Case Circuit Breakers 3DU15L

Description
Features: Available in AC and DC models DIN Rail Mounted 17.5mm width Thermal Magnetic 10kA Short Circuit Interrupting Capacity Positive Trip Indicator
Request a Quote Datasheet
Description
Features: Available in AC and DC models DIN Rail Mounted 17.5mm width Thermal Magnetic 10kA Short Circuit Interrupting Capacity Positive Trip Indicator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Molded Three Pole AC Case Circuit Breakers - 3DU15L - Altech Corp.
Flemington, NJ, USA
Miniature Molded Three Pole AC Case Circuit Breakers
3DU15L
Miniature Molded Three Pole AC Case Circuit Breakers 3DU15L
Features: Available in AC and DC models DIN Rail Mounted 17.5mm width Thermal Magnetic 10kA Short Circuit Interrupting Capacity Positive Trip Indicator

Features:

  • Available in AC and DC models
  • DIN Rail Mounted
  • 17.5mm width
  • Thermal Magnetic
  • 10kA Short Circuit Interrupting Capacity
  • Positive Trip Indicator
Buy Now Datasheet
Circuit Breakers - 1920-1573-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
1920-1573-ND
Circuit Breakers 1920-1573-ND
Circuit Breaker Thermal Magnetic 15A 480V AC DC Lever DIN Rail

Circuit Breaker Thermal Magnetic 15A 480V AC DC Lever DIN Rail

Buy Now Datasheet
Circuit Breakers & Accessories - 3DU15L - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers & Accessories
3DU15L
Circuit Breakers & Accessories 3DU15L
3DU15L,15A,MCB,DCHAR ,3POLE

3DU15L,15A,MCB,DCHAR,3POLE

Buy Now
Molded Case Circuit Breaker - 26254902 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
26254902
Molded Case Circuit Breaker 26254902
3DU15L,15A,MCB,DCHAR ,3POLE, 480Y/277VAC,UL489. FREE 2 YEAR RADWELL WARRANTY

3DU15L,15A,MCB,DCHAR,3POLE, 480Y/277VAC,UL489. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Circuit Breaker;Therm/Mag;Hndl;Cur-Rtg 15A;DIN Rail;3 Pole;Screw Snap;D - 70075903 - Allied Electronics, Inc.
Fort Worth, TX, USA
Circuit Breaker;Therm/Mag;Hndl;Cur-Rtg 15A;DIN Rail;3 Pole;Screw Snap;D
70075903
Circuit Breaker;Therm/Mag;Hndl;Cur-Rtg 15A;DIN Rail;3 Pole;Screw Snap;D 70075903
D*-Characteristic — Thermal one-hour trip zone 1.05-1.3 times rated current (RC): Magnetic 100 ms trip boundary 10 to 20 times RC. Three Pole UL489 Listed for Branch Circuit Protection 1 Device with 2 Electrical Ratings: 15 A/240 VAC, 50.60 Hz 15 A/480 Y/277 VAC, 50/60 Hz 10 kA Interrupt Capacity 35 mm DIN Rail Mount Thermal Magnetic DC Versions Available: 125 V (1 Pole) and 250 V (2 Pole) Positive Trip Indicator (Green-OFF/Tripped, Red-ON) Line/Load Reversible HACR Type 40°C

D*-Characteristic — Thermal one-hour trip zone 1.05-1.3 times rated current (RC): Magnetic 100 ms trip boundary 10 to 20 times RC.

  • Three Pole
  • UL489 Listed for Branch Circuit Protection
  • 1 Device with 2 Electrical Ratings:
    15 A/240 VAC, 50.60 Hz
    15 A/480 Y/277 VAC, 50/60 Hz
  • 10 kA Interrupt Capacity
  • 35 mm DIN Rail Mount
  • Thermal Magnetic
  • DC Versions Available: 125 V (1 Pole) and 250 V (2 Pole)
  • Positive Trip Indicator (Green-OFF/Tripped, Red-ON)
  • Line/Load Reversible
  • HACR Type 40°C
Supplier's Site

Technical Specifications

  Altech Corp. DigiKey Powell Electronics, Inc. Radwell International Allied Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 3DU15L 1920-1573-ND 3DU15L 26254902 70075903
Product Name Miniature Molded Three Pole AC Case Circuit Breakers Circuit Breakers Circuit Breakers & Accessories Molded Case Circuit Breaker Circuit Breaker;Therm/Mag;Hndl;Cur-Rtg 15A;DIN Rail;3 Pole;Screw Snap;D
Rated AC Voltage 240 to 480 volts 240 to 277 volts
Rated Current 15 amps 15 amps 15 amps 15 amps
Trip System Type Thermal Magnetic Thermal Magnetic Thermal Magnetic
Number of Poles 3 3 3
Features Molded Case Circuit Breaker; Miniature Circuit Breaker Trip Indicator
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breaker;Therm/Mag;Togl;Cur-Rtg 8A;DIN Rail;1 Pole;Screw Snap;C - 70076916 - Allied Electronics, Inc.
Specs
Rated AC Voltage 277 volts
Rated DC Voltage 42 volts
Rated Current 8 amps
View Details
2 suppliers
Circuit Breakers & Accessories - 09134601 - Powell Electronics, Inc.
Specs
Rated Current 40 amps
View Details
2 suppliers
Single Pole E-Trip Manual Motor Controllers Circuit Breakers - 1E50UM - Altech Corp.
Specs
Rated AC Voltage 277 to 408 volts
Rated DC Voltage 24 to 42 volts
Rated Current 50 amps
View Details
2 suppliers
Circuit Breakers & Accessories - 1CU30M - Powell Electronics, Inc.
Specs
Rated Current 30 amps
View Details