Altech Corp. Manual Motor Triple Pole Controllers Circuit Breakers 3D2UM

Description
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote Datasheet
Description
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Manual Motor Triple Pole Controllers Circuit Breakers - 3D2UM - Altech Corp.
Flemington, NJ, USA
Manual Motor Triple Pole Controllers Circuit Breakers
3D2UM
Manual Motor Triple Pole Controllers Circuit Breakers 3D2UM
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity

Features:

  • DIN Rail Mounted
  • 17.5mm width
  • Thermal Magnetic
  • Current Limiting
  • 10kA Short Circuit Interrupting Capacity
Buy Now Datasheet
Circuit Breakers - 3D2UM - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers
3D2UM
Circuit Breakers 3D2UM
3D2UM, 2A, CIRCUIT BREAKER

3D2UM, 2A, CIRCUIT BREAKER

Buy Now
Din Rail Mount Circuit Breaker - 101600291 - Radwell International
Willingboro, NJ, United States
Din Rail Mount Circuit Breaker
101600291
Din Rail Mount Circuit Breaker 101600291
3D2UM, 2A, CIRCUIT BREAKER,D CHAR,3POLE,480Y/277V AC,UL508. FREE 2 YEAR RADWELL WARRANTY

3D2UM, 2A, CIRCUIT BREAKER,D CHAR,3POLE,480Y/277VAC,UL508. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
CIRC BRKR;UL508;THERM/MAG;HNDL;CUR-RTG 2A;DIN RAIL;3 POLE;VOL-RTG 480Y/277VAC;D - 70076326 - Allied Electronics, Inc.
Fort Worth, TX, USA
CIRC BRKR;UL508;THERM/MAG;HNDL;CUR-RTG 2A;DIN RAIL;3 POLE;VOL-RTG 480Y/277VAC;D
70076326
CIRC BRKR;UL508;THERM/MAG;HNDL;CUR-RTG 2A;DIN RAIL;3 POLE;VOL-RTG 480Y/277VAC;D 70076326
V-EA Series UL508 Listed Manual Motor Controllers DIN Rail Mounted Thermal Magnetic Applications: AC Motor Starting, Across the line AC General Use AC Resistance AC Discharge Lamps

V-EA Series

  • UL508 Listed Manual Motor Controllers
  • DIN Rail Mounted
  • Thermal Magnetic Applications:
  • AC Motor Starting, Across the line
  • AC General Use
  • AC Resistance
  • AC Discharge Lamps
Supplier's Site
ALTH Miniature - 3D2UM - Galco Industrial Electronics
Madison Heights, MI, United States
ALTH Miniature
3D2UM
ALTH Miniature 3D2UM
508 480Y/277AC Breaker 3P D TRP 2A UL

508 480Y/277AC Breaker 3P D TRP 2A UL

Supplier's Site

Technical Specifications

  Altech Corp. Powell Electronics, Inc. Radwell International Allied Electronics, Inc. Galco Industrial Electronics
Product Category Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 3D2UM 3D2UM 101600291 70076326 3D2UM
Product Name Manual Motor Triple Pole Controllers Circuit Breakers Circuit Breakers Din Rail Mount Circuit Breaker CIRC BRKR;UL508;THERM/MAG;HNDL;CUR-RTG 2A;DIN RAIL;3 POLE;VOL-RTG 480Y/277VAC;D ALTH Miniature
Rated AC Voltage 277 to 480 volts 277 volts
Rated DC Voltage 24 to 48 volts
Rated Current 2 amps 2 amps 2 amps
Trip System Type Thermal Magnetic Thermal Magnetic
Number of Poles 3 3 3
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Molded One Pole AC Case Circuit Breakers - 1DU4L - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 4 amps
Trip System Type Thermal Magnetic
View Details
3 suppliers
Circuit Breakers & Accessories - 1DU16M - Powell Electronics, Inc.
Specs
Rated Current 16 amps
View Details
AC Single Pole C-Trip Miniature Molded Case Circuit Breakers - 1C13UL - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 13 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
Circuit Breakers & Accessories - 002243005 - Powell Electronics, Inc.
Specs
Rated Current 16 amps
View Details