Siemens AG Circuit Protection - Circuit Breakers 3RV1011-0FA10

Description
Win Source Part Number: 1190496-3RV1011-0FA1 0 Category: Circuit Protection>Circuit Breakers Series: 3RV1 Package: Bulk Voltage Rating - AC: 690 V Standard Package: 1 Actuator Type: Rocker Illumination: None Number of Poles: 3 Breaker Type: Thermal Mounting Type: DIN Rail Alternative Parts (Cross-Reference): 3RV1 011-0FA10; 3RV10110FA10; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: Not Applicable Current Rating (Amps): 500mA HTSUS: 8536.20.0020 Mfr: Siemens Other Names: 3RV1011-0FA10,3RV101 10FA10,3473-3RV10110 FA10-ND,3473-3RV1011 0FA10,3473-3RV1011-0 FA10,1720462 Approval Agency: ATEX, CCC, CSA, EAC, IECEx, UL
Request a Quote Datasheet
Description
Win Source Part Number: 1190496-3RV1011-0FA1 0 Category: Circuit Protection>Circuit Breakers Series: 3RV1 Package: Bulk Voltage Rating - AC: 690 V Standard Package: 1 Actuator Type: Rocker Illumination: None Number of Poles: 3 Breaker Type: Thermal Mounting Type: DIN Rail Alternative Parts (Cross-Reference): 3RV1 011-0FA10; 3RV10110FA10; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: Not Applicable Current Rating (Amps): 500mA HTSUS: 8536.20.0020 Mfr: Siemens Other Names: 3RV1011-0FA10,3RV101 10FA10,3473-3RV10110 FA10-ND,3473-3RV1011 0FA10,3473-3RV1011-0 FA10,1720462 Approval Agency: ATEX, CCC, CSA, EAC, IECEx, UL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Circuit Breakers - 3RV1011-0FA10 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Circuit Breakers
3RV1011-0FA10
Circuit Protection - Circuit Breakers 3RV1011-0FA10
Win Source Part Number: 1190496-3RV1011-0FA1 0 Category: Circuit Protection>Circuit Breakers Series: 3RV1 Package: Bulk Voltage Rating - AC: 690 V Standard Package: 1 Actuator Type: Rocker Illumination: None Number of Poles: 3 Breaker Type: Thermal Mounting Type: DIN Rail Alternative Parts (Cross-Reference): 3RV1 011-0FA10; 3RV10110FA10; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: Not Applicable Current Rating (Amps): 500mA HTSUS: 8536.20.0020 Mfr: Siemens Other Names: 3RV1011-0FA10,3RV101 10FA10,3473-3RV10110 FA10-ND,3473-3RV1011 0FA10,3473-3RV1011-0 FA10,1720462 Approval Agency: ATEX, CCC, CSA, EAC, IECEx, UL

Win Source Part Number: 1190496-3RV1011-0FA10
Category: Circuit Protection>Circuit Breakers
Series: 3RV1
Package: Bulk
Voltage Rating - AC: 690 V
Standard Package: 1
Actuator Type: Rocker
Illumination: None
Number of Poles: 3
Breaker Type: Thermal
Mounting Type: DIN Rail
Alternative Parts (Cross-Reference): 3RV1 011-0FA10; 3RV10110FA10;
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: Not Applicable
Current Rating (Amps): 500mA
HTSUS: 8536.20.0020
Mfr: Siemens
Other Names: 3RV1011-0FA10,3RV10110FA10,3473-3RV10110FA10-ND,3473-3RV10110FA10,3473-3RV1011-0FA10,1720462
Approval Agency: ATEX, CCC, CSA, EAC, IECEx, UL

Buy Now Datasheet
Motor Protection - 2437044 - RS Components, Ltd.
Corby, Northants, United Kingdom
Motor Protection
2437044
Motor Protection 2437044
Siemens 3RV1011-0FA10

Siemens 3RV1011-0FA10

Supplier's Site
Din Rail Mount Circuit Breaker - 2778510 - Radwell International
Willingboro, NJ, United States
Din Rail Mount Circuit Breaker
2778510
Din Rail Mount Circuit Breaker 2778510
CIRCUIT BREAKER, SIZE S00 FOR MOTOR PROTECTION, CLASS 10, A-RELEASE 0.35 - 0.5 AMP, N-RELEASE 6.5 AMP, SCREW TERMINAL, STANDARD SWITCHING CAPACITY. FREE 2 YEAR RADWELL WARRANTY

CIRCUIT BREAKER, SIZE S00 FOR MOTOR PROTECTION, CLASS 10, A-RELEASE 0.35 - 0.5 AMP, N-RELEASE 6.5 AMP, SCREW TERMINAL, STANDARD SWITCHING CAPACITY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. Radwell International
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 3RV1011-0FA10 2437044 2778510
Product Name Circuit Protection - Circuit Breakers Motor Protection Din Rail Mount Circuit Breaker
Rated AC Voltage 690 volts
Unlock Full Specs
to access all available technical data