Altech Corp. AC Three Pole D-Trip Miniature Molded Case Circuit Breakers 3D40UL

Description
Features: Available in AC and DC models DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote Datasheet
Description
Features: Available in AC and DC models DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Three Pole D-Trip Miniature Molded Case Circuit Breakers - 3D40UL - Altech Corp.
Flemington, NJ, USA
AC Three Pole D-Trip Miniature Molded Case Circuit Breakers
3D40UL
AC Three Pole D-Trip Miniature Molded Case Circuit Breakers 3D40UL
Features: Available in AC and DC models DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity

Features:

  • Available in AC and DC models
  • DIN Rail Mounted
  • 17.5mm width
  • Thermal Magnetic
  • Current Limiting
  • 10kA Short Circuit Interrupting Capacity
Buy Now Datasheet
Circuit Breakers - 3D40UL - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers
3D40UL
Circuit Breakers 3D40UL
3D40UL, 40A, CIRCUIT BREAKER

3D40UL, 40A, CIRCUIT BREAKER

Buy Now
Circuit Breakers - 1920-1506-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
1920-1506-ND
Circuit Breakers 1920-1506-ND
Circuit Breaker Thermal Magnetic 40A 240V AC DC Lever DIN Rail

Circuit Breaker Thermal Magnetic 40A 240V AC DC Lever DIN Rail

Buy Now Datasheet
Molded Case Circuit Breaker - 26255031 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
26255031
Molded Case Circuit Breaker 26255031
MOLDED CASE CIRCUIT BREAKER, 3D40UL, 40 AMP, 240 VAC, 50/60 HZ, 3 POLE, UL SERIES. FREE 2 YEAR RADWELL WARRANTY

MOLDED CASE CIRCUIT BREAKER, 3D40UL, 40 AMP, 240 VAC, 50/60 HZ, 3 POLE, UL SERIES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Altech Corp. Powell Electronics, Inc. DigiKey Radwell International
Product Category Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 3D40UL 3D40UL 1920-1506-ND 26255031
Product Name AC Three Pole D-Trip Miniature Molded Case Circuit Breakers Circuit Breakers Circuit Breakers Molded Case Circuit Breaker
Rated AC Voltage 277 to 480 volts 240 volts
Rated Current 40 amps 40 amps 40 amps 40 amps
Trip System Type Thermal Magnetic Thermal Magnetic
Number of Poles 3 3
Features Molded Case Circuit Breaker Trip Indicator
Unlock Full Specs
to access all available technical data

Similar Products

AC Single Pole C-Trip Miniature Molded Case Circuit Breakers - 1C1DL - Altech Corp.
Specs
Rated DC Voltage 125 to 250 volts
Rated Current 1 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
Circuit Breaker;Therm/Mag;Togl;Cur-Rtg 8A;DIN Rail;1 Pole;Screw Snap;C - 70076916 - Allied Electronics, Inc.
Specs
Rated AC Voltage 277 volts
Rated DC Voltage 42 volts
Rated Current 8 amps
View Details
2 suppliers
Single Pole C-Trip Supplementary Circuit Breakers - 1C3UR - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 3 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
AC Single Pole C-Trip Miniature Molded Case Circuit Breakers - 1C16DL - Altech Corp.
Specs
Rated DC Voltage 125 to 250 volts
Rated Current 16 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers