Altech Corp. Manual Motor Triple Pole Controllers Circuit Breakers 3G5UM

Description
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote Datasheet
Description
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Manual Motor Triple Pole Controllers Circuit Breakers - 3G5UM - Altech Corp.
Flemington, NJ, USA
Manual Motor Triple Pole Controllers Circuit Breakers
3G5UM
Manual Motor Triple Pole Controllers Circuit Breakers 3G5UM
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity

Features:

  • DIN Rail Mounted
  • 17.5mm width
  • Thermal Magnetic
  • Current Limiting
  • 10kA Short Circuit Interrupting Capacity
Buy Now Datasheet
Circuit Breakers - 3G5UM - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers
3G5UM
Circuit Breakers 3G5UM
3G5UM, 5A,CIRCUIT BREAKER

3G5UM, 5A,CIRCUIT BREAKER

Buy Now
Molded Case Circuit Breaker - 44066976 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
44066976
Molded Case Circuit Breaker 44066976
3G5UM, 5A,CIRCUIT BREAKER, G CHAR,3POLE,480Y/277V AC,UL508. FREE 2 YEAR RADWELL WARRANTY

3G5UM, 5A,CIRCUIT BREAKER, G CHAR,3POLE,480Y/277VAC,UL508. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
CIRC BRKR;UL508;THERM/MAG;HNDL;CUR-RTG 5A;DIN RAIL;3 POLE;VOL-RTG 480Y/277VAC;G - 70076382 - Allied Electronics, Inc.
Fort Worth, TX, USA
CIRC BRKR;UL508;THERM/MAG;HNDL;CUR-RTG 5A;DIN RAIL;3 POLE;VOL-RTG 480Y/277VAC;G
70076382
CIRC BRKR;UL508;THERM/MAG;HNDL;CUR-RTG 5A;DIN RAIL;3 POLE;VOL-RTG 480Y/277VAC;G 70076382
CIRC BRKR;UL508;THERM/MAG ;HNDL;CUR-RTG 5A;DIN RAIL;3 POLE;VOL-RTG 480Y/277VAC;G

CIRC BRKR;UL508;THERM/MAG;HNDL;CUR-RTG 5A;DIN RAIL;3 POLE;VOL-RTG 480Y/277VAC;G

Supplier's Site

Technical Specifications

  Altech Corp. Powell Electronics, Inc. Radwell International Allied Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 3G5UM 3G5UM 44066976 70076382
Product Name Manual Motor Triple Pole Controllers Circuit Breakers Circuit Breakers Molded Case Circuit Breaker CIRC BRKR;UL508;THERM/MAG;HNDL;CUR-RTG 5A;DIN RAIL;3 POLE;VOL-RTG 480Y/277VAC;G
Rated AC Voltage 277 to 480 volts 277 volts
Rated DC Voltage 24 to 48 volts
Rated Current 5 amps 5 amps 5 amps
Trip System Type Thermal Magnetic Thermal Magnetic
Number of Poles 3 3 3
Unlock Full Specs
to access all available technical data

Similar Products

Single Pole C-Trip Manual Motor Controllers Circuit Breakers - 1C20UM - Altech Corp.
Specs
Rated AC Voltage 277 to 408 volts
Rated DC Voltage 24 to 42 volts
Rated Current 20 amps
View Details
5 suppliers
Single Pole Supplementary D-Trip Circuit Breakers - 1DU13R - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 13 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
Single Pole Supplementary C-Trip Circuit Breakers - 1CU16R - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 16 amps
Trip System Type Thermal Magnetic
View Details
3 suppliers