Altech Corp. Miniature Molded Three Pole AC Case Circuit Breakers 3CU40L

Description
Features: Available in AC and DC models DIN Rail Mounted 17.5mm width Thermal Magnetic 10kA Short Circuit Interrupting Capacity Positive Trip Indicator
Request a Quote Datasheet
Description
Features: Available in AC and DC models DIN Rail Mounted 17.5mm width Thermal Magnetic 10kA Short Circuit Interrupting Capacity Positive Trip Indicator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Molded Three Pole AC Case Circuit Breakers - 3CU40L - Altech Corp.
Flemington, NJ, USA
Miniature Molded Three Pole AC Case Circuit Breakers
3CU40L
Miniature Molded Three Pole AC Case Circuit Breakers 3CU40L
Features: Available in AC and DC models DIN Rail Mounted 17.5mm width Thermal Magnetic 10kA Short Circuit Interrupting Capacity Positive Trip Indicator

Features:

  • Available in AC and DC models
  • DIN Rail Mounted
  • 17.5mm width
  • Thermal Magnetic
  • 10kA Short Circuit Interrupting Capacity
  • Positive Trip Indicator
Buy Now Datasheet
Circuit Breakers & Accessories - 3CU40L - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers & Accessories
3CU40L
Circuit Breakers & Accessories 3CU40L
3CU40L,40A,MCB,CCHAR ,3POLE

3CU40L,40A,MCB,CCHAR,3POLE

Buy Now
Circuit Breaker;Therm/Mag;Hndl;Cur-Rtg 40A;DIN Rail;3 Pole;Vol-Rtg 240VAC;C - 70075840 - Allied Electronics, Inc.
Fort Worth, TX, USA
Circuit Breaker;Therm/Mag;Hndl;Cur-Rtg 40A;DIN Rail;3 Pole;Vol-Rtg 240VAC;C
70075840
Circuit Breaker;Therm/Mag;Hndl;Cur-Rtg 40A;DIN Rail;3 Pole;Vol-Rtg 240VAC;C 70075840
C*-Characteristic — Thermal one-hour trip zone 1.05-1.3 times rated current (RC): Magnetic 100 ms trip boundary 5 to 10 times RC. UL489 Listed for Branch Circuit Protection 1 Device with 2 Electrical Ratings: 40 A/240 VAC, 50.60 Hz 40 A/480 Y/277 VAC, 50/60 Hz 10 kA Interrupt Capacity 35 mm DIN Rail Mount Thermal Magnetic DC Versions Available: 125 V (1 Pole) and 250 V (2 Pole) Positive Trip Indicator (Green-OFF/Tripped, Red-ON) Line/Load Reversible HACR Type 40°C

C*-Characteristic — Thermal one-hour trip zone 1.05-1.3 times rated current (RC): Magnetic 100 ms trip boundary 5 to 10 times RC.

  • UL489 Listed for Branch Circuit Protection
  • 1 Device with 2 Electrical Ratings:
    40 A/240 VAC, 50.60 Hz
    40 A/480 Y/277 VAC, 50/60 Hz
  • 10 kA Interrupt Capacity
  • 35 mm DIN Rail Mount
  • Thermal Magnetic
  • DC Versions Available: 125 V (1 Pole) and 250 V (2 Pole)
  • Positive Trip Indicator (Green-OFF/Tripped, Red-ON)
  • Line/Load Reversible
  • HACR Type 40°C
Supplier's Site
Molded Case Circuit Breaker - 26255222 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
26255222
Molded Case Circuit Breaker 26255222
3CU40L,40A,MCB,CCHAR ,3POLE, 240V AC,UL489. FREE 2 YEAR RADWELL WARRANTY

3CU40L,40A,MCB,CCHAR,3POLE, 240V AC,UL489. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Altech Corp. Powell Electronics, Inc. Allied Electronics, Inc. Radwell International
Product Category Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 3CU40L 3CU40L 70075840 26255222
Product Name Miniature Molded Three Pole AC Case Circuit Breakers Circuit Breakers & Accessories Circuit Breaker;Therm/Mag;Hndl;Cur-Rtg 40A;DIN Rail;3 Pole;Vol-Rtg 240VAC;C Molded Case Circuit Breaker
Rated AC Voltage 240 to 480 volts 240 volts
Rated Current 40 amps 40 amps 40 amps
Trip System Type Thermal Magnetic Thermal Magnetic
Number of Poles 3 3 3
Features Molded Case Circuit Breaker; Miniature Circuit Breaker
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail Mount Circuit Breaker - 123981656 - Radwell International
Specs
Rated Current 3 amps
Number of Poles 1
View Details
Manual Motor Single Pole Controllers Circuit Breakers - 1D30UM - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated DC Voltage 24 to 48 volts
Rated Current 30 amps
View Details
3 suppliers
Miniature Molded One Pole AC Case Circuit Breakers - 1DU13L - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 13 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
Single Pole Supplementary B-Trip Circuit Breakers - 1BU25R - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 25 amps
Trip System Type Thermal Magnetic
View Details
3 suppliers