Altech Corp. Miniature Molded Three Pole AC Case Circuit Breakers 3CU25L

Description
Features: Available in AC and DC models DIN Rail Mounted 17.5mm width Thermal Magnetic 10kA Short Circuit Interrupting Capacity Positive Trip Indicator
Request a Quote Datasheet
Description
Features: Available in AC and DC models DIN Rail Mounted 17.5mm width Thermal Magnetic 10kA Short Circuit Interrupting Capacity Positive Trip Indicator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Molded Three Pole AC Case Circuit Breakers - 3CU25L - Altech Corp.
Flemington, NJ, USA
Miniature Molded Three Pole AC Case Circuit Breakers
3CU25L
Miniature Molded Three Pole AC Case Circuit Breakers 3CU25L
Features: Available in AC and DC models DIN Rail Mounted 17.5mm width Thermal Magnetic 10kA Short Circuit Interrupting Capacity Positive Trip Indicator

Features:

  • Available in AC and DC models
  • DIN Rail Mounted
  • 17.5mm width
  • Thermal Magnetic
  • 10kA Short Circuit Interrupting Capacity
  • Positive Trip Indicator
Buy Now Datasheet
Circuit Breakers & Accessories - 3CU25L - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers & Accessories
3CU25L
Circuit Breakers & Accessories 3CU25L
3CU25L,25A,MCB,CCHAR ,3POLE

3CU25L,25A,MCB,CCHAR,3POLE

Buy Now
Circuit Breakers - 1920-1592-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
1920-1592-ND
Circuit Breakers 1920-1592-ND
Circuit Breaker Thermal Magnetic 25A 480V AC DC Lever DIN Rail

Circuit Breaker Thermal Magnetic 25A 480V AC DC Lever DIN Rail

Buy Now Datasheet
Molded Case Circuit Breaker - 26255246 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
26255246
Molded Case Circuit Breaker 26255246
MINI CIRCUIT BREAKER, HANDLE, C/L SERIES, 25 AMP, 3 POLE, SCREW, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY

MINI CIRCUIT BREAKER, HANDLE, C/L SERIES, 25 AMP, 3 POLE, SCREW, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Circuit Breaker;Therm/Mag;Hndl;Cur-Rtg 25A;DIN Rail;3 Pole;Screw Snap;C - 70075837 - Allied Electronics, Inc.
Fort Worth, TX, USA
Circuit Breaker;Therm/Mag;Hndl;Cur-Rtg 25A;DIN Rail;3 Pole;Screw Snap;C
70075837
Circuit Breaker;Therm/Mag;Hndl;Cur-Rtg 25A;DIN Rail;3 Pole;Screw Snap;C 70075837
Circuit Breaker;Therm/Mag;Hn dl;Cur-Rtg 25A;DIN Rail;3 Pole;Screw Snap;C

Circuit Breaker;Therm/Mag;Hndl;Cur-Rtg 25A;DIN Rail;3 Pole;Screw Snap;C

Supplier's Site

Technical Specifications

  Altech Corp. Powell Electronics, Inc. DigiKey Radwell International Allied Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 3CU25L 3CU25L 1920-1592-ND 26255246 70075837
Product Name Miniature Molded Three Pole AC Case Circuit Breakers Circuit Breakers & Accessories Circuit Breakers Molded Case Circuit Breaker Circuit Breaker;Therm/Mag;Hndl;Cur-Rtg 25A;DIN Rail;3 Pole;Screw Snap;C
Rated AC Voltage 240 to 480 volts 240 to 277 volts
Rated Current 25 amps 25 amps 25 amps 25 amps 25 amps
Trip System Type Thermal Magnetic Thermal Magnetic Thermal Magnetic
Number of Poles 3 3 3
Features Molded Case Circuit Breaker; Miniature Circuit Breaker Trip Indicator
Unlock Full Specs
to access all available technical data

Similar Products

AC Single Pole C-Trip Miniature Molded Case Circuit Breakers - 1C16UL - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 16 amps
Trip System Type Thermal Magnetic
View Details
3 suppliers
Circuit Breakers & Accessories - 1CU1M - Powell Electronics, Inc.
Specs
Rated Current 1 amps
View Details
Single Pole B-Trip Supplementary Circuit Breakers - 1B16UR - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 16 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
Single Pole Supplementary C-Trip Circuit Breakers - 1CU32R - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 32 amps
Trip System Type Thermal Magnetic
View Details
3 suppliers