Altech Corp. Miniature Molded Three Pole AC Case Circuit Breakers 3CU30L

Description
Features: Available in AC and DC models DIN Rail Mounted 17.5mm width Thermal Magnetic 10kA Short Circuit Interrupting Capacity Positive Trip Indicator
Request a Quote Datasheet
Description
Features: Available in AC and DC models DIN Rail Mounted 17.5mm width Thermal Magnetic 10kA Short Circuit Interrupting Capacity Positive Trip Indicator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Molded Three Pole AC Case Circuit Breakers - 3CU30L - Altech Corp.
Flemington, NJ, USA
Miniature Molded Three Pole AC Case Circuit Breakers
3CU30L
Miniature Molded Three Pole AC Case Circuit Breakers 3CU30L
Features: Available in AC and DC models DIN Rail Mounted 17.5mm width Thermal Magnetic 10kA Short Circuit Interrupting Capacity Positive Trip Indicator

Features:

  • Available in AC and DC models
  • DIN Rail Mounted
  • 17.5mm width
  • Thermal Magnetic
  • 10kA Short Circuit Interrupting Capacity
  • Positive Trip Indicator
Buy Now Datasheet
Circuit Breakers - 1920-1581-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
1920-1581-ND
Circuit Breakers 1920-1581-ND
Circuit Breaker Thermal Magnetic 30A 480V AC DC Lever DIN Rail

Circuit Breaker Thermal Magnetic 30A 480V AC DC Lever DIN Rail

Buy Now Datasheet
Circuit Breakers & Accessories - 3CU30L - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers & Accessories
3CU30L
Circuit Breakers & Accessories 3CU30L
3CU30L,30A,MCB,CCHAR ,3POLE

3CU30L,30A,MCB,CCHAR,3POLE

Buy Now
Molded Case Circuit Breaker - 26255237 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
26255237
Molded Case Circuit Breaker 26255237
DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, 30 AMP, 3 POLE, 480 VOLT AC, SERIES: L. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, 30 AMP, 3 POLE, 480 VOLT AC, SERIES: L. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Circuit Breaker;Therm/Mag;Hndl;Cur-Rtg 30A;DIN Rail;3 Pole;Screw Snap;C - 70075838 - Allied Electronics, Inc.
Fort Worth, TX, USA
Circuit Breaker;Therm/Mag;Hndl;Cur-Rtg 30A;DIN Rail;3 Pole;Screw Snap;C
70075838
Circuit Breaker;Therm/Mag;Hndl;Cur-Rtg 30A;DIN Rail;3 Pole;Screw Snap;C 70075838
C*-Characteristic — Thermal one-hour trip zone 1.05-1.3 times rated current (RC): Magnetic 100 ms trip boundary 5 to 10 times RC. UL489 Listed for Branch Circuit Protection 1 Device with 2 Electrical Ratings: 30 A/240 VAC, 50.60 Hz 30 A/480 Y/277 VAC, 50/60 Hz 10 kA Interrupt Capacity 35 mm DIN Rail Mount Thermal Magnetic DC Versions Available: 125 V (1 Pole) and 250 V (2 Pole) Positive Trip Indicator (Green-OFF/Tripped, Red-ON) Line/Load Reversible HACR Type 40°C

C*-Characteristic — Thermal one-hour trip zone 1.05-1.3 times rated current (RC): Magnetic 100 ms trip boundary 5 to 10 times RC.

  • UL489 Listed for Branch Circuit Protection
  • 1 Device with 2 Electrical Ratings:
    30 A/240 VAC, 50.60 Hz
    30 A/480 Y/277 VAC, 50/60 Hz
  • 10 kA Interrupt Capacity
  • 35 mm DIN Rail Mount
  • Thermal Magnetic
  • DC Versions Available: 125 V (1 Pole) and 250 V (2 Pole)
  • Positive Trip Indicator (Green-OFF/Tripped, Red-ON)
  • Line/Load Reversible
  • HACR Type 40°C
Supplier's Site

Technical Specifications

  Altech Corp. DigiKey Powell Electronics, Inc. Radwell International Allied Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 3CU30L 1920-1581-ND 3CU30L 26255237 70075838
Product Name Miniature Molded Three Pole AC Case Circuit Breakers Circuit Breakers Circuit Breakers & Accessories Molded Case Circuit Breaker Circuit Breaker;Therm/Mag;Hndl;Cur-Rtg 30A;DIN Rail;3 Pole;Screw Snap;C
Rated AC Voltage 240 to 480 volts 240 to 277 volts
Rated Current 30 amps 30 amps 30 amps 30 amps 30 amps
Trip System Type Thermal Magnetic Thermal Magnetic Thermal Magnetic
Number of Poles 3 3 3
Features Molded Case Circuit Breaker; Miniature Circuit Breaker Trip Indicator
Unlock Full Specs
to access all available technical data

Similar Products

Single Pole Supplementary C-Trip Circuit Breakers - 1CU12R - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 12 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
AC Single Pole D-Trip Miniature Molded Case Circuit Breakers - 1D1.6DL - Altech Corp.
Specs
Rated DC Voltage 125 to 250 volts
Rated Current 1.6 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
Single Pole Supplementary B-Trip Circuit Breakers - 1BU3R - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 3 amps
Trip System Type Thermal Magnetic
View Details
4 suppliers