Altech Corp. Din Rail Mount Circuit Breaker 3CU6

Description
ALTECH CORP , 3CU6 , CIRCUIT BREAKER , 6 AMP, 3 POLE, 480Y/277VAC. FREE 2 YEAR RADWELL WARRANTY
Description
ALTECH CORP , 3CU6 , CIRCUIT BREAKER , 6 AMP, 3 POLE, 480Y/277VAC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Din Rail Mount Circuit Breaker - 91941311 - Radwell International
Willingboro, NJ, United States
Din Rail Mount Circuit Breaker
91941311
Din Rail Mount Circuit Breaker 91941311
ALTECH CORP , 3CU6 , CIRCUIT BREAKER , 6 AMP, 3 POLE, 480Y/277VAC. FREE 2 YEAR RADWELL WARRANTY

ALTECH CORP , 3CU6 , CIRCUIT BREAKER , 6 AMP, 3 POLE, 480Y/277VAC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Circuit Breaker;Therm/Mag;Hndl;Cur-Rtg 6A;DIN Rail;3 Pole;Vol-Rtg 480Y/277VAC;C - 70077034 - Allied Electronics, Inc.
Fort Worth, TX, USA
Circuit Breaker;Therm/Mag;Hndl;Cur-Rtg 6A;DIN Rail;3 Pole;Vol-Rtg 480Y/277VAC;C
70077034
Circuit Breaker;Therm/Mag;Hndl;Cur-Rtg 6A;DIN Rail;3 Pole;Vol-Rtg 480Y/277VAC;C 70077034
UL Listed, CSA Certified, VDE Approved, Three Pole Circuit Breakers UL® listed to UL508 and CSA certified to C22.2 No. 14 V-EA manual motor controllers are horsepower rated for AC across-the-line motor starting, suitable for motor disconnect means and overload protection. They also can be used for AC general use, AC resistance, AC discharge lamps and AC incandescent lamps. Altech/ABL SURSUM V-EA miniature DIN rail mount circuit breakers provide an opportunity for major cost and installation time savings and superior circuit protection. Six trip characteristics are UL® listed. All trip characteristics are internationally defined and accepted. The “G” characteristic matches USA and Canadian thermal/magnetic trip norms. All rated currents have the same housing dimensions and terminal sizes. The V-EA can be loaded with full rated current (100% breaker). Recognized with Line/Load reversibility, i.e., power feed can be field or factory wired to the screw-cage clamp terminals at the “top,” range 18 AWG to 3 AWG, or at the “bottom,” range 18 AWG to 2 AWG. The V-EA/U is intended for OEM industrial applications. Technical Specifications. Voltage Rating: 480Y/277 VAC (480 VAC phase-to-phase, 277 VAC phase-to-ground/neut ral). Interrupting Capacity: 10 kA with UL® listed RK5 back-up fuse or MCCB. Electrical/Mechanica l Endurance: 10,000 ON/OFF operations. Calibration Temperature: 40°C (104°F). Terminal Tightening Torque: 20 lbf-In. International Approvals: For various trip characteristics and rated currents, Germanischer Lloyd, SEV, SEMKO, NEMKO, etc. VDE approved on up to 25 A on B, C, and D-trip. CE mark is standard. Thermal one-hour trip zone 1.13 to 1.45 times rated current (RC); magnetic 100 ms trip boundary 5 to 10 times RC.

UL Listed, CSA Certified, VDE Approved, Three Pole Circuit Breakers
UL® listed to UL508 and CSA certified to C22.2 No. 14 V-EA manual motor controllers are horsepower rated for AC across-the-line motor starting, suitable for motor disconnect means and overload protection. They also can be used for AC general use, AC resistance, AC discharge lamps and AC incandescent lamps. Altech/ABL SURSUM V-EA miniature DIN rail mount circuit breakers provide an opportunity for major cost and installation time savings and superior circuit protection. Six trip characteristics are UL® listed. All trip characteristics are internationally defined and accepted. The “G” characteristic matches USA and Canadian thermal/magnetic trip norms. All rated currents have the same housing dimensions and terminal sizes. The V-EA can be loaded with full rated current (100% breaker). Recognized with Line/Load reversibility, i.e., power feed can be field or factory wired to the screw-cage clamp terminals at the “top,” range 18 AWG to 3 AWG, or at the “bottom,” range 18 AWG to 2 AWG. The V-EA/U is intended for OEM industrial applications. Technical Specifications. Voltage Rating: 480Y/277 VAC (480 VAC phase-to-phase, 277 VAC phase-to-ground/neutral). Interrupting Capacity: 10 kA with UL® listed RK5 back-up fuse or MCCB. Electrical/Mechanical Endurance: 10,000 ON/OFF operations. Calibration Temperature: 40°C (104°F). Terminal Tightening Torque: 20 lbf-In. International Approvals: For various trip characteristics and rated currents, Germanischer Lloyd, SEV, SEMKO, NEMKO, etc. VDE approved on up to 25 A on B, C, and D-trip. CE mark is standard.
Thermal one-hour trip zone 1.13 to 1.45 times rated current (RC); magnetic 100 ms trip boundary 5 to 10 times RC.

Supplier's Site

Technical Specifications

  Radwell International Allied Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers
Product Number 91941311 70077034
Product Name Din Rail Mount Circuit Breaker Circuit Breaker;Therm/Mag;Hndl;Cur-Rtg 6A;DIN Rail;3 Pole;Vol-Rtg 480Y/277VAC;C
Rated Current 6 amps 6 amps
Number of Poles 3 3
Rated AC Voltage 277 volts
Trip System Type Thermal Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 486-2313-ND - DigiKey
Specs
Rated Current 0.5000 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
2 suppliers
Circuit Breakers & Accessories - 09112601 - Powell Electronics, Inc.
Specs
Rated Current 16 amps
View Details
Circuit Breakers - 723-209-1-1-62-3-9-100-ND - DigiKey
Specs
Rated Current 100 amps
Trip System Type Magnetic Hydraulic
Features Trip Indicator
View Details