Features:
CIRCUIT BREAKER, 3-P, 3A/277V, C
C*-Characteristic — Thermal one-hour trip zone 1.05-1.3 times rated current (RC): Magnetic 100 ms trip boundary 5 to 10 times RC.
CIRCUIT BREAKER, 3.0A, MCB, CCHAR, 3POLE, 480Y/277VAC, UL489. FREE 2 YEAR RADWELL WARRANTY
| Altech Corp. | Powell Electronics, Inc. | Galco Industrial Electronics | Allied Electronics, Inc. | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | 3CU3L | 3CU3L | 3CU3L | 70075826 | 26255226 |
| Product Name | Miniature Molded Three Pole AC Case Circuit Breakers | Circuit Breakers & Accessories | ALTH Miniature | Circuit Breaker;Therm/Mag;Hndl;Cur-Rtg 3A;DIN Rail;3 Pole;Screw Snap;L Series;C | Molded Case Circuit Breaker |
| Rated AC Voltage | 240 to 480 volts | 240 to 277 volts | |||
| Rated Current | 3 amps | 3 amps | 3 amps | ||
| Trip System Type | Thermal Magnetic | Thermal Magnetic | |||
| Number of Poles | 3 | 3 | 3 | ||
| Features | Molded Case Circuit Breaker; Miniature Circuit Breaker |