Altech Corp. Triple Pole Supplementary C-Trip Circuit Breakers 3CU6R

Description
Features: UL 1077 Approval DIN Rail Mounted 17.5mm width per pole Thermal Magnetic 480Y/277V AC, 50/60Hz 10kA Short Circuit Withstand Capacity Positive Trip indicator
Request a Quote Datasheet
Description
Features: UL 1077 Approval DIN Rail Mounted 17.5mm width per pole Thermal Magnetic 480Y/277V AC, 50/60Hz 10kA Short Circuit Withstand Capacity Positive Trip indicator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triple Pole Supplementary C-Trip Circuit Breakers - 3CU6R - Altech Corp.
Flemington, NJ, USA
Triple Pole Supplementary C-Trip Circuit Breakers
3CU6R
Triple Pole Supplementary C-Trip Circuit Breakers 3CU6R
Features: UL 1077 Approval DIN Rail Mounted 17.5mm width per pole Thermal Magnetic 480Y/277V AC, 50/60Hz 10kA Short Circuit Withstand Capacity Positive Trip indicator

Features:

  • UL 1077 Approval
  • DIN Rail Mounted
  • 17.5mm width per pole
  • Thermal Magnetic
  • 480Y/277V AC, 50/60Hz
  • 10kA Short Circuit Withstand Capacity
  • Positive Trip indicator
Buy Now Datasheet
Circuit Breakers & Accessories - 3CU6R - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers & Accessories
3CU6R
Circuit Breakers & Accessories 3CU6R
3CU6R,6A,MCB,CCHAR,3 POLE

3CU6R,6A,MCB,CCHAR,3POLE

Buy Now
Molded Case Circuit Breaker - 26255199 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
26255199
Molded Case Circuit Breaker 26255199
CIRCUIT BREAKER, C-TRIP CHARACTERISTIC, 6A,3 POLE, 480Y/277VAC, 50/60HZ, POSITIVE TRIP INDICATOR (GREEN-OFF/TRIPPED RED-ON), TOGGLE ACTUATOR TYPE, DIN RAIL MOUNTED, THERMAL MAGNETIC, 10KA SHORT CIRCUIT W/O CAPACITY, UL1077 RECOGNIZED. FREE 2 YEAR RADWELL WARRANTY

CIRCUIT BREAKER, C-TRIP CHARACTERISTIC, 6A,3 POLE, 480Y/277VAC, 50/60HZ, POSITIVE TRIP INDICATOR (GREEN-OFF/TRIPPED RED-ON), TOGGLE ACTUATOR TYPE, DIN RAIL MOUNTED, THERMAL MAGNETIC, 10KA SHORT CIRCUIT W/O CAPACITY, UL1077 RECOGNIZED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Circuit Breaker;Therm/Mag;Hndl;Cur-Rtg 6A;DIN Rail;3 Pole;Vol-Rtg 480Y/277VAC;C - 70075701 - Allied Electronics, Inc.
Fort Worth, TX, USA
Circuit Breaker;Therm/Mag;Hndl;Cur-Rtg 6A;DIN Rail;3 Pole;Vol-Rtg 480Y/277VAC;C
70075701
Circuit Breaker;Therm/Mag;Hndl;Cur-Rtg 6A;DIN Rail;3 Pole;Vol-Rtg 480Y/277VAC;C 70075701
Circuit Breaker;Therm/Mag;Hn dl;Cur-Rtg 6A;DIN Rail;3 Pole;Vol-Rtg 480Y/277VAC;C

Circuit Breaker;Therm/Mag;Hndl;Cur-Rtg 6A;DIN Rail;3 Pole;Vol-Rtg 480Y/277VAC;C

Supplier's Site

Technical Specifications

  Altech Corp. Powell Electronics, Inc. Radwell International Allied Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 3CU6R 3CU6R 26255199 70075701
Product Name Triple Pole Supplementary C-Trip Circuit Breakers Circuit Breakers & Accessories Molded Case Circuit Breaker Circuit Breaker;Therm/Mag;Hndl;Cur-Rtg 6A;DIN Rail;3 Pole;Vol-Rtg 480Y/277VAC;C
Rated AC Voltage 277 to 480 volts 277 volts
Rated Current 6 amps 6 amps 6 amps
Trip System Type Thermal Magnetic Thermal Magnetic
Number of Poles 3 3 3
Features Trip Indicator
Unlock Full Specs
to access all available technical data

Similar Products

Single Pole C-Trip Manual Motor Controllers Circuit Breakers - 1C075UM - Altech Corp.
Specs
Rated AC Voltage 277 to 408 volts
Rated DC Voltage 24 to 42 volts
Rated Current 0.7500 amps
View Details
2 suppliers
Manual Motor Single Pole Controllers Circuit Breakers - 1D20UM - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated DC Voltage 24 to 48 volts
Rated Current 20 amps
View Details
6 suppliers
AC Single Pole D-Trip Miniature Molded Case Circuit Breakers - 1D30DL - Altech Corp.
Specs
Rated DC Voltage 125 to 250 volts
Rated Current 30 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
Circuit Breakers - 1920-09167911-ND - DigiKey
Specs
Rated Current 100 amps
Features Trip Indicator
Mounting Style Din Rail Mounted
View Details