Altech Corp. Triple Pole D-Trip Supplementary Circuit Breakers 3D10UR

Description
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote Datasheet
Description
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triple Pole D-Trip Supplementary Circuit Breakers - 3D10UR - Altech Corp.
Flemington, NJ, USA
Triple Pole D-Trip Supplementary Circuit Breakers
3D10UR
Triple Pole D-Trip Supplementary Circuit Breakers 3D10UR
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity

Features:

  • DIN Rail Mounted
  • 17.5mm width
  • Thermal Magnetic
  • Current Limiting
  • 10kA Short Circuit Interrupting Capacity
Buy Now Datasheet
Circuit Breakers & Accessories - 3D10UR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers & Accessories
3D10UR
Circuit Breakers & Accessories 3D10UR
3D10UR, 10A, MCB, D CHAR

3D10UR, 10A, MCB, D CHAR

Buy Now
Molded Case Circuit Breaker - 26255159 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
26255159
Molded Case Circuit Breaker 26255159
3D10UR, 10A, MCIRCUIT BREAKER, D CHAR, 3 POLE, 480Y/277VAC UL1077. FREE 2 YEAR RADWELL WARRANTY

3D10UR, 10A, MCIRCUIT BREAKER, D CHAR, 3 POLE, 480Y/277VAC UL1077. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Altech Corp. Powell Electronics, Inc. Radwell International
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 3D10UR 3D10UR 26255159
Product Name Triple Pole D-Trip Supplementary Circuit Breakers Circuit Breakers & Accessories Molded Case Circuit Breaker
Rated AC Voltage 277 to 480 volts
Rated Current 10 amps 10 amps
Trip System Type Thermal Magnetic
Number of Poles 3 3
Miniature Circuit Breaker Features Supplementary Protector
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breaker;Therm/Mag;Togl;Cur-Rtg 30A;DIN Rail;1 Pole;Screw Snap;D - 70076926 - Allied Electronics, Inc.
Specs
Rated AC Voltage 277 volts
Rated DC Voltage 24 volts
Rated Current 30 amps
View Details
AC Single Pole D-Trip Miniature Molded Case Circuit Breakers - 1D03DL - Altech Corp.
Specs
Rated DC Voltage 125 to 250 volts
Rated Current 0.3000 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
Single Pole Supplementary D-Trip Circuit Breakers - 1DU2R - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 2 amps
Trip System Type Thermal Magnetic
View Details
3 suppliers
Manual Motor Single Pole Controllers Circuit Breakers - 1G16UM - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated DC Voltage 24 to 48 volts
Rated Current 16 amps
View Details
3 suppliers