Altech Corp. Triple Pole G-Trip Manual Motor Controllers Circuit Breakers 3G12UM

Description
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote Datasheet
Description
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triple Pole G-Trip Manual Motor Controllers Circuit Breakers - 3G12UM - Altech Corp.
Flemington, NJ, USA
Triple Pole G-Trip Manual Motor Controllers Circuit Breakers
3G12UM
Triple Pole G-Trip Manual Motor Controllers Circuit Breakers 3G12UM
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity

Features:

  • DIN Rail Mounted
  • 17.5mm width
  • Thermal Magnetic
  • Current Limiting
  • 10kA Short Circuit Interrupting Capacity
Buy Now Datasheet
Circuit Breakers - 3G12UM - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers
3G12UM
Circuit Breakers 3G12UM
3G12UM, 12A,CIRCUIT BREAKER

3G12UM, 12A,CIRCUIT BREAKER

Buy Now
Molded Case Circuit Breaker - 44066972 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
44066972
Molded Case Circuit Breaker 44066972
3G12UM, 12A,CIRCUIT BREAKER, G CHAR,3POLE,480Y/277V AC,UL508. FREE 2 YEAR RADWELL WARRANTY

3G12UM, 12A,CIRCUIT BREAKER, G CHAR,3POLE,480Y/277VAC,UL508. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
CIRC BRKR;UL508;THERM/MAG;HNDL;CUR-RTG 12A;DIN RAIL;3 POLE;VOL-RTG 480Y/277VAC;G - 70076367 - Allied Electronics, Inc.
Fort Worth, TX, USA
CIRC BRKR;UL508;THERM/MAG;HNDL;CUR-RTG 12A;DIN RAIL;3 POLE;VOL-RTG 480Y/277VAC;G
70076367
CIRC BRKR;UL508;THERM/MAG;HNDL;CUR-RTG 12A;DIN RAIL;3 POLE;VOL-RTG 480Y/277VAC;G 70076367
CIRC BRKR;UL508;THERM/MAG ;HNDL;CUR-RTG 12A;DIN RAIL;3 POLE;VOL-RTG 480Y/277VAC;G

CIRC BRKR;UL508;THERM/MAG;HNDL;CUR-RTG 12A;DIN RAIL;3 POLE;VOL-RTG 480Y/277VAC;G

Supplier's Site

Technical Specifications

  Altech Corp. Powell Electronics, Inc. Radwell International Allied Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 3G12UM 3G12UM 44066972 70076367
Product Name Triple Pole G-Trip Manual Motor Controllers Circuit Breakers Circuit Breakers Molded Case Circuit Breaker CIRC BRKR;UL508;THERM/MAG;HNDL;CUR-RTG 12A;DIN RAIL;3 POLE;VOL-RTG 480Y/277VAC;G
Rated AC Voltage 277 to 408 volts 277 volts
Rated DC Voltage 24 to 42 volts
Rated Current 12 amps 12 amps 12 amps
Trip System Type Thermal Magnetic Thermal Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers & Accessories - 002243005 - Powell Electronics, Inc.
Specs
Rated Current 16 amps
View Details
AC Single Pole C-Trip Miniature Molded Case Circuit Breakers - 1C1DL - Altech Corp.
Specs
Rated DC Voltage 125 to 250 volts
Rated Current 1 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
Circuit Breakers & Accessories - 1CU16M - Powell Electronics, Inc.
Specs
Rated Current 16 amps
View Details
Circuit Breakers & Accessories - 1CU40M - Powell Electronics, Inc.
Specs
Rated Current 40 amps
View Details