Altech Corp. Manual Motor Triple Pole Controllers Circuit Breakers 3G2UM

Description
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote Datasheet
Description
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Manual Motor Triple Pole Controllers Circuit Breakers - 3G2UM - Altech Corp.
Flemington, NJ, USA
Manual Motor Triple Pole Controllers Circuit Breakers
3G2UM
Manual Motor Triple Pole Controllers Circuit Breakers 3G2UM
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity

Features:

  • DIN Rail Mounted
  • 17.5mm width
  • Thermal Magnetic
  • Current Limiting
  • 10kA Short Circuit Interrupting Capacity
Buy Now Datasheet
Circuit Breakers - 3G2UM - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers
3G2UM
Circuit Breakers 3G2UM
3G2UM, 2A,CIRCUIT BREAKER

3G2UM, 2A,CIRCUIT BREAKER

Buy Now
CIRC BRKR;UL508;THERM/MAG;HNDL;CUR-RTG 2A;DIN RAIL;3 POLE;VOL-RTG 480Y/277VAC;G - 70076375 - Allied Electronics, Inc.
Fort Worth, TX, USA
CIRC BRKR;UL508;THERM/MAG;HNDL;CUR-RTG 2A;DIN RAIL;3 POLE;VOL-RTG 480Y/277VAC;G
70076375
CIRC BRKR;UL508;THERM/MAG;HNDL;CUR-RTG 2A;DIN RAIL;3 POLE;VOL-RTG 480Y/277VAC;G 70076375
CIRC BRKR;UL508;THERM/MAG ;HNDL;CUR-RTG 2A;DIN RAIL;3 POLE;VOL-RTG 480Y/277VAC;G

CIRC BRKR;UL508;THERM/MAG;HNDL;CUR-RTG 2A;DIN RAIL;3 POLE;VOL-RTG 480Y/277VAC;G

Supplier's Site
Din Rail Mount Circuit Breaker - 26263287 - Radwell International
Willingboro, NJ, United States
Din Rail Mount Circuit Breaker
26263287
Din Rail Mount Circuit Breaker 26263287
3G2UM, 2A,CIRCUIT BREAKER,G CHAR,3POLE,480Y/277V AC,UL508. FREE 2 YEAR RADWELL WARRANTY

3G2UM, 2A,CIRCUIT BREAKER,G CHAR,3POLE,480Y/277VAC,UL508. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Altech Corp. Powell Electronics, Inc. Allied Electronics, Inc. Radwell International
Product Category Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 3G2UM 3G2UM 70076375 26263287
Product Name Manual Motor Triple Pole Controllers Circuit Breakers Circuit Breakers CIRC BRKR;UL508;THERM/MAG;HNDL;CUR-RTG 2A;DIN RAIL;3 POLE;VOL-RTG 480Y/277VAC;G Din Rail Mount Circuit Breaker
Rated AC Voltage 277 to 480 volts 277 volts
Rated DC Voltage 24 to 48 volts
Rated Current 2 amps 2 amps 2 amps
Trip System Type Thermal Magnetic Thermal Magnetic
Number of Poles 3 3 3
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers & Accessories - 1DU4M - Powell Electronics, Inc.
Specs
Rated Current 4 amps
View Details
Manual Motor Single Pole Controllers Circuit Breakers - 1G13UM - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated DC Voltage 24 to 48 volts
Rated Current 13 amps
View Details
2 suppliers
Miniature Molded One Pole AC Case Circuit Breakers - 1DU50L - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 50 amps
Trip System Type Thermal Magnetic
View Details
4 suppliers
Single Pole Supplementary B-Trip Circuit Breakers - 1BU63R - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 63 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers