Altech Corp. Manual Motor Triple Pole Controllers Circuit Breakers 3G40UM

Description
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote Datasheet
Description
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Manual Motor Triple Pole Controllers Circuit Breakers - 3G40UM - Altech Corp.
Flemington, NJ, USA
Manual Motor Triple Pole Controllers Circuit Breakers
3G40UM
Manual Motor Triple Pole Controllers Circuit Breakers 3G40UM
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity

Features:

  • DIN Rail Mounted
  • 17.5mm width
  • Thermal Magnetic
  • Current Limiting
  • 10kA Short Circuit Interrupting Capacity
Buy Now Datasheet
Circuit Breakers & Accessories - 3G40UM - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers & Accessories
3G40UM
Circuit Breakers & Accessories 3G40UM
3G40UM, 40A, MCB, G CHAR

3G40UM, 40A, MCB, G CHAR

Buy Now
Din Rail Mount Circuit Breaker - 26263280 - Radwell International
Willingboro, NJ, United States
Din Rail Mount Circuit Breaker
26263280
Din Rail Mount Circuit Breaker 26263280
3G40UM, 40A, MCIRCUIT BREAKER, G CHAR, 3 POLE, 480Y/277VAC UL508. FREE 2 YEAR RADWELL WARRANTY

3G40UM, 40A, MCIRCUIT BREAKER, G CHAR, 3 POLE, 480Y/277VAC UL508. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
CIRC BRKR;UL508;THERM/MAG;HNDL;CUR-RTG 40A;DIN RAIL;3 POLE;VOL-RTG 480Y/277VAC;G - 70076380 - Allied Electronics, Inc.
Fort Worth, TX, USA
CIRC BRKR;UL508;THERM/MAG;HNDL;CUR-RTG 40A;DIN RAIL;3 POLE;VOL-RTG 480Y/277VAC;G
70076380
CIRC BRKR;UL508;THERM/MAG;HNDL;CUR-RTG 40A;DIN RAIL;3 POLE;VOL-RTG 480Y/277VAC;G 70076380
CIRC BRKR;UL508;THERM/MAG ;HNDL;CUR-RTG 40A;DIN RAIL;3 POLE;VOL-RTG 480Y/277VAC;G

CIRC BRKR;UL508;THERM/MAG;HNDL;CUR-RTG 40A;DIN RAIL;3 POLE;VOL-RTG 480Y/277VAC;G

Supplier's Site

Technical Specifications

  Altech Corp. Powell Electronics, Inc. Radwell International Allied Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 3G40UM 3G40UM 26263280 70076380
Product Name Manual Motor Triple Pole Controllers Circuit Breakers Circuit Breakers & Accessories Din Rail Mount Circuit Breaker CIRC BRKR;UL508;THERM/MAG;HNDL;CUR-RTG 40A;DIN RAIL;3 POLE;VOL-RTG 480Y/277VAC;G
Rated AC Voltage 277 to 480 volts 277 volts
Rated DC Voltage 24 to 48 volts
Rated Current 40 amps 40 amps 40 amps
Trip System Type Thermal Magnetic Thermal Magnetic
Number of Poles 3 3 3
Unlock Full Specs
to access all available technical data

Similar Products

AC Single Pole C-Trip Miniature Molded Case Circuit Breakers - 1C60UL - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 60 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
Circuit Breaker;Therm/Mag;Togl;Cur-Rtg 30A;DIN Rail;1 Pole;Screw Snap;D - 70076926 - Allied Electronics, Inc.
Specs
Rated AC Voltage 277 volts
Rated DC Voltage 24 volts
Rated Current 30 amps
View Details
AC Single Pole D-Trip Miniature Molded Case Circuit Breakers - 1D2UL - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 2 amps
Trip System Type Thermal Magnetic
View Details
3 suppliers
Single Pole D-Trip Supplementary Circuit Breakers - 1D4UR - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 4 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers