Altech Corp. Triple Pole Supplementary D-Trip Circuit Breakers 3DU15R

Description
Features: UL 1077 Approval DIN Rail Mounted 17.5mm width per pole Thermal Magnetic 480Y/277V AC, 50/60Hz 10kA Short Circuit Withstand Capacity Positive Trip indicator
Request a Quote Datasheet
Description
Features: UL 1077 Approval DIN Rail Mounted 17.5mm width per pole Thermal Magnetic 480Y/277V AC, 50/60Hz 10kA Short Circuit Withstand Capacity Positive Trip indicator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triple Pole Supplementary D-Trip Circuit Breakers - 3DU15R - Altech Corp.
Flemington, NJ, USA
Triple Pole Supplementary D-Trip Circuit Breakers
3DU15R
Triple Pole Supplementary D-Trip Circuit Breakers 3DU15R
Features: UL 1077 Approval DIN Rail Mounted 17.5mm width per pole Thermal Magnetic 480Y/277V AC, 50/60Hz 10kA Short Circuit Withstand Capacity Positive Trip indicator

Features:

  • UL 1077 Approval
  • DIN Rail Mounted
  • 17.5mm width per pole
  • Thermal Magnetic
  • 480Y/277V AC, 50/60Hz
  • 10kA Short Circuit Withstand Capacity
  • Positive Trip indicator
Buy Now Datasheet
Circuit Breakers - 1920-1598-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
1920-1598-ND
Circuit Breakers 1920-1598-ND
CIR BRKR THRM-MAG 15A LEVER

CIR BRKR THRM-MAG 15A LEVER

Buy Now Datasheet
Circuit Breakers & Accessories - 3DU15R - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers & Accessories
3DU15R
Circuit Breakers & Accessories 3DU15R
3DU15R, 15A,MCB,DCHAR,3POLE

3DU15R, 15A,MCB,DCHAR,3POLE

Buy Now
Molded Case Circuit Breaker - 26254900 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
26254900
Molded Case Circuit Breaker 26254900
3DU15R, 15A,MCB,DCHAR,3POLE, 480Y/277VAC,UL1077. FREE 2 YEAR RADWELL WARRANTY

3DU15R, 15A,MCB,DCHAR,3POLE, 480Y/277VAC,UL1077. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Circuit Breaker;Therm/Mag;Hndl;Cur-Rtg 15A;DIN Rail;3 Pole;Vol-Rtg 480Y/277VAC;D - 70075765 - Allied Electronics, Inc.
Fort Worth, TX, USA
Circuit Breaker;Therm/Mag;Hndl;Cur-Rtg 15A;DIN Rail;3 Pole;Vol-Rtg 480Y/277VAC;D
70075765
Circuit Breaker;Therm/Mag;Hndl;Cur-Rtg 15A;DIN Rail;3 Pole;Vol-Rtg 480Y/277VAC;D 70075765
Circuit Breaker;Therm/Mag;Hn dl;Cur-Rtg 15A;DIN Rail;3 Pole;Vol-Rtg 480Y/277VAC;D

Circuit Breaker;Therm/Mag;Hndl;Cur-Rtg 15A;DIN Rail;3 Pole;Vol-Rtg 480Y/277VAC;D

Supplier's Site

Technical Specifications

  Altech Corp. DigiKey Powell Electronics, Inc. Radwell International Allied Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 3DU15R 1920-1598-ND 3DU15R 26254900 70075765
Product Name Triple Pole Supplementary D-Trip Circuit Breakers Circuit Breakers Circuit Breakers & Accessories Molded Case Circuit Breaker Circuit Breaker;Therm/Mag;Hndl;Cur-Rtg 15A;DIN Rail;3 Pole;Vol-Rtg 480Y/277VAC;D
Rated AC Voltage 277 to 480 volts 277 volts
Rated Current 15 amps 15 amps 15 amps 15 amps
Trip System Type Thermal Magnetic Thermal Magnetic
Number of Poles 3 3 3
Features Trip Indicator
Unlock Full Specs
to access all available technical data

Similar Products

Single Pole B-Trip Manual Motor Controllers Circuit Breakers - 1B4UM - Altech Corp.
Specs
Rated AC Voltage 277 to 408 volts
Rated DC Voltage 24 to 42 volts
Rated Current 4 amps
View Details
3 suppliers
Circuit Breakers & Accessories - 1BU05L - Powell Electronics, Inc.
Specs
Rated Current 0.5000 amps
View Details
Single Pole B-Trip Manual Motor Controllers Circuit Breakers - 1B63UM - Altech Corp.
Specs
Rated AC Voltage 277 to 408 volts
Rated DC Voltage 24 to 42 volts
Rated Current 63 amps
View Details
2 suppliers