DigiKey Datasheets for Board Mount Connectors

Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more

Page: 1 500 700 750 800 850 900 950 1000 1010 1020 1030 1040 1050 1055 1056 1057 1058 1059 1060 1061 1062 1063 1064 1065 1066 1067 1070 1080 1090 1100 1110 1120 1150 1200 1250 1300 1350 1400 1500 1569
Product Name Notes
".050"" PITCH DOUBLE ROW SOLDERCUP"
"86 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Black"
"88 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Black"
"88 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Black"
"Connector Header Surface Mount 20 position 0.039"" (1.00mm)"
"Connector Header Through Hole 10 position 0.039"" (1.00mm)"
"Connector Header Through Hole 13 position 0.039"" (1.00mm)"
"Connector Header Through Hole 2 position 0.156"" (3.96mm)"
"Connector Header Through Hole 3 position 0.039"" (1.00mm)"
"Connector Header Through Hole 3 position 0.156"" (3.96mm)"
"Connector Header Through Hole 4 position 0.156"" (3.96mm)"
"Connector Header Through Hole 5 position 0.039"" (1.00mm)"
"Connector Header Through Hole 5 position 0.156"" (3.96mm)"
"Connector Header Through Hole 50 position 0.039"" (1.00mm)"
"Connector Header Through Hole 6 position 0.039"" (1.00mm)"
"Connector Header Through Hole 6 position 0.156"" (3.96mm)"
"Connector Header Through Hole 7 position 0.039"" (1.00mm)"
"Connector Header Through Hole 8 position 0.039"" (1.00mm)"
"Connector Header Through Hole 8 position 0.156"" (3.96mm)"
"Connector Header Through Hole 9 position 0.156"" (3.96mm)"
"PC Pin Terminal Connector Through Hole Gold 0.040"" (1.02mm) Dia"
"PC Pin Terminal Connector Through Hole Gold 0.041"" (1.04mm) Dia"
"PC Pin Terminal Connector Through Hole Gold 0.060"" (1.52mm) Dia"
"PC Pin Terminal Connector Through Hole Silver 0.025"" (0.64mm) Square"
"PC Pin Terminal Connector Through Hole Tin 0.025"" (0.64mm) Square"
"PC Pin Terminal Connector Through Hole Tin 0.040"" (1.02mm) Dia"
"Single Post Terminal Connector Through Hole Gold 0.025"" (0.64mm) Square"
10 Position Spring Mating Target Connector Surface Mount
12 Position Circular Connector Plug, Female Sockets Solder
12 Position Circular Connector Receptacle, Male Pins Solder
12 Position Spring Mating Target Connector Surface Mount
12 Position Spring Mating Target Connector Through Hole
16 Position Spring Mating Target Connector Surface Mount
2 Position Spring Mating Target Connector Surface Mount
2 Position Spring Mating Target Connector Through Hole
2 Position Spring Piston Connector Surface Mount
2 Position Spring Piston Connector Through Hole
20 Position Spring Mating Target Connector Surface Mount
22 Position Spring Mating Target Connector Through Hole
24 Position Spring Mating Target Connector Surface Mount
28 Position Spring Mating Target Connector Surface Mount
3 Position Circular Connector Plug, Female Sockets Solder
3 Position Circular Connector Receptacle, Male Pins Solder
3 Position Spring Mating Target Connector Surface Mount
3 Position Spring Mating Target Connector Through Hole
3 Position Spring Piston Connector Surface Mount
3 Position Spring Piston Connector Through Hole
30 Position Spring Mating Target Connector Through Hole
32 Position Din Connector Header, Male Pins Gold Through Hole, Right Angle
32 Position Din Connector Receptacle, Female Sockets Gold Through Hole
32 Position Din Connector Receptacle, Female Sockets Gold, GXT™ Through Hole
4 Position Circular Connector Plug, Female Sockets Solder
4 Position Circular Connector Receptacle, Male Pins Solder
4 Position Spring Mating Target Connector Surface Mount
4 Position Spring Mating Target Connector Through Hole
4 Position Spring Piston Connector Surface Mount
4 Position Spring Piston Connector Through Hole
40 Position Spring Mating Target Connector Surface Mount
40 Position Spring Mating Target Connector Through Hole
48 Position Din Connector Header, Male Pins Gold or Gold, GXT™ Through Hole, Right Angle
48 Position Din Connector Header, Male Pins Gold Through Hole, Right Angle
48 Position Din Connector Header, Male Pins Gold Through Hole
48 Position Din Connector Receptacle, Female Sockets Gold or Gold, GXT™ Through Hole
48 Position Din Connector Receptacle, Female Sockets Gold Through Hole, Right Angle
48 Position Din Connector Receptacle, Female Sockets Gold Through Hole
5 Position Circular Connector Plug, Female Sockets Solder
5 Position Circular Connector Receptacle, Male Pins Solder
5 Position Spring Mating Target Connector Surface Mount
5 Position Spring Mating Target Connector Through Hole
5 Position Spring Piston Connector Surface Mount
5 Position Spring Piston Connector Through Hole
6 Position Spring Mating Target Connector Surface Mount
6 Position Spring Mating Target Connector Through Hole
6 Position Spring Piston Connector Surface Mount
6 Position Spring Piston Connector Through Hole
64 (60 + 4 Power) Position Din Connector Header, Male Pins Gold Through Hole, Right Angle
64 (60 + 4 Power) Position Din Connector Header, Male Pins Gold Through Hole
64 Position Din Connector Header, Male Pins Gold Through Hole, Right Angle
64 Position Din Connector Header, Male Pins Gold Through Hole
64 Position Din Connector Receptacle, Female Sockets Gold Through Hole
8 Position Circular Connector Plug, Female Sockets Solder
8 Position Circular Connector Receptacle, Male Pins Solder
85_BNC-50-0-1/111_NE
85_BNC-50-0-1/133_NE
85_BNC-75-0-1/133_NE
85_MCX-50-0-10/111_N E
85_MCX-50-0-10/111_N H
85_MCX-50-0-16/111_N E
85_MCX-50-0-16/111_N M
85_MCX-75-0-1/111_NH
85_MCX-S50-0-25/111_ NH
85_MCX-S50-0-25/111_ NM
85_N-50-0-5/13-_NY
85_QLA-01-0-2/110_NH
85_QLA-01-0-2/112_NE
85_QMA-50-0-3/111_NH
85_QMA-50-0-4/111_NH
85_QMA-S50-0-2/111_N E
85_QMA-S50-0-2/111_N H
85_QMA-S50-0-5/111_N H
85_SMA-50-0-103/111_ NE
85_SMA-50-0-144/111_ YE
85_SMB-50-0-1/111_NE
85_SMB-50-0-1/111_NH
85_SMB-50-0-1/133_NE
85_SMB-50-0-1/133_NH
85_SMB-Z50-0-19/111_ NE
85_SMB-Z50-0-19/111_ NH
85_SMC-50-0-1/111_NE
85_SMC-50-0-1/111_NH
85_SMC-50-0-1/133_NE
86093488613755V1LF-D IN TYP R/2 R
96 Position Din Connector Header, Male Pins Gold Through Hole, Right Angle
96 Position Din Connector Header, Male Pins Gold Through Hole
96 Position Din Connector Header, Male Pins Gold, GXT™ Through Hole, Right Angle
Adapter Terminal Block, Plug Connection To D-Sub, Male Pins, 15 Pos, 2 Rows
Adapter Terminal Block, Plug Connection To Rectangular Connector, Male Pins, 14 Pos, 2 Rows
Adapter Terminal Block, Plug Connection To Rectangular Connector, Male Pins, 16 Pos, 2 Rows
CONN DIN HDR 48POS
CONN DIN HDR 96POS
CONN DIN RCPT 32POS
CONN PLUG FMALE 4POS GOLD SOLDER
IP67 FEMALE M12 REAR PANEL MOUNT
IP67 MALE M12 REAR PANEL MOUNT 1
M12 4P A-CODE MALE VERT PANEL SS
MCX Connector Jack, Female Socket 50Ohm Through Hole, Right Angle Solder
MCX Connector Jack, Female Socket 75Ohm Through Hole, Right Angle Solder
MMCX Connector Jack, Female Socket 50Ohm Through Hole, Right Angle Solder
Position Din Connector
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange; Through Hole, Right Angle
SMA Connector Jack, Female Socket 50Ohm Through Hole, Right Angle Solder
SOLDER MOUNT PIN
STANDARD PIN HEADER
STD SPRING-LOADED CONNECTOR

<< Prev Next >>