12 Pos 2.54mm Straight Header, 3A, Gold, Thru-Hole Product overview: 87227-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-87227-6 can be used for catalog matching and distributor lookup.
"Connector Header Through Hole 12 position 0.100"" (2.54mm)"
TE Connectivity 87227-6 Pin Header
TE Connectivity 87227-6 Pin Header
TE Connectivity 87227-6 Pin Header
BOARD-BOARD CONNECTOR, HEADER, 12 POSITION, 2ROW; Connector Systems:Board-to-Boa
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 316-87227-6 | A26575-ND | 7972977P | 7972977 | 55M6758 |
| Product Name | 3A Electronic Connector | Headers, Male Pins | PCB Headers | PCB Headers | Board-Board Connector, Header, 12 Position, 2Row; Connector Systems Amp - Te Connectivity |
| Gender | Male / Plug | ||||
| Termination | Through Hole | Solder | Through Hole Straight | ||
| Voltage Rating | 750 volts | ||||
| Current Rating | 3.0 amps | 3.0 amps |