USB 2.0, USB 2.0, Input Output Connector, USB Type A, Standard, Right Angle, Through Hole, Single Decks, 4 Positions, Amphenol is one of the leading manufacturers of USB 2.0. Contact us today for more details of USB 2.0, part number 87520-1010BLF.
USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Through Hole, Right Angle
CONN RCPT USB2.0 TYPEA 4POS R/A
USB, 2.0 TYPE A, RCPT, THROUGH HOLE; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4Positions
USB Connectors 4P USB R/A RECPT
| Amphenol Communications Solutions | DigiKey | Heilind Electronics, Inc. | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 87520-1010BLF | 609-4965-ND | 87520-1010BLF | 87520-1010BLF | 06M2411 | 87520-1010BLF |
| Product Name | USB 2.0 | USB, DVI, HDMI Connector Assemblies | Connectors | USB, DVI, HDMI Connector Assemblies | Usb, 2.0 Type A, Rcpt, Through Hole; Usb Connector Type Amphenol Communications Solutions | USB Connectors |
| Connector Type | USB | USB | USB | |||
| Geometry | Right Angle | Right Angle | Right Angle | |||
| Termination | Through Hole | Solder | Solder Pin | |||
| Category | USB |