Dubox ®, Dubox ® , Board to Board connector, 2.54mm (0.100in), Receptacle, Vertical, Through Hole, Double Row, 40 positions, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of Dubox ® , part number 87606-320LF
Board Connector, 40 Contact(s), 2 Row(s), Female, Straight, 0.1 inch Pitch, Solder Terminal, Locking, Blue Insulator, Receptacle, ROHS COMPLIANT Product overview: 87606-320LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-87606-320LF can be used for catalog matching and distributor lookup.
"40 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
CONN RCPT 40POS 0.1 GOLD PCB
CONNECTOR, RCPT, 40POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:40Contacts;
DUBOX / AMPHENOL FCI
| Amphenol Communications Solutions | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 87606-320LF | 2027-87606-320LF | 609-3556-ND | 87606-320LF | 61AC9149 | 39AJ5271 |
| Product Name | Dubox ® | Electronic Connector | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Connector, Rcpt, 40Pos, 2Row, 2.54Mm; Pitch Spacing Amphenol Communications Solutions | Dubox / Amphenol Fci Amphenol Communications Solutions |
| Connector Type | Board to Board Connector | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty | |||
| Voltage Rating | 1000 volts | |||||
| Current Rating | 2.0 to 3.0 amps | |||||
| Mounting | Through Hole | Through Hole |