TE Connectivity Headers, Male Pins 87221-3

Description
"Connector Header Through Hole 4 position 0.150"" (3.81mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 4 position 0.150"" (3.81mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A115692-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A115692-ND
Headers, Male Pins A115692-ND
"Connector Header Through Hole 4 position 0.150"" (3.81mm)"

"Connector Header Through Hole 4 position 0.150"" (3.81mm)"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
316-87221-3
Electronic Connector 316-87221-3
4 Pos 3.81mm Straight Header HDR, Gold, Bronze, Thru-Hole Product overview: 87221-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-87221-3 can be used for catalog matching and distributor lookup.

4 Pos 3.81mm Straight Header HDR, Gold, Bronze, Thru-Hole Product overview: 87221-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-87221-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Btb Connector, 4Pos, Header, 1Row; Connector Systems Amp - Te Connectivity - 19H8257 - Newark, An Avnet Company
Chicago, IL, United States
Btb Connector, 4Pos, Header, 1Row; Connector Systems Amp - Te Connectivity
19H8257
Btb Connector, 4Pos, Header, 1Row; Connector Systems Amp - Te Connectivity 19H8257
BTB CONNECTOR, 4POS, HEADER, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:3.81mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole; Product Range:AMPMODU Mod II Series RoHS Compliant: Yes

BTB CONNECTOR, 4POS, HEADER, 1ROW; Connector Systems:Board-to-Board; Pitch Spacing:3.81mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole; Product Range:AMPMODU Mod II Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number A115692-ND 316-87221-3 19H8257
Product Name Headers, Male Pins Electronic Connector Btb Connector, 4Pos, Header, 1Row; Connector Systems Amp - Te Connectivity
Connector Type Header Connector; Header Board to Board Connector
Unlock Full Specs
to access all available technical data