USB 2.0, USB 2.0, Input Output Connectors, Receptacle, Type A, Standard, Right Angle, Surface Mount, Single Deck, 4 Positions, Amphenol is one of the leading manufacturers of USB 2.0. Contact us today for more details of USB 2.0, part number 87583-2010RPLF.
CONN RCPT USB2.0 TYPEA 4P SMD RA
USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Surface Mount, Right Angle
CONN RCPT USB2.0 TYPEA 4P SMD RA
CONN RCPT USB2.0 TYPEA 4P SMD RA
USB S/D LF-87583-2010RPLF / Tap/Rl RoHS Compliant: Yes
USB, 2.0 TYPE A, R/A RCPT, 4POS, SMT; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4Positions
USB Connectors Type A, Receptacle Standard, SMT
| Amphenol Communications Solutions | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 87583-2010RPLF | 609-87583-2010RPLFCT-ND | 87583-2010RPLF | 51Y9812 | 27AJ4024 | 87583-2010RPLF |
| Product Name | USB 2.0 | USB, DVI, HDMI Connector Assemblies | USB, DVI, HDMI Connector Assemblies | Usb S/d Lf-87583-2010Rplf / Tap/rl Rohs Compliant Amphenol Communications Solutions | Usb, 2.0 Type A, R/a Rcpt, 4Pos, Smt; Usb Connector Type Amphenol Communications Solutions | USB Connectors |
| Connector Type | PC Card Connector; USB | USB | USB | USB | ||
| Geometry | Right Angle | Right Angle | Right Angle | |||
| Termination | Surface Mount | Solder | Solder Pad | |||
| Category | USB |