TE Connectivity Electronic Connector 87589-6

Description
CONN HEADER VERT 20POS 2.54MM Product overview: 87589-6 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-87589-6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN HEADER VERT 20POS 2.54MM Product overview: 87589-6 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-87589-6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
314-87589-6
Electronic Connector 314-87589-6
CONN HEADER VERT 20POS 2.54MM Product overview: 87589-6 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-87589-6 can be used for catalog matching and distributor lookup.

CONN HEADER VERT 20POS 2.54MM Product overview: 87589-6 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-87589-6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 87589-6 - 908578-87589-6 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 87589-6
908578-87589-6
Rectangular Connectors - 87589-6 908578-87589-6
Manufacturer: TE Connectivity Win Source Part Number: 908578-87589-6 Series: AMPMODU Mod II Operating Temperature Range: -65°C ~ 105°C Features: Connector Header Through Hole 20 position 0.100" (2.54mm) Package: Tray Mounting: Through Hole Part Status: Obsolete Family Name: 87589 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 1232 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040

Manufacturer: TE Connectivity
Win Source Part Number: 908578-87589-6
Series: AMPMODU Mod II
Operating Temperature Range: -65°C ~ 105°C
Features: Connector Header Through Hole 20 position 0.100" (2.54mm)
Package: Tray
Mounting: Through Hole
Part Status: Obsolete
Family Name: 87589
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 1232
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040

Buy Now Datasheet
Headers, Male Pins - A26731-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A26731-ND
Headers, Male Pins A26731-ND
"Connector Header Through Hole 20 position 0.100"" (2.54mm)"

"Connector Header Through Hole 20 position 0.100"" (2.54mm)"

Buy Now Datasheet
20 Modii Hdr Drst Shrd .100Cl Amp - Te Connectivity - 77AC1856 - Newark, An Avnet Company
Chicago, IL, United States
20 Modii Hdr Drst Shrd .100Cl Amp - Te Connectivity
77AC1856
20 Modii Hdr Drst Shrd .100Cl Amp - Te Connectivity 77AC1856
20 MODII HDR DRST SHRD .100CL

20 MODII HDR DRST SHRD .100CL

Supplier's Site
20 Modii Hdr Drst Shrd .100Cl Rohs Compliant Amp - Te Connectivity - 19H8353 - Newark, An Avnet Company
Chicago, IL, United States
20 Modii Hdr Drst Shrd .100Cl Rohs Compliant Amp - Te Connectivity
19H8353
20 Modii Hdr Drst Shrd .100Cl Rohs Compliant Amp - Te Connectivity 19H8353
20 MODII HDR DRST SHRD .100CL ROHS COMPLIANT: NO

20 MODII HDR DRST SHRD .100CL ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 314-87589-6 908578-87589-6 A26731-ND 77AC1856
Product Name Electronic Connector Rectangular Connectors - 87589-6 Headers, Male Pins 20 Modii Hdr Drst Shrd .100Cl Amp - Te Connectivity
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE HEADER - VERTICAL - 51703-10300000AALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
17+17 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
D-Sub Connector Assemblies - 2262-A29300-125-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount, Right Angle
View Details
PCB Connectors - NCS-ML2G-S-04 - kTB Solutions
Specs
Connector Type SMA; SMA Male
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details