Amphenol Corporation Dubox ® 87606-324LF

Description
Dubox ®, Dubox ® , Board To Board Connector, Receptacle, Vertical, Through Hole, Double Row, Top Entry, 48 Positions, 2.54mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of Dubox ® , part number 87606-324LF
Request a Quote Datasheet
Description
Dubox ®, Dubox ® , Board To Board Connector, Receptacle, Vertical, Through Hole, Double Row, Top Entry, 48 Positions, 2.54mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of Dubox ® , part number 87606-324LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dubox ® - 87606-324LF - Amphenol Communications Solutions
Nashua, NH, United States
Dubox ®
87606-324LF
Dubox ® 87606-324LF
Dubox ®, Dubox ® , Board To Board Connector, Receptacle, Vertical, Through Hole, Double Row, Top Entry, 48 Positions, 2.54mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of Dubox ® , part number 87606-324LF

Dubox ®, Dubox ® , Board To Board Connector, Receptacle, Vertical, Through Hole, Double Row, Top Entry, 48 Positions, 2.54mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of Dubox ® , part number 87606-324LF

Supplier's Site Datasheet
Headers, Receptacles, Female Sockets - 609-6007-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
609-6007-ND
Headers, Receptacles, Female Sockets 609-6007-ND
"48 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"

"48 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"

Buy Now Datasheet
Conn, Rcpt, 48Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions - 63K0766 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Rcpt, 48Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions
63K0766
Conn, Rcpt, 48Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions 63K0766
CONN, RCPT, 48POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:48Contacts; Connector Mounting:Through Hole Mount; Product Range:Dubox 87606 Series RoHS Compliant: Yes

CONN, RCPT, 48POS, 2ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:48Contacts; Connector Mounting:Through Hole Mount; Product Range:Dubox 87606 Series RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
87606-324LF
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 87606-324LF
CONN RCPT 48POS 0.1 GOLD PCB

CONN RCPT 48POS 0.1 GOLD PCB

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 87606-324LF 609-6007-ND 63K0766 87606-324LF
Product Name Dubox ® Headers, Receptacles, Female Sockets Conn, Rcpt, 48Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector Header Connector; Receptacle Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Voltage Rating 1000 volts
Current Rating 2.0 to 3.0 amps
Mounting Through Hole Through Hole Mount Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Connector - 406-104153 - ERSAELECTRONICS PTE. LTD.
Specs
Termination Press-Fit
View Details
2 suppliers
Turret Connectors - 36-1559-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers
10+10 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
BiLobe® Connectors - Standards -Type Single Row - A54100-005 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
2 suppliers