8 Pos 2 Row 2.54mm Pitch Male Header, Gold, 3A, Through Hole Product overview: 87215-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-87215-1 can be used for catalog matching and distributor lookup.
"Connector Header Through Hole 8 position 0.100"" (2.54mm)"
Conn Unshrouded Header HDR 8 POS 2.54mm Solder ST Thru-Hole Carton
08 MODII HDR DRST UNSHRD .100
| ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 316-87215-1 | A26570-ND | 792-87215-1 | 77AC1818 |
| Product Name | Through-Hole 3A Electronic Connector | Headers, Male Pins | Conn Unshrouded Header HDR 8 POS 2.54mm Solder ST Thru-Hole Carton | 08 Modii Hdr Drst Unshrd .100 Amp - Te Connectivity |
| Gender | Male / Plug | |||
| Termination | Through Hole | Solder | ||
| Current Rating | 3.0 amps | 3.0 amps | 3.0 amps | |
| Connector Type | Header Connector; Header |