DigiKey Datasheets for Board Mount Connectors

Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more

Page: 1 500 700 750 800 850 900 950 1000 1010 1020 1030 1040 1050 1056 1057 1058 1059 1060 1061 1062 1063 1064 1065 1066 1067 1068 1070 1080 1090 1100 1110 1120 1150 1200 1250 1300 1350 1400 1500 1569
Product Name Notes
"2 Position Receptacle Connector 0.039"" (1.00mm) Through Hole Gold"
"20 Position Receptacle Connector 0.039"" (1.00mm) Surface Mount Gold"
"3 Position Receptacle Connector 0.039"" (1.00mm) Through Hole Gold"
"5 Position Receptacle Connector 0.039"" (1.00mm) Through Hole Gold"
"50 Position Receptacle Connector 0.039"" (1.00mm) Through Hole Gold"
"64 (2 x 32) Pos DIP, 0.9"" (22.86mm) Row Spacing Socket Gold Through Hole"
"Connector Header Through Hole 10 position 0.100"" (2.54mm)"
"Connector Header Through Hole 12 position 0.100"" (2.54mm)"
"Connector Header Through Hole 14 position 0.100"" (2.54mm)"
"Connector Header Through Hole 15 position 0.100"" (2.54mm)"
"Connector Header Through Hole 16 position 0.100"" (2.54mm)"
"Connector Header Through Hole 18 position 0.100"" (2.54mm)"
"Connector Header Through Hole 2 position 0.070"" (1.78mm)"
"Connector Header Through Hole 2 position 0.100"" (2.54mm)"
"Connector Header Through Hole 20 position 0.100"" (2.54mm)"
"Connector Header Through Hole 21 position 0.070"" (1.78mm)"
"Connector Header Through Hole 22 position 0.100"" (2.54mm)"
"Connector Header Through Hole 24 position 0.100"" (2.54mm)"
"Connector Header Through Hole 26 position 0.100"" (2.54mm)"
"Connector Header Through Hole 3 position 0.100"" (2.54mm)"
"Connector Header Through Hole 32 position 0.100"" (2.54mm)"
"Connector Header Through Hole 34 position 0.100"" (2.54mm)"
"Connector Header Through Hole 36 position 0.100"" (2.54mm)"
"Connector Header Through Hole 4 position 0.070"" (1.78mm)"
"Connector Header Through Hole 4 position 0.100"" (2.54mm)"
"Connector Header Through Hole 4 position 0.156"" (3.96mm)"
"Connector Header Through Hole 40 position 0.100"" (2.54mm)"
"Connector Header Through Hole 5 position 0.100"" (2.54mm)"
"Connector Header Through Hole 5 position 0.156"" (3.96mm)"
"Connector Header Through Hole 50 position 0.100"" (2.54mm)"
"Connector Header Through Hole 6 position 0.100"" (2.54mm)"
"Connector Header Through Hole 60 position 0.100"" (2.54mm)"
"Connector Header Through Hole 64 position 0.100"" (2.54mm)"
"Connector Header Through Hole 7 position 0.100"" (2.54mm)"
"Connector Header Through Hole 72 position 0.100"" (2.54mm)"
"Connector Header Through Hole 8 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 10 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 12 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 14 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 16 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 18 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 2 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 20 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 22 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 24 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 26 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 34 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 36 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 4 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 40 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 6 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 72 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 8 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 9 position 0.100"" (2.54mm)"
2 Position Spring Mating Target Connector Through Hole, Solder Cup
2 Position Spring Mating Target Connector Through Hole
2 Position Spring Piston Connector Through Hole, Solder Cup
220 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
3 Position Circular Connector Plug, Female Sockets Solder
3 Position Circular Connector Receptacle, Male Pins Solder
3 Position Spring Mating Target Connector Through Hole, Solder Cup
3 Position Spring Piston Connector Through Hole, Solder Cup
4 Position Circular Connector Plug, Female Sockets Solder
4 Position Circular Connector Receptacle, Male Pins Solder
4 Position Spring Mating Target Connector Through Hole, Solder Cup
4 Position Spring Piston Connector Through Hole, Solder Cup
48 Position Din Connector Header, Male Pins Gold or Gold, GXT™ Board Edge, Through Hole, Right Angle
48 Position Din Connector Header, Male Pins Gold Through Hole, Right Angle
48 Position Din Connector Header, Male Pins Gold Through Hole
48 Position Din Connector Receptacle, Female Sockets Gold or Gold, GXT™ Through Hole
48 Position Din Connector Receptacle, Female Sockets Gold Through Hole
5 (4 + PE) Position Circular Connector Plug, Female Sockets Solder
5 (4 + PE) Position Circular Connector Receptacle, Male Pins Solder
5 Position Circular Connector Plug, Female Sockets Solder
5 Position Circular Connector Receptacle, Male Pins Solder
5 Position Spring Mating Target Connector Through Hole, Solder Cup
5 Position Spring Piston Connector Through Hole, Solder Cup
6 Position Spring Mating Target Connector Through Hole, Solder Cup
6 Position Spring Piston Connector Through Hole, Solder Cup
64 Position Din Connector Header, Male Pins Through Hole, Right Angle
8 Position Circular Connector Plug, Female Sockets Solder
8 Position Circular Connector Receptacle, Male Pins Solder
96 Position Din Connector Header, Male Pins Gold or Gold, GXT™ Board Edge, Through Hole, Right Angle
96 Position Din Connector Header, Male Pins Gold or Gold, GXT™ Through Hole, Right Angle
96 Position Din Connector Header, Male Pins Gold Through Hole, Right Angle
96 Position Din Connector Header, Male Pins Gold Through Hole
96 Position Din Connector Receptacle, Female Sockets Gold or Gold, GXT™ Through Hole, Right Angle
96 Position Din Connector Receptacle, Female Sockets Gold or Gold, GXT™ Through Hole
96 Position Din Connector Receptacle, Female Sockets Gold Through Hole, Right Angle
96 Position Din Connector Receptacle, Female Sockets Gold Through Hole
96 Position Din Connector Receptacle, Female Sockets Gold, GXT™ Through Hole, Right Angle
96 Position Din Connector Receptacle, Female Sockets Gold, GXT™ Through Hole
Connector Header Through Hole 1 position
F Type Connector Jack, Female Socket 75Ohm Board Edge, End Launch Solder
IP67 FEMALE M12 REAR PANEL MOUNT
IP67 FEMALE M12 TWO-PIECE CONNEC
IP67 MALE M12 PANEL MOUNT 5 POSI
IP67 MALE M12 TWO-PIECE CONNECTO
M12 4P A-CODE MALE RA PCB SS SHE
Position Din Connector
SLB Connector Plug, Female Socket Through Hole Solder
SPRING-LOADED CRIMPED WIRE CABLE
SPRING-LOADED TARGET CRIMPED WIR
STD SPRING-LOADED CONNECTOR

<< Prev Next >>