Amphenol Corporation Dubox ® 87606-804LF

Description
Dubox ®, Dubox ® , Board To Board Connector, Receptacle, Vertical, Through Hole, Double Row, Top Entry, 8 Positions, 2.54mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of DUBOX ® , part number 87606-804LF.
Request a Quote Datasheet
Description
Dubox ®, Dubox ® , Board To Board Connector, Receptacle, Vertical, Through Hole, Double Row, Top Entry, 8 Positions, 2.54mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of DUBOX ® , part number 87606-804LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dubox ® - 87606-804LF - Amphenol Communications Solutions
Nashua, NH, United States
Dubox ®
87606-804LF
Dubox ® 87606-804LF
Dubox ®, Dubox ® , Board To Board Connector, Receptacle, Vertical, Through Hole, Double Row, Top Entry, 8 Positions, 2.54mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of DUBOX ® , part number 87606-804LF.

Dubox ®, Dubox ® , Board To Board Connector, Receptacle, Vertical, Through Hole, Double Row, Top Entry, 8 Positions, 2.54mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of DUBOX ® , part number 87606-804LF.

Supplier's Site Datasheet
Singapore, Singapore
Through-Hole Electronic Connector
2027-87606-804LF
Through-Hole Electronic Connector 2027-87606-804LF
8 Pos 2 Row Female Receptacle, 2.54mm Pitch, Solder, Through Hole Product overview: 87606-804LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-87606-804LF can be used for catalog matching and distributor lookup.

8 Pos 2 Row Female Receptacle, 2.54mm Pitch, Solder, Through Hole Product overview: 87606-804LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-87606-804LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Headers, Receptacles, Female Sockets - 609-5145-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
609-5145-ND
Headers, Receptacles, Female Sockets 609-5145-ND
"8 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"

"8 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"

Buy Now Datasheet
Connector, Rcpt, 8Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions - 63K0842 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 8Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions
63K0842
Connector, Rcpt, 8Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions 63K0842
CONNECTOR, RCPT, 8POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Connector Mounting:Through Hole Mount; Product Range:FCI Dubox 87606 Series; Gender:ReceptacleRoH S Compliant: Yes

CONNECTOR, RCPT, 8POS, 2ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Connector Mounting:Through Hole Mount; Product Range:FCI Dubox 87606 Series; Gender:ReceptacleRoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
87606-804LF
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 87606-804LF
CONN RCPT 8POS 0.1 GOLD PCB

CONN RCPT 8POS 0.1 GOLD PCB

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 87606-804LF 2027-87606-804LF 609-5145-ND 63K0842 87606-804LF
Product Name Dubox ® Through-Hole Electronic Connector Headers, Receptacles, Female Sockets Connector, Rcpt, 8Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector Header Connector; Receptacle Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Voltage Rating 1000 volts
Current Rating 2.0 to 3.0 amps
Gender Female / Jack
Unlock Full Specs
to access all available technical data