TE Connectivity Electronic Connector 87221-5

Description
6 Pos 3.81mm Straight Header HDR, Gold Plated Bronze Pins, Thru-Hole Product overview: 87221-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-87221-5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
6 Pos 3.81mm Straight Header HDR, Gold Plated Bronze Pins, Thru-Hole Product overview: 87221-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-87221-5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
316-87221-5
Electronic Connector 316-87221-5
6 Pos 3.81mm Straight Header HDR, Gold Plated Bronze Pins, Thru-Hole Product overview: 87221-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-87221-5 can be used for catalog matching and distributor lookup.

6 Pos 3.81mm Straight Header HDR, Gold Plated Bronze Pins, Thru-Hole Product overview: 87221-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-87221-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Headers, Male Pins - A115693-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A115693-ND
Headers, Male Pins A115693-ND
"Connector Header Through Hole 6 position 0.150"" (3.81mm)"

"Connector Header Through Hole 6 position 0.150"" (3.81mm)"

Buy Now Datasheet
Connector, Header, 6Pos, 1Row, 3.81Mm; Connector Systems Amp - Te Connectivity - 19H8258 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 6Pos, 1Row, 3.81Mm; Connector Systems Amp - Te Connectivity
19H8258
Connector, Header, 6Pos, 1Row, 3.81Mm; Connector Systems Amp - Te Connectivity 19H8258
CONNECTOR, HEADER, 6POS, 1ROW, 3.81MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:3.81mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Straight; Product Range:AMPMODU Mod II Series RoHS Compliant: Yes

CONNECTOR, HEADER, 6POS, 1ROW, 3.81MM; Connector Systems:Board-to-Board; Pitch Spacing:3.81mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Straight; Product Range:AMPMODU Mod II Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 316-87221-5 A115693-ND 19H8258
Product Name Electronic Connector Headers, Male Pins Connector, Header, 6Pos, 1Row, 3.81Mm; Connector Systems Amp - Te Connectivity
Termination Through Hole Through Hole Straight
Unlock Full Specs
to access all available technical data

Similar Products

Screw Connectors - 36-7697-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
Interconnect Input/Output Connectors - RJ45 with Transformer Single Port Jacks - Rego Electronics Inc.
Specs
Category Modular Connector and RJ Connector
Connector Type RJ-45
Gender Female / Jack
View Details
8+8 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
2 suppliers
Headers, Male Pins - A28512-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Voltage Rating 267 volts
View Details
3 suppliers