Dubox ®, Dubox ® , Board To Board Connector, Receptacle, Vertical, Through Hole, Double Row, Top Entry, 38 Positions, 2.54mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of Dubox ® , part number 87606-319LF
"38 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
Conn Socket Strip RCP 38 POS 2.54mm Solder ST Top Entry Thru-Hole Tube Product overview: 87606-319LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-87606-319LF can be used for catalog matching and distributor lookup.
CONN, RCPT, 38POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa
CONN RCPT 38POS 0.1 GOLD PCB
| Amphenol Communications Solutions | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 87606-319LF | 609-6006-ND | 2027-87606-319LF | 63K0761 | 87606-319LF |
| Product Name | Dubox ® | Headers, Receptacles, Female Sockets | Electronic Connector | Conn, Rcpt, 38Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Board to Board Connector | Header Connector; Receptacle | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty | |
| Voltage Rating | 1000 volts | ||||
| Current Rating | 2.0 to 3.0 amps | 3.0 amps | |||
| Mounting | Through Hole | Through Hole Mount | Through Hole |