Modular Jack, Modular Jack, Input Output Connectors, Cat 3 Single, Vertical, Surface Mount, 6 Positions, 1 Port, with Mylar, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Modular Jack, part number 87545-4111CLF.
RJ11 Connector, 6 Pos, 1.27mm Pitch, SMD, 1A, 1kV, Unshielded Product overview: 87545-4111CLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 1kV. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 1A, 1kV, Electronic Connector, Modular Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2022-87545-4111CLF can be used for catalog matching and distributor lookup.
Jack Modular Connector 6p6c (RJ11, RJ12, RJ14, RJ25) Vertical Unshielded Cat3
Jack Modular Connector 6p6c (RJ11, RJ12, RJ14, RJ25) Vertical Unshielded Cat3
CONN MOD JACK 6P6C
A-SMT VERT 6-POS ASSY-87545-4111CLF / Tap/Rl
Modular Connectors / Ethernet Connectors Cat 3 Single 6P Surface Mt Mod Jack
| Amphenol Communications Solutions | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 87545-4111CLF | 2022-87545-4111CLF | 609-87545-4111CLFCT-ND | 64AC8956 | 87545-4111CLF |
| Product Name | Modular Jack | SMD 1A 1kV Electronic Connector | Modular/Ethernet Connector (RJ45, RJ11) Jacks | A-Smt Vert 6-Pos Assy-87545-4111Clf / Tap/rl Amphenol Communications Solutions | Modular Connectors / Ethernet Connectors |
| Connector Type | Modular Connector and RJ Connector; PC Card Connector | RJ-11; RJ-45; Jack | Modular Connector and RJ Connector | ||
| Gender | Female / Jack | Female / Jack | |||
| Termination | Surface Mount | SMD/SMT | SMD/SMT | ||
| Voltage Rating | 1000 volts | 1000 volts |