The Btb Conn, Rcpt, 10Pos, 2Row, 2.54Mm (part number 63K0786) is a board-to-board connector designed for reliable electrical connections. It features dual-beam contacts that enhance reliability and a low-profile housing with a slotted cutout for simplified electrical testing. The connector is stackable in both side-by-side and end-to-end configurations. Constructed from high-temperature black thermoplastic, the housing has a UL94V-0 flammability rating. The pins are made of phosphor-bronze and are available with gold or tin plating over nickel. The connector supports a maximum current rating of 2.5A per contact, with an insulation resistance of at least 50,000M,Ѷ and a dielectric withstanding voltage of 800V. The operating temperature range is from -65°C to +125°C, and the connector is rated for 50 mating cycles with gold plating and 25 cycles with tin plating. It is RoHS compliant, making it suitable for environmentally conscious designs. The product is packaged in plastic bags for distribution.
Dubox ®, Dubox ® , Board To Board Connector, Receptacle, Vertical, Through Hole, Double Row, Top Entry, 10 Positions, 2.54mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of Dubox ® , part number 87606-405LF
Conn Socket Strip RCP 10 POS 2.54mm Solder ST Thru-Hole Tube Product overview: 87606-405LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-87606-405LF can be used for catalog matching and distributor lookup.
"10 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin"
CONN RCPT 10POS 0.1 TIN PCB
DX VCC DR .100 TP ROHS COMPLIANT: YES
BTB CONN, RCPT, 10POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa
| Amphenol Communications Solutions | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 87606-405LF | 2027-87606-405LF | 609-6554-ND | 87606-405LF | 38AH4924 | 63K0786 |
| Product Name | Dubox ® | Electronic Connector | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Dx Vcc Dr .100 Tp Rohs Compliant Amphenol Communications Solutions | Btb Conn, Rcpt, 10Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions |
| Connector Type | Board to Board Connector | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty | Board to Board Connector | ||
| Voltage Rating | 1000 volts | |||||
| Current Rating | 2.0 to 3.0 amps | |||||
| Termination | Solder | Solder |