Amphenol Corporation Dubox ® 87606-807LF

Description
Dubox ®, Dubox ® , Board To Board Connector, Receptacle, Vertical, Through Hole, Double Row, Top Entry, 14 Positions, 2.54mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of DUBOX ® , part number 87606-807LF.
Request a Quote Datasheet
Description
Dubox ®, Dubox ® , Board To Board Connector, Receptacle, Vertical, Through Hole, Double Row, Top Entry, 14 Positions, 2.54mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of DUBOX ® , part number 87606-807LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dubox ® - 87606-807LF - Amphenol Communications Solutions
Nashua, NH, United States
Dubox ®
87606-807LF
Dubox ® 87606-807LF
Dubox ®, Dubox ® , Board To Board Connector, Receptacle, Vertical, Through Hole, Double Row, Top Entry, 14 Positions, 2.54mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of DUBOX ® , part number 87606-807LF.

Dubox ®, Dubox ® , Board To Board Connector, Receptacle, Vertical, Through Hole, Double Row, Top Entry, 14 Positions, 2.54mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of DUBOX ® , part number 87606-807LF.

Supplier's Site Datasheet
Headers, Receptacles, Female Sockets - 609-5224-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
609-5224-ND
Headers, Receptacles, Female Sockets 609-5224-ND
"14 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"

"14 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"

Buy Now Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
87606-807LF
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 87606-807LF
CONN RCPT 14POS 0.1 GOLD PCB

CONN RCPT 14POS 0.1 GOLD PCB

Supplier's Site
Btb Connector, Rcpt, 14Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions - 28AH8959 - Newark, An Avnet Company
Chicago, IL, United States
Btb Connector, Rcpt, 14Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions
28AH8959
Btb Connector, Rcpt, 14Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions 28AH8959
BTB CONNECTOR, RCPT, 14POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Connector Mounting:Through Hole Mount; Product Range:FCI Dubox 87606 Series RoHS Compliant: Yes

BTB CONNECTOR, RCPT, 14POS, 2ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Connector Mounting:Through Hole Mount; Product Range:FCI Dubox 87606 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 87606-807LF 609-5224-ND 87606-807LF 28AH8959
Product Name Dubox ® Headers, Receptacles, Female Sockets Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Btb Connector, Rcpt, 14Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions
Connector Type Board to Board Connector Header Connector; Receptacle Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Voltage Rating 1000 volts
Current Rating 2.0 to 3.0 amps
Mounting Through Hole Through Hole Through Hole Mount
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1562-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
3 suppliers
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51402-XX002LF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 32 #
View Details
3 suppliers
MDP Series: High density PCB connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Category Board to Board Connector; Military Connector
View Details
BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A28100-031 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
2 suppliers