TE Connectivity Headers, Male Pins 87224-6

Description
"Connector Header Through Hole 6 position 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 6 position 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A26551-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A26551-ND
Headers, Male Pins A26551-ND
"Connector Header Through Hole 6 position 0.100"" (2.54mm)"

"Connector Header Through Hole 6 position 0.100"" (2.54mm)"

Buy Now Datasheet
Singapore, Singapore
3A 750V Electronic Connector
316-87224-6
3A 750V Electronic Connector 316-87224-6
6 Pos 2.54mm Gold Male Header, Straight, 3A, 750V, TH Product overview: 87224-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 750V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 750V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-87224-6 can be used for catalog matching and distributor lookup.

6 Pos 2.54mm Gold Male Header, Straight, 3A, 750V, TH Product overview: 87224-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 750V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 750V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-87224-6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Btb Connector, 6Pos, Header, 1Row; Connector Systems Amp - Te Connectivity - 01Y1985 - Newark, An Avnet Company
Chicago, IL, United States
Btb Connector, 6Pos, Header, 1Row; Connector Systems Amp - Te Connectivity
01Y1985
Btb Connector, 6Pos, Header, 1Row; Connector Systems Amp - Te Connectivity 01Y1985
BTB CONNECTOR, 6POS, HEADER, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole; Product Range:AMPMODU Mod II Series RoHS Compliant: Yes

BTB CONNECTOR, 6POS, HEADER, 1ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole; Product Range:AMPMODU Mod II Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number A26551-ND 316-87224-6 01Y1985
Product Name Headers, Male Pins 3A 750V Electronic Connector Btb Connector, 6Pos, Header, 1Row; Connector Systems Amp - Te Connectivity
Connector Type Header Connector; Header Board to Board Connector
Mounting Through Hole
Current Rating 3.0 amps 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1582-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers
Video Display Connectors Series - VGA Connectors - Rego Electronics Inc.
Specs
Category Audio / Video
Connector Type VGA
Gender Female / Jack
View Details
13+13 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Headers, Receptacles, Female Sockets - 104192-4-ND - DigiKey
Specs
Connector Type Header Connector; Receptacle
Mounting Through Hole
Voltage Rating 30 volts
View Details
2 suppliers