Rib-Cage ™, Ribcage ® , Board to Board connector, Surface Mount PCB Receptacle, 20 Positions, Plain Mounting style, Amphenol is one of the leading manufacturers of RIB-CAGE® BOARD-TO-BOARD. Contact us today for more details of RIB-CAGE® BOARD-TO-BOARD, part number 87022-610LF.
Manufacturer: AMPHENOL
Win Source Part Number: 908570-87022-610LF
Series: Rib-Cage™
Features: 20 Position Receptacle Connector 0.050" (1.27mm) Surface Mount Gold or Gold, GXT™
Package: Tube
Mounting: Surface Mount
Family Name: 87022
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 45
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Other Part Number: 609-87022-610LF, 87022-610LF-ND
Conn Socket Strip SKT 20 POS 1.27mm Solder ST SMD Tube Product overview: 87022-610LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-87022-610LF can be used for catalog matching and distributor lookup.
"20 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold or Gold, GXT™"
CONN RCPT 20POS 0.05 GOLD SMD
CONNECTOR, RCPT, 20POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa
| Amphenol Communications Solutions | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 87022-610LF | 908570-87022-610LF | 2027-87022-610LF | 609-87022-610LF-ND | 87022-610LF | 68K9062 |
| Product Name | Rib-Cage ™ | Rectangular Connectors - 87022-610LF | SMD Electronic Connector | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Connector, Rcpt, 20Pos, 2Row, 1.27Mm; Connector Systems Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; PC Card Connector; Wire to Board Connector | Rectangular Connectors, Heavy Duty | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty | Board to Board Connector | |
| Termination | Surface Mount | Solder | Solder | |||
| Voltage Rating | 800 volts | |||||
| Current Rating | 1.0 amps |