USB 2.0, USB 2.0, Input Output Connector, USB Type A, Standard, Right Angle, Through Hole, Single Decks, 4 Positions, Amphenol is one of the leading manufacturers of USB 2.0. Contact us today for more details of USB 2.0, part number 87520-1110BLF.
USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Through Hole, Right Angle
USB Connectors 4P TYPE A RECEPTACLE
87520-1110BLF-USB S/D RECEPT ROHS COMPLIANT: YES
USB CONN, 2.0 TYPE A, R/A RCPT, 4POS, TH; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4Positions
| Amphenol Communications Solutions | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 87520-1110BLF | 609-87520-1110BLF-ND | 87520-1110BLF | 38AH4918 | 06M2412 |
| Product Name | USB 2.0 | USB, DVI, HDMI Connector Assemblies | USB Connectors | 87520-1110Blf-Usb S/d Recept Rohs Compliant Amphenol Communications Solutions | Usb Conn, 2.0 Type A, R/a Rcpt, 4Pos, Th; Usb Connector Type Amphenol Communications Solutions |
| Connector Type | USB | USB | USB | USB | |
| Geometry | Right Angle | Right Angle | Right Angle | ||
| Termination | Through Hole | Solder Pin | |||
| Category | USB |