Rib-Cage ™, Rib-Cage ® Board-To-Board, Surface Mount PCB Receptacle, 100 Positions, Locator Mounting style., Amphenol is one of the leading manufacturers of RIB-CAGE® BOARD-TO-BOARD. Contact us today for more details of RIB-CAGE® BOARD-TO-BOARD, part number 87024-650.
"100 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold or Gold, GXT™"
CONN RCPT 100POS 0.05 GOLD SMD
Header Connector,PCB Mount,PLUG,100 Contacts,SKT,0.05 Pitch
| Amphenol Communications Solutions | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 87024-650 | 609-87024-650-ND | 87024-650 | 32B7819 |
| Product Name | Rib-Cage ™ | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Header Connector,pcb Mount,plug,100 Contacts,skt,0.05 Pitch Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; PC Card Connector; Wire to Board Connector | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty | |
| Termination | Surface Mount | Solder | ||
| Voltage Rating | 800 volts | |||
| Current Rating | 1.0 amps |