Rib-Cage ™, Rib-Cage ® Board-To-Board, Surface Mount PCB Receptacle, 80 Positions, Locator Mounting style., Amphenol is one of the leading manufacturers of RIB-CAGE® BOARD-TO-BOARD. Contact us today for more details of RIB-CAGE® BOARD-TO-BOARD, part number 87024-640.
"80 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold or Gold, GXT™"
Header Connector,PCB Mount,PLUG,80 Contacts,SKT,0.05 Pitch RoHS Compliant: No
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 87024-640 | 609-87024-640-ND | 32B7816 |
| Product Name | Rib-Cage ™ | Headers, Receptacles, Female Sockets | Header Connector,pcb Mount,plug,80 Contacts,skt,0.05 Pitch Rohs Compliant Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; PC Card Connector; Wire to Board Connector | Header Connector; Receptacle | |
| Termination | Surface Mount | ||
| Voltage Rating | 800 volts |